Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: rooms for R&D and job shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines, including 3D microscope, laser
- Materials: Aluminum, Cast Iron, Copper, Exotic Metals, Ornamental Iron, Plastic, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Prototype Services
- Features: East Asia / Pacific Only, Other
- Other Process Capability: Laser Cladding
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines, including 3D microscope, laser micro-machining, laser
- Features: 1" - 3", 3" - 6", 6" - 48", East Asia / Pacific Only, Greater than 48", Less than 1", Other, Sapphire / Ruby
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard
- Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: Drilling, Etching / Chemical Milling, Laser Machining
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines, including 3D microscope, laser micro-machining, laser
- Method: 3D Engraving, CNC Engraving, Dot Peening / Dot Peen Marking, Electrical Discharge Machining, Electrochemical Marking / Etching, Hot Stamping, Laser Marking / Laser Engraving, Rotary Engraving, Screen Printing / Silk Screening, Scribing
- Supplier Capability: Bar Code / Matrix Code, Certification / Regulatory Symbols, Logos / Graphics, Semi-permanent, Serial Numbers
- Services Offered: CAD / CAM Support, Design Assistance, Inspection / Quality Control, Production, Prototype, Short Run
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
-
-
Supplier: Evident Scientific
Description: The BXFM-S is a cost-effective, space-saving focus mount for brightfield microscopy. The focus mount can be used for optical bench, plain stand, or system integration due to its compact design and convenient mounting surface. Accepts a variety of objectives having standard or long working distances.
- Resolution: 200,000 nm
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Compound, Fluorescent / UV
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays
- Total Magnification: 10 to 200 X
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Fine Focus, Other
- Microscope Type: Fluorescent / UV
-
Supplier: Evident Scientific
Description: The MX61A is a specially designed semiconductor microscope that allows operators to work in an ergonomically correct position and benefit from smoother operation throughout extended inspection periods, maximizing productivity and integration.
- Total Magnification: 1.25 to 150 X
- Resolution: 10 nm
- Field of View: 0.05000000000000001 mm
- Grade: Benchtop
-
Supplier: Evident Scientific
Description: The BX63 is completely motorized and is uniquely focused via the nosepiece rather than stage, enabling the stage to be fixed making it more stable. The motorized stage is also a new feature and is driven by advanced, high-precision, ultrasonic Piezo technology, providing silent, smooth and
- Total Magnification: 1.25 to 100 X
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Fluorescent / UV
-
Supplier: Zaber Technologies, Inc.
Description: Zaber’s MVR microscopes are motorized, inverted microscopes designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MVR microscopes deliver unparalleled performance and value. The modular design allows easy
- Grade: Benchtop, Research, Student
- Application: Biological / Life Science, Medical / Forensic
- Microscope Type: Fluorescent / UV, Inverted
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: 328X on a 13 inch monitor (based on a 1/2" sensor). To double magnification, add the DL-UV (#58-947) or LDL-UV (#58-948) Doubler Tube on the C-Mount. Mounting is provided through an included 1/4-20 mounting clamp. A variety of UV lighting options are available including the
- Total Magnification: 0.17 to 3.2 X
- Working Distance: 32 mm
- Features: Digital Display
- Microscope Type: Fluorescent / UV
-
Supplier: Edmund Optics Inc.
Description: 328X on a 13 inch monitor (based on a 1/2" sensor). To double magnification, add the DL-UV (#58-947) or LDL-UV (#58-948) Doubler Tube on the C-Mount. Mounting is provided through an included 1/4-20 mounting clamp. A variety of UV lighting options are available including the
- Total Magnification: 0 to 8 X
- Working Distance: 20.000000000000004 mm
- Features: Digital Display
- Microscope Type: Fluorescent / UV
-
Supplier: KEYENCE
Description: room or other controlled area, reducing the risk of inappropriate specimen management and contamination. Users can simply put the microscope in an area that will maximize their research efficiency. Space-saving Every component required for operating the microscope such as light
- Grade: Benchtop
- Application: Biological / Life Science
- Remote Interface: Computer Interface
- Features: Digital Display, Mechanical Stage
-
Supplier: Edmund Optics Inc.
Description: Simple C-Mount Connection to Infinity Corrected Objectives Compact Design for Simple Integration Into Systems 2/3 Max Sensor Size 14mm In-line Illumination Port M26 x 0.706mm Objective Threading The C-Mount Video Microscope Unit connects an M26 x 0.706mm thread Infinity Corrected Objective to
- Features: Digital Display
- Microscope Type: Fluorescent / UV
-
Supplier: Mad City Labs, Inc.
Description: nanopositioning systems. Unlike conventional optical microscopes, RM21™ microscopes allow direct access to the optical pathway. This access enables users to employ a variety of microscopy methods using the same central instrument. RM21™ microscopes are compatible with 30mm and
- Resolution: 0.4 nm
- Lateral Resolution: 0.4 nm
- Features: AFM, Mechanical Stage, Monocular
- Application: Biological / Life Science
-
Supplier: Mad City Labs, Inc.
Description: proven method to study the ordered assembly and function of multicomponent biomolecular machines. The MicroMirror TIRF microscope is the only commercially available CoSMoS microscope. The MicroMirror TIRF microscope uses through-the objective excitation, but replaces the
- Resolution: 0.4 nm
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Microscope Type: Fluorescent / UV
-
Supplier: Edmund Optics Inc.
Description: 328X on a 13 inch monitor (based on a 1/2" sensor). To double magnification, add the DL-UV (#58-947) or LDL-UV (#58-948) Doubler Tube on the C-Mount. Mounting is provided through an included 1/4-20 mounting clamp. A variety of UV lighting options are available including the
- Total Magnification: 0.17 to 3.2 X
- Working Distance: 32 mm
- Features: Digital Display
- Microscope Type: Fluorescent / UV
-
Supplier: Bruker Corporation
Description: systems enable cell biologists to study function and structure using live-cell imaging in cell cultures and invertebrate model organisms at speeds and durations previously not possible. Bruker™s super-resolution microscopes are setting new standards for throughput and creating new
- Grade: Benchtop
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display
-
Supplier: Zaber Technologies, Inc.
Description: Zaber’s MSR series of motorized, upright microscopes are designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MSR microscopes deliver unparalleled performance and value. The modular design allows easy swapping of key
- Grade: Benchtop, Research, Student
- Application: Biological / Life Science, Medical / Forensic, Semiconductor Inspection
- Microscope Type: Fluorescent / UV
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
(UV) spectra. With advanced optical coatings, aberration correction, and infinity-corrected designs, researchers can explore samples with unmatched clarity and fidelity. These objectives are pivotal for applications ranging from material science to life sciences, enabling scientists to delve deeper (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc.
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
. Electronic Materials, Branchburg, NJ, USA) and exposed to. UV light through a chrome-plated glass mask for 45 s with an. intensity of 12 W/m. To remove the exposed photoresist, a. potassium-based buffered developer AZ 400K (AZ Electronic. Materials) was used. The silicon master stamp was etched to. 50 mm
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Fabrication. Experimental devices were fabricated using standard soft. lithography techniques [45]. First, AZ 9260 (AZ Electronic. Materials, Somerville, NJ, USA) photoresist was spun onto a. clean /100S silicon substrate. The wafer was exposed to UV. light for 60 s through a mask patterned
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/38693/165103607-MIT.pdf?sequence=2
Next, the solutions were imaged in the PDMS quartz flow channel with our deep UV microscope in 280 nm transmission and native fluorescence.
-
A 193nm microscope for CD metrology for the 32nm node and beyond
Various UV or deep UV microscope systems have been developed and used for CD metrology in the last decade.
-
A new high-aperture 193 nm microscope for the traceable dimensional characterization of micro- and nanostructures
The new deep UV microscope will provide an expected lateral optical resolution of 100 nm and an absolute measurement uncertainty of down to 10 nm (95% confidence interval) for feature-width measurements.
-
Principles and application of intrinsic Förster resonance energy transfer (iFRET) for label-free detection of native proteins
We have developed efficient iFRET acceptor fluorophores and a deep UV microscope , which were successfully applied to detect native target proteins in live cells.
-
High-energy femtosecond 2-μm fiber laser
He is skilled with laser and laser optics, nonlinear optics, deep UV microscope , Raman generation and analysis, and ultrahigh vacuum systems.
-
Improved polarization ray tracing of thin-film optical coatings
Both effects might become important in high NA, deep UV microscope objectives based on an air- spaced design that involves a large number of highly curved air/glass interfaces, large angles of incidence and tight tolerances.
-
Femtosecond laser ablation and deposition of metal films on transparent substrates with applications in photomask repair
A highly accurate granite air-bearing stage, with ± 4nm position stability locates the photomask under a 0.9 NA (Leica) deep UV microscope objective.
-
Reliability of AlGaN-based deep UV LEDs on sapphire
The uniformity of the electroluminescence (EL) over the device area was monitored by Hamamatsu C8000 UV enhanced CCD camera and Mitutoyo deep UV microscope .
-
Nanoscale metrology
Improving these techniques is still a challenge and therefore new interferometric techniques are considered in several papers as well as improved sensors for nanodisplacement measurements or the development of a deep UV microscope for micro- and nanostructures.
-
Seeking Life Underground - Astrobiology Magazine
“Our team’s ultimate goal is to adapt new life detection technologies for deployment, like a miniaturized deep UV microscope , and to learn more about the range of conditions that support life,” he explained. “ .
Indicates content that may require registration and/or purchase.