Products/Services for Delux PC Cameras

  • Video Cameras-Image
    Video Cameras - (1655 companies)
    S-mount is a smaller mounting configuration used in devices such as PC cameras and board-mounted cameras. S-mounts use a M12 x 0.5 threads. An F-mount lens utilizes a bayonet-style mount standardized by Nikon. F lens mount dimensions ...
    Camera Function
    Monochrome / Color
    Imaging Technology / Camera Type
  •  
    Board Cameras - (36 companies)
    Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices...
  • CID Cameras-Image
    CID Cameras - (8 companies)
    ...in devices such as PC cameras and board-mounted cameras. S-mounts use a M12 x 0.5 threads. An F-mount lens utilizes a bayonet-style mount standardized by Nikon. F mount lens dimensions. Image credit: Wikimedia. Resolution. Once a voltage has reached...
  • Smart Cameras-Image
    Smart Cameras - (107 companies)
    ...processing systems designed to automate decisions in an industrial capacity. These video cameras link an image sensor with a processing unit to determine the next desirable step of a mechanical process. They are smaller than PC-controlled machine vision...
  • UV Cameras-Image
    UV Cameras - (30 companies)
    ...a diameter of 1" and a 32-thread per inch mounting thread. S-mount is a smaller mounting configuration used in devices such as PC cameras and board-mounted cameras. S-mounts use a M12 x 0.5 threads. An F-mount lens utilizes a bayonet-style mount standardized...
  •  
    CCD Cameras - (507 companies)
    ...of their shorter back focal distance, CS-mount lenses can be used only with CS-mount cameras. CS-mount features a diameter of 1" and a 32-thread per inch mounting thread. S-mount is a smaller mounting configuration used in devices such as PC cameras...
  •  
    CMOS Cameras - (231 companies)
    Because of their shorter back focal distance, CS-mount lenses can be used only with CS-mount cameras. CS-mount features a diameter of 1" and a 32-thread per inch mounting thread. S-mount is a smaller mounting configuration used in devices such as PC...
  •  
    High Speed Cameras - (131 companies)
    ...used in devices such as PC cameras and board-mounted cameras. S-mounts use a M12 x 0.5 threads. An F-mount lens utilizes a bayonet-style mount standardized by Nikon. F mount lens dimensions. Image credit: Wikimedia. High-Speed Video Playback...
  •  
    PC/104 Modules - (124 companies)
    PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6 " x 3.8 " and can be self-stacked to save space. PC/104 modules are tied to the ISA-Bus standard that is mainly...
  •  
    PC Enclosures - (154 companies)
    PC enclosures are designed to protect personal computers (PCs) in industrial or office environments. They are designed to prevent the ingress of environmental contaminants such as dust and water and can be used to integrate a monitor, central...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire