-
Supplier: Accuris
Description: STANDARD PRACTICE FOR CALIBRATION OF TRANSMISSION DENSITOMETERS
-
Supplier: Accuris
Description: Standard Practice for Calibration of Transmission Densitometers
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR CALIBRATION OF TRANSMISSION DENSITOMETERS - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: ASTM International
Description: 1.1 This practice covers the calibration of transmission densitometers used to perform radiographic film density measurements (see Note 1). 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the
-
Supplier: Accuris
Description: Calibration of Densitometers Used for Black-and-White Photographic Density Measurement
-
Supplier: Tobias Associates, Inc.
Description: This battery-operated, portable densitometer features all the accuracy and stability of the most advanced bench top units... yet designed to be even more rugged. Small enough to fit in the palm of your hand and light enough to carry in your pocket, it is a truly personal densitometer
-
Description: 1.1 The purpose of this practice is to specify the means to be employed in the calibration of densitometers utilized in the measurement of diffuse transmission densities. 1.2 This practice applies to densitometers utilized for the measurement of processed blackand-white
-
Description: Graphic technology -- Process control -- Certified reference material for opaque area calibration of transmission densitometers
-
Supplier: Haida International Equipment Co., Ltd.
Description: range 400-700nm Standard illuminant A, C, D50, D55, D65, D75, F2, F7, F11, F12 Standard viewing angle CIE 2 ° and 10 ° Response mode T, E, I, A, G, Tx, Ex, Hi-Fi Measuring range density 0.00D-2.50D reflectivity 0-160% Measuring time single measurement of about 1.4 seconds, fast read
-
Supplier: AENOR
Description: Graphic technology. Process control. Certified reference material for opaque area calibration of transmission densitometers.
-
Supplier: Haida International Equipment Co., Ltd.
Description: information to help reduce makeready time and loss. Technical parameters Measuring geometry 45 ° / 0 ° meet ANSI, DIN & ISO Standards Measuring 6.0mm diameter 3.4mm optional micro pore 1.6mmx3.2mm Inflatable incandescent light pulse, color temperature 2856 ° Spectral range 400-700nm
-
Supplier: Haida International Equipment Co., Ltd.
Description: etc., the color comparison, the paper side color and brightness. Scanning densitometer / spectrometer system Instant printing production process provides an important information to help reduce makeready time and loss. Technical parameters Measuring geometry 45 ° / 0 ° meet ANSI, DIN & ISO
Find Suppliers by Category Top
More Information Top
-
Monitoring the Fading and Staining of Color Photographic Prints
It is assumed here that an institution engaged in a monitoring program will have access to cold storage facilities for its collections, densitometer photo- graphic calibration standards , and color documentation photographs.
-
Separating the effects of glare from simultaneous contrast
We calibrated the transmission of white, black and each gray area using an X-rite 361T densitometer with calibrated standard samples.
-
Retinal HDR images: Intraocular glare and object size
We measured the transmission of white, black, and each gray areas using an X-rite 361T densitometer with calibrated standard samples.
-
Comparative distributions of dopamine D‐1 and D‐2 receptors in the cerebral cortex of rats, cats, and monkeys
All binding data were determined directly from film den- sities in regions of interest by using a video-based densitom- eter and standards calibrated to [3H]-labeled brain paste sections (Pan et al., '83).
-
Optimizing view/illumination geometry for terrestrial features using space shuttle and aerial polarimetry
A Macbeth Opal Glass Density target (PN-29002670 I MC24170-9) optical density standard calibrated the densitometer .
-
Sequestered actin in chick embryo fibroblasts
Gels stained with Coomassie Brilliant Blue R250 were analyzed using a BioRad model 620 densitometer , and calibration standards were included on each gel.
-
Surface roughness and contact angle of bias sputtered CoCrTa film
In the wear tests, the amount of material removed is measured by using a Dennison Optical Densitometer calibrated against a standard white rubbing surface and jet black rubbing surface.
-
NDT Standards and the ASME Code
…Guide for Controlling the Quality of Industrial Radiographic Film Processing Standard Practice for Hole-Type Image Quality Indicators Used for Radiography Standard Test Method for Radiographic Testing of Metallic Castings Standard Practice for Calibration of Transmission Densitometers Standard Practice for Radioscopic Real…
-
Biomphalaria Snails and Larval Trematodes
Accurate and precise quantification was performed using a Camag TLC Scanner II slit scanning densitometer with which standard calibration graphs were calculated by linear regression and sample weights interpolated automatically under computer control.
-
The Biology of Echinostomes
Accurate and precise quantification was performed using a Camag TLC Scanner II slit scanning densitometer with which standard calibration graphs were calcu- lated by linear regression and sample weights interpolated automatically under computer control.
Indicates content that may require registration and/or purchase.