-
Supplier: Lingto Electronic Limited
Description: IC REG IMVP8 DESKTOP 2OUT 52QFN
- Operating Temperature: -10 to 100 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: Compliant with IMVP8, the ISL95855B provides a complete power solution for Intel microprocessors supporting core, graphics, and system agent rails. The controller provides control and protection for three Voltage Regulator (VR) outputs. The VR A output can be configured for 3-, 2-, or
- Output Voltage (Volt): 0 to 1.52 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra Low Dropout Linear Regulators(4A) for Desktop PC Product overview: BD3522EFV from ROHM Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful
- Features: Linear Regulator
-
-
Supplier: Renesas Electronics Corporation
Description: Fully compliant with VR12™ specifications, the ISL6363 provides a complete solution for microprocessor core and graphics power supplies. It provides two Voltage Regulators (VRs) with three integrated gate drivers. The first output (VR1) can be configured as a 4, 3, 2 or 1-phase VR
- Output Voltage (Volt): 0 to 1.52 volts
- Input Voltage (VIN): 5 to 12 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 998225-ISL95866CHRZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: Robust Ripple Regulator™ (R3) Package: Tube Applications: IMVP8™ Compliant Desktops Standard Package: 50 Mounting: SMD (SMT) Voltage
- Operating Temperature: -10 to 100 C
- Special Features: Multiple Outputs
- Features: Other
-
Supplier: Infineon Technologies AG
Description: interfaces make it easy to monitor and report input voltage, output voltage, output current and temperature. Benefits Internal LDO allows single 16 V operation Output voltage vange: 0.5 V to 0.875*PVin 0.5% accurate reference voltage Intel VR12.5 (rev 1.5); VR13 (rev 1.0)
- Regulated Output Voltage (Volt): 0.5 to 14 volts
- Output Current (IOUT): 30 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: Compliant with Intel IMVP8™, the ISL95856 provides a complete power solution for desktop microprocessors supporting both the core (IA) and graphics (GT) rails. The controller provides control and protection for one Voltage Regulator (VR), which can be configured for 4-, 3-, 2-
- Output Voltage (Volt): 0 to 1.52 volts
- Input Voltage (VIN): 9 to 20 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: Compliant with Intel IMVP8™, the ISL95824 provides a complete power solution for desktop microprocessors supporting both the core (IA) and graphics (GT) rails. The controller provides control and protection for one voltage regulator (VR), which can be configured for 4-, 3-, 2-
- Output Voltage (Volt): 0 to 1.52 volts
- Input Voltage (VIN): 9 to 20 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ single-voltage synchronous buck regulator 40 A with SVID and I2C The TDA38640 OptiMOS™ IPOL is an easy-to-use, fully integrated and highly efficient 40A synchronous buck regulator with Intel SVID and I2C interfaces. The TDA38640 can be used for Intel VR12, VR 12.5,
- DC Input Voltage: 5 to 17 volts
- DC Output Voltage: 0.25 to 2.65 volts
- DC Output Current: 40 amps
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: FETs, optimized for low-voltage high-current applications. Extensive protection features provide system-level security under fault conditions. Summary of Features Wide input voltage range 3.0 - 17 V Output voltage range: 0.25 - 3.04 V Enhanced stability engine stable Opt. forced
- DC Input Voltage: 5 to 17 volts
- DC Output Voltage: 0.25 to 2.65 volts
- DC Output Current: 40 amps
- Type: DC/DC Converter
-
Supplier: Semtech Corp.
Description: Semtechs low dropout (LDO) product portfolio offers a broad range of high performing and feature-rich solutions. Our dropout linear regulator families include Single, Dual and Multiple LDO linear regulators, as well as General Purpose, Ultra-low Dropout, and Low-Noise. Our LDO
- Regulated Output Voltage (Volt): 0.5 to 5.875 volts
- Output Current (IOUT): 0.06 to 10 amps
- Input Voltage (VIN): 1 to 36 volts
- Output Voltage Type: Adjustable, Fixed
-
Supplier: ODG (Origin Data Global)
Description: IC REG IMVP8 DESKTOP 2OUT 52QFN
- Operating Temperature: -10 to 100 C
- Features: Linear Regulator, Other
- Special Features: Multiple Outputs
-
Supplier: Quarktwin Technology Ltd.
Description: - IMVP8™ Compliant Desktops Voltage Regulator IC 3 Output 48-TQFN (6x6)
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: DigiKey
Description: Robust Ripple Regulator™ (R3) IMVP8™ Compliant Desktops Voltage Regulator IC 2 Output 52-QFN (6x6)
- Operating Temperature: -10 to 100 C
- Features: Other
-
Description: IC REG IMVP8 DESKTOP 2OUT 52QFN
- Number of Outlets (if Applicable): 2 #
- Operating Temperature: -40 to 185 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Controllers 4+3 Multi-phase Controller for Intel IMVP8 Desktop Applicati
- Features: Switching Regulator
-
Supplier: DigiKey
Description: Desktop, Notebook PCs PMIC 8-SO
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REG IMVP8 DESKTOP 2OUT 52QFN Product overview: ISL95866CHRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing
- Regulated Output Voltage (Volt): 0 to 1.52 volts
- Output Current (IOUT): 120 amps
- Operating Temperature: -10 to 100 C
- Features: Other, Switching Regulator
-
Supplier: Win Source Electronics
Description: Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Base Product Number: TEA2206 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Desktop, Notebook PCs REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 440V Current -
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA 10 and 12 watt single and dual output converters have extra wide input ranges, allowing a single unit to operate from multiple bus voltages. Linear post regulator based design provides outstanding line and load regulation. All 12 watt single output units are UL recognized.
- DC Input Voltage: 9 to 36 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.4 to 2 amps
- Type: DC/DC Converter
-
Supplier: Nexperia B.V.
Description: switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions. Features and benefits Input operating voltage range (VIN):
-
Supplier: Kikusui America, Inc.
Description: The PMR Series is a multi-output, constant voltage/constant current regulated DC power supply with a dual-tracking function. It uses a Series regulator system to generate stable outputs with low noise. Moreover, it is compatible with various external controls. For GPIB control (in
- DC Output Voltage: 0 to 250 volts
- DC Output Current: 0 to 5 amps
- AC Input Voltage: 110 to 240 volts
- Number of Outputs: 3 #
-
Supplier: Nexperia B.V.
Description: comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions. Features and benefits Input operating
-
Supplier: HORIBA Instruments, Inc.
Description: These units supply the power to drive mass flow controllers, mass flow meters and automatic pressure regulators. They also supply the setting standard voltage of 5 VDC for performing analog control. HORIBA's product line-up includes models for controlling current (4-20 mA), models with
- AC Input Voltage: 100 to 240 volts
- Input Frequency: 50 to 60 Hz
- AC Output Power: 20 to 140 VA
- Number of Outputs: 1 to 6 #
-
Supplier: Kikusui America, Inc.
Description: The PCR-M Series is a small-size AC power supply with the ease of a variable auto transformer or an automatic voltage regulator (AVR) and the usefulness of a multifunctional AC power supply. As the PWM inverter method is adopted for the power unit, the PCR-M Series is much smaller and
- AC Output Voltage: 1 to 270 volts
- AC Output Current: 10 amps
- Output Frequency: 0.00004 to 0.0005 MHz
- AC Input Voltage: 115 to 230 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down
-
Supplier: Infineon Technologies AG
Description: designed with BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) BSS223PW | Small signal/small power MOSFET TLE4296-2G
- rDS(on): 0.0097 ohms
- TJ: -55 to 150 C
- VGS(off): 1.2 to 2 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Microchip Technology, Inc.
Description: The PAC1710 is a high-side bi-directional current sensing monitor with precision voltage measurement capabilities. The power monitor measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The
- Mounting / Configuration: SMD
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High-Efficiency DC-DC Converter Applications Desktop PC Applications Product overview: TK50P03M1 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
-
Supplier: TelephoneStuff.com
Description: damaging AC surges and spikes from entering through those pathways. Features: - The built-in AVR (Automatic Voltage Regulator) provides a boost function to compensate for low AC voltage situations like brownouts and sags, saves internal battery power for blackouts and extends
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's OMNI300NAFTA line-interactive UPS system offers voltage regulation, surge suppression and long-lasting battery support. Tripp Lite's OMNI300NAFTA line-interactive UPS system offers voltage regulation, surge suppression and long-lasting battery
-
Description: packages * Step-by-step guide to analog design building from the transistor to higher-level functions, leading to the implementation of a complete voltage regulator * Popular DC-DC voltage regulation architectures * AC-DC architectures for power conversion * Ultra-portable
-
Supplier: Tripp Lite by Eaton
Description: power failures so that connected equipment can be shutdown without data loss. Automatic voltage regulation (AVR) circuits regulate brownouts as low as 75V and overvoltages as high as 147V to normal 120V levels without consuming battery power. Offers complete desktop power protection in
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.3 kVA
- Watt Rating: 0.1800000000000003 kwatts
- Runtime at Half Load: 29.8 minutes
-
Supplier: AMETEK Programmable Power
Description: been designed and delivered ranging from desktop, 2 channel, R&D units to systems capable of controlling two 64 channel SAS systems simultaneously. AMETEK's Engineered Solutions Group can assist in defining special requirements and customize each system using a standard building block
- Applications: PV / Solar Cell Testing
Find Suppliers by Category Top
Featured Products Top
-
-T UDP3305S, convert AC (alternating current) to DC (direct current) using a transformer, rectifier, and regulator. The transformer reduces the voltage, the rectifier converts AC to DC, and the regulator maintains a constant output voltage. Switching DC (read more)
Browse Power Supplies Datasheets for Uni-Trend US
More Information Top
-
1-MHz self-driven ZVS full-bridge converter for 48-V power pod and DC/DC brick
So, com- pared with the desktop voltage regulator module (VRM), the server consumes much higher power (around several KW).
-
1 MHz self-driven ZVS full-bridge converter for 48 V power pods
So, compared with the desktop voltage regulator module (VRM), the server consumes much higher power (around several KW).
-
Two-stage 48 V power pod exploration for 64-bit microprocessor
So, compared with the desktop voltage regulator module (VRM), the server usually consumes much higher power (around several KW).
-
A novel quasi-resonant phase-shifted full-bridge converter for 48 V power pods
So, compared with the desktop voltage regulator module (VRM), the server usually consumes much higher power (around several KW).
-
http://www-cs.intel.com/content/dam/doc/design-guide/voltage-regulator-down-11-0-processor-power-delivery-guide.pdf
Desktop processor voltage regulators include an output filter consisting of large bulk decoupling capacitors to compensate for large transient voltage swings and small value ceramic capacitors to provide mid-frequency decoupling.
-
[RESOLVED] An ITANIUM on a Slot 1? That's impossible!
The processor's VID pins automatically program the voltage regulator on the desktop board to the required processor voltage.
-
Two-phase PWM controller | News | The Engineer
Applications include server and desktop computer motherboards, voltage regulator modules (VRM), video graphics cards and telecom single in-line package (SIP) modules.
-
http://www.intel.com/Assets/PDF/datasheet/307506.pdf
Refer to the Voltage Regulator Down (VRD) 10.1 Design Guide For Desktop LGA775 Socket for additional voltage regulator validation details.
-
Two-Stage Power Architecture for Voltage Regulator Application based on Coupled Magnetic Structure - Conference papers - VDE Publishing House
Two-Stage Voltage Regulators for powering laptop and desktop microprocessors have proved that can be useful when dealing with improvements in efficiency.
-
:: New Materials Zone ::
Typical applications for the new PolarPAK devices will include voltage regulator modules in notebook and desktop PCs, and other systems requiring high-efficiency dc-to-dc conversion.
Indicates content that may require registration and/or purchase.