-
Supplier: Accuris
Description: STRIP, TOOL STEEL, TYPE W2
-
Supplier: Accuris
Description: BAR, ROUND, TOOL STEEL, TYPE A2
-
Supplier: Accuris
Description: BAR, FLAT, TOOL STEEL, TYPE W2
-
-
Supplier: Accuris
Description: BAR, ROUND, TOOL STEEL, TYPE D2
-
Supplier: Newark, An Avnet Company
Description: ALIGNMENT TOOL, STAINLESS STEEL, 8INCH; Accessory Type:Alignment Tool; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: CABLE PRO LINEAR COMPLIANT COMPRESSION TOOL, STEEL; Crimp Tool Type:Hand; For Use With:F-Conn FS & RG Series Connectors; Product Range:-; Body Material:Steel; Colour:Blue / Black; Crimp Application:Connectors RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: HAND, 360 COMPRESSION TOOL, CARBON STEEL; Crimp Tool Type:Hand; For Use With:Short and Long Style F Connectors, RG59/6, RG7/11 Cables; Product Range:-; Accessory Type:360 Compression Tool RoHS Compliant: Yes
-
Supplier: TransPak
Description: Use to tension, seal and cut steel strapping. Reduce costs by eliminating the need for strapping seals.
- Tool Type: Strapping Tools
-
Supplier: Optimal Handling Solutions
Description: The tools you need to cut and seal strapping! Cutter cuts up to 5 / 8" wide strapping Tensioner features ratchet action that applies maximum tension instantly, pulling and cutting 3/4" strapping with little effort
-
Supplier: Newark, An Avnet Company
Description: HEX BIT, PHILLIPS, #2X70MM, TOOL STEEL; Bit Type:Phillips; Hex Bit Size:#2; Length:70mm; Product Range:Apex Phillips® Power Bits; Size:2-3/4" RoHS Compliant: NA
-
Supplier: Boca Bearings Company
Description: Dental Tool Bearings
- Bore Size: 0.125 inch
- Outside Diameter: 0.25 inch
- Overall Width: 0.109 inch
- Bore: 0.125 inch
-
Supplier: American Belleville
Description: either 30,000 psi, 45,000 psi or 60,000 psi. They can be utilized in either inch or metric applications, and are typically made using three different raw material options: H13 Tool Steel (ASTM A681) for refining and chemical flange bolting applications with temperatures reaching over
- Inside Diameter: 2.024 inch
- Outside Diameter: 3.6 inch
- Thickness / Working Height: 0.656 inch
- Number Size: 2"
-
Supplier: TransPak
Description: Use to tension, seal and cut steel strapping. Reduce costs by eliminating the need for strapping seals. Works with Regular Duty and High Tensile Steel Strapping. Requires minimal effort to tension, seal and cut strapping. Strap width is adjustable from 1/2" to 3/4".
- Tool Type: Strapping Tools
-
Supplier: Zurn Industries LLC
Description: The QSECRT Stainless Steel Crimp Ring Tool effectively and conveniently crimps 3/8", 1/2", 3/4", 1" stainless steel crimp rings. Features And Benefits Crimps multiple stainless crimp sizes Easy to use
-
Supplier: American Welding Society (AWS)
Description: Environment BHCP12 P-13 Specifications and Standards BHCP13 Volume 3 - Materials and Applications M-1 Aluminum and Aluminum Alloys BHCM1 M-2 Copper and Copper Alloys BHCM2 M-3 Low-Carbon, Low Alloy, and Tool Steels BHCM3 M-4 Cast Iron BHCM4 M-5 Stainless Steels BHCM5 M-6
-
Standards and Technical Documents - Standard Specification for Cast Tool Steel -- ASTM A597-87(2004)Supplier: ASTM International
Description: This specification covers tool steel compositions appropriate for usable shapes cast by pouring directly into suitable molds and for master heats for remelting and casting. Grades of the tool steel covered in this specification include air- and oil-hardening grades such
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate, sheet, strip, rod, wire, or forgings, are normally fabricated into tools, dies,
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought carbon tool steel products. 1.2 These products, which include hot- or cold-finished bar, plate, sheet, rod, wire, or forgings, are normally fabricated into tools, dies, or
-
Supplier: Allied Electronics, Inc.
Description: Tool; 9-1/2" Compact Cutter for Soft Cable; Blade/Shear Cut; Solid Steel
-
Supplier: AAA Baling & Strapping Supply
Description: Details: American Made For heavy duty useTensions, Seals and CutsUse with strap widths - 1/2", 5/8", 3/4",For strap gauges - .018 thru .025HTShips UPSSELECT A SIZE BELOW
-
Supplier: PHOENIX CONTACT USA
Description: 2 replacement rolls for CUTFOX 10 with hardened, finely knurled steel tread, for very hard insulation and materials.
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Wire Cutter / Scissor
-
Supplier: ASTM International
Description: or strip, and annealed, cold-finished bars or forgings used primarily in the fabrication of tools. Two intermediate high speed tool steels designated as M50 and M52 are also covered. Unless otherwise specified, material shall be made by an electric melting process. A chemical
-
Supplier: RAD
Description: The Stainless Steel Ultimatic™ Collision Sensor is RAD’s patented mechanical collision sensor that: Stops the robot* within 2 to 10ms of a collision to minimize costly damage to the robot arm and/or tooling. RAD’s collision sensor provides protection even if the robot arm itself is not
-
Supplier: JIT Packaging
Description: Steel Strapping Sealers Sealers provide easy application of open and closed seals.
- Tool Type: Sealing Tools
-
Supplier: RS Components, Ltd.
Description: 2 tier steel Cantilever tool box, 43.5x2
- Height: 6.299216 inch
- Features: Other, Tool Box
- Material: Steel
- Type: Tool Cabinet
-
Supplier: Allied Electronics, Inc.
Description: Cable Tie Tools - Installer Controlled Tension and Cut-Off Economical series of tools for maintenance or construction applications #LF# Operator-controlled tension and cut-off: #LF# (STS2/STH2/ST3EH) Install cable tie around bundle and tension tie by squeezing tool handle.
-
Supplier: Weiler Abrasives
Description: these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire
- Outer Diameter (OD): 0.008 inch
- Shank / Bore Diameter: 2.45 inch
- Width: 3.4 inch
- Length: 2.4 inch
-
Supplier: Weiler Abrasives
Description: these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 4-1/4 in OAL
- Outer Diameter (OD): 0.006 inch
- Shank / Bore Diameter: 4.625 inch
- Width: 2.125 inch
- Length: 2.125 inch
-
Supplier: Boca Bearings Company
Description: Machine Tool Spindle Bearings
- Bore Size: 0.393701 inch
- Outside Diameter: 1.0236226 inch
- Overall Width: 0.3149608 inch
- Rated Speed (Oil): 90 rpm
-
Supplier: Proto® Industrial Tools
Description: PUNCH, CHISEL TYPE 12 PIECE(S) 1.8 POUND WEIGHT CANVAS TOOL POUCH PACKAGING TYPE (1) CENTER PUNCH, (3) PIN PUNCH, (3) STARTING PUNCH, (1) CAPE CHISEL, (1) DIAMOND POINT, (3) COLD CHISEL KIT CONTENT MATERIAL HARDENED STEEL FINISH BLACK OXIDE APPLICABLE STANDARD ASME B107.48/B107.47M
-
Supplier: Industrial Carbide Saw & Tool Corp.
Description: This American-made, sealless combination tool works on regular duty steel strapping from 1/2" to 5/8" to 3/4" widths and on thicknesses from .015 to .023. It is adjustable, so you can use the same tool on different sizes of strapping. We stock replacement parts for your
- Tool Type: Sealless Tools
- Band / Strap Material: Steel
-
Supplier: Southco
Description: Just a fraction of a turn on a hand-actuated knob style or a tool-actuated style is all it takes to engage or disengage firm compressive action that reduces panel vibration and noise. The pawl rides smoothly on a threaded screw mechanism to provide quick and easy user-adjusted compression
- Latch Types: Compression Latch
- Features: Other
- Materials: Steel
- Operation: Tool Insert
-
Supplier: Weiler Abrasives
Description: these radial wheels are available in heat-treated steel, type 302 stainless steel and brass wire 5 in OA
- Outer Diameter (OD): 0.006 inch
- Shank / Bore Diameter: 1.55 inch
- Width: 4.85 inch
- Length: 1.5 inch
-
Supplier: Proto® Industrial Tools
Description: DEPTH 15-3/16 INCH HEIGHT 5-1/2 INCH MATERIAL STEEL WIDTH 35-3/8 INCH 33 LB WEIGHT
- Use: Industrial
- Material: Steel
- Features: Tool Box
-
Supplier: Plansee SE
Description: shanks. We supply tool holders made of our tungsten heavy metal alloy Densimet® for boring bars, grinding mandrels, tool shafts and all types of precision tool that require vibration-damping in order to ensure smooth running. We will manufacture these anti-vibration tools
- Type: Boring Tool, OD / ID Tool Holder
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Jergens Cast Iron Tooling Columns Brochure Cast Iron Cross (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
. Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
. However, these materials oftentimes cannot handle the curing process, dimensional accuracy, complexity, and other specifications. When this is the case, the natural inclination may be to jump straight to hard tooling options such as ceramics, aluminum, steel, and Invar steel alloy. These hard tooling (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co. -
ceramics, aluminum, steel, and Invar steel alloy. While these hard tooling materials are excellent for long-term production runs or applications with extremely tight tolerances, their higher prices and lengthier lead times are not as conducive for rapid prototyping or low-volume applications. What (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co. -
experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Datasheets for MP Metal Products -
. However, these materials oftentimes cannot handle the curing process, dimensional accuracy, complexity, and other specifications. When this is the case, the natural inclination may be to jump straight to hard tooling options such as ceramics, aluminum, steel, and Invar steel alloy. These hard tooling (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co. -
-tensile ductile iron handle. The configuration of its alloy steel parts can withstand most complex tasks with ease. Pipe wrenches also come in 45 45-degree offset style with a heavy-duty design to fulfill your most demanding requirements. 2) Chain (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
ZSA494
DH2F@ (Modified H13 Tool Steel ) DH2F is a prehardenedmodification of H13 tool steel for die casting dies and componentsfor aluminum and zinc dies.
-
ZTS547
General Characteristics: DH2F is a modified HI3 tool steel , prehardenedto the range of 37 to 41 HRC.
-
DH2F PROPRIETARY
Tool steels .
Indicates content that may require registration and/or purchase.