-
Supplier: Pfaltz & Bauer, Inc.
Description: Diallyl phthalate 98%
-
Supplier: Accuris
Description: Diallyl Phthalate Molding Compounds
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(diallyl phthalate) Catalog # : 010 CAS : 25053-15-0 Physical Form : Powder Density (g/cc) : 1.267 (25C) Refractive Index : 1.572 Tm (C) : 85 Misc : Degree of polymerization 10 Soluble in : Acetone, benzene, MEK, THF
- Index of Refraction: 1.572
- Features: Specialty / Other
-
-
Supplier: Newark, An Avnet Company
Description: DIALLYL PHTHALATE INSULATED TERMINAL
-
Supplier: Wintersun Chemical
Description: Diallyl Phthalate Monomer
- Boiling Point: 314.6 to 329 F
- State of Matter: Liquid / Solution
-
Electrical Connectors - Interconnect Plug Housing; Diallyl Phthalate; Blue; Standard; 50 -- 70083255Supplier: Allied Electronics, Inc.
Description: M Series Pin and Socket Connector, 50 Positions, Blue Color Housing All housings accept Type II, Type III+, and subminiature COAXICON contacts. Pins and/or sockets may be used in any housing. 240 and 265 °C soldering temperature, plug housing product
-
Supplier: Accuris
Description: MATERIAL, PLASTIC, LAMINATED, THERMOSETTING SHEETS, ORLON FABRIC BASE, DIALLYL PHTHALATE-RESIN
-
Supplier: Accuris
Description: INSULATING RESINS, SOLVENTLESS, VACUUM-PRESSURE-IMPREGNATING POLYESTER DIALLYL PHTHALATE, SLIGHTLY THIXOTROPIC
-
Supplier: Accuris
Description: MOLDING PLASTIC AND MOLDED PLASTIC PARTS, GLASS FIBER FILLED, DIALLYL PHTHALATE RESIN
-
Supplier: Keystone Electronics Corp.
Description: Double Turret to Female Internal Thread Terminal Terminal: Brass, Tin Plate Insulator: Blue Molded Diallyl Phthalate, SDGF Base: Brass, Tin Plate Thread: 4-40 Non-stocking item, subject to availability & minimums
-
Supplier: CSA Group
Description: The document also specifies the methods to be used for the following tests: measurements of colour; determination of density at 20 °C; determination of water content; determination of iodine value (applicable to diallyl phthalate only); determination of refractive index; determination
-
Description: The document also specifies the methods to be used for the following tests: measurements of colour; determination of density at 20 °C; determination of water content; determination of iodine value (applicable to diallyl phthalate only); determination of refractive index; determination
-
Supplier: Allied Electronics, Inc.
Description: Switch, Panel Mounting Type, 50 Milliohms (Max.) Contact Resistance, 1000 Megohms (Min.) Insulation Bushing material brass, nickel plated Switch case material diallyl phthalate.
-
Supplier: ASTM International
Description: synthetic fiber filler. Types I and II may be subdivided into four classes according to resin composition and use as follows: Class A - Diallyl ortho-phthalate resin, nonflame-retardant; Class B - Diallyl ortho-phthalate resin, flame-retardant; Class C - Diallyl
-
Toggle Switches - Switch, Toggle, Miniature, SPDT, ON-OFF-ON ACTION, Solder LUG Terminal -- 70152131Supplier: Allied Electronics, Inc.
Description: SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.
-
Supplier: Allied Electronics, Inc.
Description: SPDT Miniature Toggle Switches, 1000 Megohms (Min.) Insulation Resistance, Diallyl Phthalate Body Weight (including hardware) 0.19 oz Bushing Strength 12 pound-inches Coin silver SPDT contact, silver plated brass terminal.
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 17 Contact Features Contact Type : Blade Housing Features Centerline (Pitch) (INCH) : .1 Housing Color : Green Housing Material : Diallyl Phthalate Mechanical Attachment Panel Mount Feature Type : Mounting Ears Product Type Features
-
Supplier: Fabricast, Inc.
Description: (1 brush block). 10 amp capacity with 4 brushes per ring (2 brush blocks). Brush complement molded as unit with diallyl phthalate dielectric. Noise: 10 Milliohms dynamic resistance maximum with 2 brushes per ring. 5 Milliohms dynamic resistance maximum with 4 brushes per ring. Hi-Pot:
- Number of Circuits: 2 to 24
- Maximum Voltage: 60 to 1,000 volts
- Maximum Current: 5 to 10 amps
- Configuration: Drum Type
-
Supplier: Fabricast, Inc.
Description: (1 brush block). 10 amp capacity with 4 brushes per ring (2 brush blocks). Brush complement molded as unit with diallyl phthalate dielectric. Noise: 10 Milliohms dynamic resistance maximum with 2 brushes per ring. 5 Milliohms dynamic resistance maximum with 4 brushes per ring. Hi-Pot:
- Number of Circuits: 2 to 24
- Maximum Voltage: 60 to 1,000 volts
- Maximum Current: 5 to 10 amps
- Slip Ring Design: Capsule (Compact)
-
Description: with solder lug terminals 100RF: With Diallyl Phthalate panel for switching RF 100U: 5 Amp with UL & CSA recognition
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 277 volts
- Maximum DC Switching Voltage: 28 volts
- AC Coil Voltage: 6 to 240 volts
-
Supplier: OSLO Switch Incorporated
Description: Operating Temperature: -30° C to 85° C Materials Case: Diallyl phthalate (DAP) Toggle Handle: Brass, chrome plated Bushing: Brass, nickel plated Housing: Stainless Steel Terminal/Switch Support: Brass, electrotion plates
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Standard Insulator Material : Diallyl Phthalate (DAP) Lead Size (Accepted) : 1.02 MM [.04 INCH ] Primary Product Color : Blue, Green Configuration Features Number of Positions : 3 Number of Solder Lugs : 1 Contact Features Contact Current Rating (Max)
- Current Rating: 10 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 3
- Product Type: IC Socket
-
Supplier: Win Source Electronics
Description: Shielding: Unshielded Applications: Automotive, Industrial Orientation: N (Normal) Mounting Feature: Flange Shell Size - Insert: 16S-1 Contact Finish - Mating: Silver Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Black Zinc Alloy Insert Material:
- Connector Type: Automotive Connector, Circular / Cylindrical Connector
-
Supplier: Win Source Electronics
Description: D-Sub Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Brass, Gold Plated Dielectric Material: Diallyl Phthalate (DAP) Shell Size, Connector Layout: 5 (DD, D) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN:
- Current Rating: 7.5 amps
-
Supplier: Win Source Electronics
Description: Contact Material: Copper Alloy Current Rating: 3A Mounting: Through Hole, Right Angle Insulation Material: Diallyl Phthalate (DAP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50μin (1.27μm) Family Name: MT
- Current Rating: 3 amps
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : Yellow Actuator Force : 306 - 612 G [10.8 - 21.6 OZ ] Actuator Material : Polyamide Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Material : Diallyl Phthalate (DAP) Product
- Maximum Current: 0.12 amps
- Switch Function: Momentary Contact
- Features: Other
- Switching Mechanism: SPST
-
Supplier: Win Source Electronics
Description: All Number of Rows: 3 Termination: Wire Wrap Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 300VAC Standard Package: 10 Insulation Material: Diallyl Phthalate (DAP), Glass Filled Style: Board to Board or Cable Contact Finish - Mating: Silver
- Voltage Rating: 300 volts
- Current Rating: 3 amps
- Product Type: IC Headers
- Features: Other
-
Supplier: TE Connectivity
Description: 3.81 MM [.15 INCH ] Housing Color : Blue Housing Material : Diallyl Phthalate Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount
- Voltage Rating: 250 volts
- Current Rating: 13 amps
- Operating Temperature: -65 to 125 C
- Mounting Style: Panel Mounted
Find Suppliers by Category Top
Featured Products Top
-
-imide) Ryton® PPS (Polyphenylene Sulfide) Ultem®, or PEI (Polyetherimide) PEEK (Polyether Ether Ketone) DAP (Diallyl Phthalate) Phenolics We process both filled (carbon, glass (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Isomers of some vinyl and allyl compounds
Traditional unsaturated compounds like as styrene, acrylonitrile, methyl methacrylate, N-vinylpyrrolidone, maleic anhydride, allyl benzoate, diallyl phthalate , diethylene glycol, and diallyl carbonate are widely used in industry for producing (co)polymers with a complex of specific properties [1–5].
-
The Kinetic Modeling of Strong Diffusion‐Limited Reaction with Cyclization for Three Isomers – Diallyl Ortho‐, Iso‐ and Tere ‐ Phthalate in a Bulk
Abstract Free radical polymerization kinetic in a bulk for three diallyl phthalate isomers – diallyl orthophthalate, diallyl isophthalate and diallyl terephthalate was investigated in a temperature range from 50 to 70 °C initiated with dicyclohexan peroxydicarbonate as initiator at three different initiator concentrations.
-
Action mechanism of selected vinyl monomers under boundary lubrication of an alumina‐on‐alumina system
It was also reported that, apart from the dimer acid monoester,several vinyl monomers also reduced alumina wear ~ignificant1y.l~These included vinyl acetate, lauryl methacryl- ate, and diallyl phthalate .
-
Handbook of Paper and Pulp Chemicals
See Ammonium phosphate, dibasic; Diallyl phthalate .
Indicates content that may require registration and/or purchase.