-
Supplier: ToneCooling Technology Co., Ltd
Description: Diamond copper is a composite material made of diamond powder and a copper alloy. It utilizes high-quality artificial synthetic diamond powder, which boasts a thermal conductivity of about 1000W/M.K and an extremely low thermal expansion coefficient. Through
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping
-
-
Supplier: Sandvik Coromant Co.
Description: quality and surface finish Reduced risk for delamination and splintering Reduced burr formation on exit in aluminum materials (CD854) Features CoroDrill 854: Point geometry designed to prevent splintering and fraying CoroDrill 856: Design to reduce delamination problems Diamond coating (N2OC)
- Cutting Diameter: 0.157 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Material: Carbide
- Features: Coated, Other
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are
-
Supplier: Boyd
Description: conductive materials such as aluminum or copper alloys, ceramics, or composites depending on application requirements. This results in a light weight, highly conductive heat spreader that allows engineers to tailor the coefficients of thermal expansion (CTE) as needed. Due to its
- Thickness / Wall Thickness: 0.0006692917 inch
- Thermal Conductivity: 300 to 1,500 W/m-K
- Material Type: Graphite
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The 2426J features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns. The 2426J features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns, which incorporates JBL's titanium diamond diaphragm. This titanium diamond
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The 2426H features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns. The 2426H features a removable flange to expose a 1 3/8 inch -18 snout for screw-on type horns, which incorporates JBL's titanium diamond diaphragm. This titanium diamond
-
Description: problems associated with microelectronic applications. Proper material selection is fundamental to an efficient thermal management solution. We offer technically robust, advanced thermal management materials, such as molybdenum/copper (MoCu), copper/molybdenum copper (CMC), and
-
Supplier: Mound Laser & Photonics Center, Inc.
Description: No Description Provided
- Features: 1" - 3", 3" - 6", Less than 1", Micro Machining, Midwest US Only, North America, Northeast US Only, Ultra-hard Materials, United States Only
- Materials: Aluminum, Brass, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Sapphire / Ruby, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
-
Supplier: Accumet
Description: Laser Processing of all Your Critical Components As a full service laser processing center, Laser Services is prepared to assist you with choosing the right laser process for whatever material you have in mind. This includes a wide range of materials from steel, stainless steel, aluminum,
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials, Wood
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Drilling, Laser Machining
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19 Piping
-
Supplier: Precipart
Description: Micro Manufacturing Think big. Engineer small. From miniature connectors to implantable medical device components, Precipart's legacy and continued expertise lie in the production of precision miniature parts with features measured in microns. Swiss Turning Our custom components are found in
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Sapphire / Ruby, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Drilling, Electrode EDM, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Features: Canada Only, Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: With high speed and precision scan heads, lasers are able to mark any letter, sign or pattern in most materials with features of several microns, which applies to many industries. Deli Laser focuses to develop some high end marking application for some special materials and applications. Laser
- Features: 1" - 3", 3" - 6", 6" - 48", East Asia / Pacific Only, Greater than 48", Less than 1", Other, Sapphire / Ruby
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard
- Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: Drilling, Etching / Chemical Milling, Laser Machining
-
Supplier: Raytheon ELCAN Optical Technologies
Description: Processing Diamond Point Turning Tri-Tec MSF Electro/Optical/Mechanical Assemblies Optical Fabrication: Optical Fabrication lies at the very heart of our operation and plays a vital role in maintaining our position as a world leader in the field of optics. Every operation, from grinding,
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Canada Only, North America, Other, Southern US Only, Specialty / Other, United States Only
-
Supplier: TMP Pro Distribution
Description: Low Frequency : 200 (8 in) kevlar cone with pure butyl rubber surround, 50 mm (2 in) voicecoil on fiberglass former High Frequency : 25 mm (1 in) compression driver, pure titanium diaphragm with patented JBL diamond surround Enclosure Material : High impact polystyrene Grille : Thermoset
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Low Frequency : 200 (8 in) kevlar cone with pure butyl rubber surround, 50 mm (2 in) voicecoil on fiberglass former High Frequency : 25 mm (1 in) compression driver, pure titanium diaphragm with patented JBL diamond surround Enclosure Material : High impact polystyrene Grille : Thermoset
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: of Ethylene and Propylene) surround, 25 mm (1 in) voice coil on fiberglass former High Frequency : 25 mm (1 in) compression driver, pure titanium diaphragm with patented JBL diamond surround Enclosure Material : High Impact PolyStyrene (HIPS) with 10% glass fill plus patent pending internal 5
- Application: Music / Audio Systems
Find Suppliers by Category Top
More Information Top
-
Advances in Manufacturing Science and Engineering
Thermal properties of diamond copper composite material. Microelectron. Reliab.
-
Advanced Materials and Engineering Materials II
Temperature being one of the most important parameters of Spark plasma sintering (SPS) and its effects on the microstructures as well as on the physical properties of copper diamond composites fabricated by mechanical mixing of copper with 70 vol.
-
Low-temperature densification of diamond/Cu composite prepared from dual-layer coated diamond particles
The diamond copper composite with dual layers exhibits a thermal conductivity of 695 W m-1 K-1 , which is signif- icantly higher than that of the composite with a single layer (386 W m-1 K-1 ).
-
Structure and properties of composite materials based on copper strengthened with diamond nanoparticles by mechanical alloying
K. Yoshida and H. Morigami, “Thermal properties of diamond copper composite material,” Microelectron.
-
Filler-matrix thermal boundary resistance of diamond-copper composite with high thermal conductivity
Filler Matrix Thermal Boundary Resistance of Diamond Copper Composite with High Thermal Conductivity1 .
-
Expansion-matched passively cooled heatsinks with low thermal resistance for high-power diode laser bars
Acronyms: coefficient of thermal expansion (CTE), diamond copper composite material (DC), silicon carbide diamond material (ScD), Gallium Arsenide (GaAs), pieces per million (ppm .
-
Dymalloy: A composite substrate for high power density electronic components
Copper diamond composite material, called Dyrnalloy,madewith 55vol%of good quality Type I diamond has a thermal conductivity of 420W/mK. successfullyemployed as a heat spreaderfor laser diodes and some microwave devices,its CTE of 1.7ppm/C, compared to 5.8 ppm/C for GaAs …
-
Advanced composite materials with tailored thermal properties for heat sink applications
High thermal conductivities between 300 and 620 W/mK have been achieved in the copper diamond composites in combination with a CTE of around 10 ppm/K.
-
Cu/Diamond composite heat-conducting shims
Coefficient of thermal conductivity of copper diamond composite materials was measured and is 450 – 650 W·m-1 ·K-1 .
-
Effect of Spark Plasma Sintering Temperature on Microstructures and Properties of Copper-Diamond Composites
Temperature being one of the most important parameters of Spark plasma sintering (SPS) and its effects on the microstructures as well as on the physical properties of copper diamond composites fabricated by mechanical mixing of copper with 70 vol.
Indicates content that may require registration and/or purchase.