-
Supplier: Matexcel
Description: Product overview: The amount of graphene added in this product is only 0.05%~0.15%, far lower than similar composite fibers in the market, and the color is light and easy to dye. Multifunctional, and the function is permanent and effective, washable. No additional heavy metals or
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are
-
Supplier: ToneCooling Technology Co., Ltd
Description: Diamond copper is a composite material made of diamond powder and a copper alloy. It utilizes high-quality artificial synthetic diamond powder, which boasts a thermal conductivity of about 1000W/M.K and an extremely low thermal expansion coefficient. Through the
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
-
Supplier: MiTek Inc
Description: ResinDek® HD is a heavy-duty mezzanine flooring panel that features the durability, showcase appearance and maintainability inherent with all ResinDek® products. With an even higher density wood fiber and resin content than LD, HD is the perfect flooring solution when your mezzanine floor
- Type: Composite Decking
-
Supplier: Sandvik Coromant Co.
Description: Producing holes in high-resin materials, with increasing demands on delamination and splintering, can be optimized with the drill geometry design. The CoroDrill geometries is designed to improve hole entrance and exit quality on carbon fiber materials with high fiber content. Benefits
- Cutting Diameter: 0.157 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Material: Carbide
- Features: Coated, Other
-
Supplier: Matexcel
Description: Graphene viscose composite fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite
-
Supplier: Matexcel
Description: Graphene Nylon Staple Fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has many
-
Supplier: Matexcel
Description: Graphene Polyester Staple Fiber uniformly mixes single-layer graphene oxide and viscose spinning solution, and ensures that graphene is evenly dispersed in viscose fiber through unique dispersion process and spinning process design. This new type of composite fiber has
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are
-
Supplier: TelephoneStuff.com
Description: compatible) - UniCam composite ferrule multimode connectors (SC and ST compatible) - UniCam APC single-mode connectors (SC) - UniCam pretium-performance 250 um multimode connectors (SC and LC) - UniCam pretium-performance 250 um single-mode connectors (SC and LC) - Includes all required
-
Supplier: StellarNet, Inc.
Description: Biotechnology and medical Paper printing, art, legal tender Forensics crime lab study Food & Agriculture Entomology and insects Minerals & Gemology diamonds, gem stones Metallurgical alloys, coins, industrial Semi-conductor and solar cell Composite fabrics, fibers, textiles
- Total Magnification: 4 to 40 X
- Application: Biological / Life Science
- Features: Other
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines, including 3D microscope, laser micro-machining, laser drilling,
- Features: 1" - 3", 3" - 6", 6" - 48", East Asia / Pacific Only, Greater than 48", Less than 1", Other, Sapphire / Ruby
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard
- Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: Drilling, Etching / Chemical Milling, Laser Machining
-
Supplier: ASTM International
Description: 1.1 This classification covers a system by which advanced ceramics may be classified. The system has been devised to cover all types of advanced ceramics in the forms of inorganic precursors for ceramic powder production, powders, granular forms, fibers, whiskers, platelets, single crystals,
Find Suppliers by Category Top
Featured Products Top
-
Ceramic Matrix Composites Ceramic Matrix Composites (CMC’s) comprise a ceramic matrix reinforced by a refractory fiber such as silicon carbide, alumina or carbon. More readily available CMC’s today include (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc.
More Information Top
-
Laser ablation of diamond fibres and a diamond fibre metal matrix composite
A polished section normal to the fibre axis in a Ti-6A1-4V/tungsten cored diamond fibre composite is shown in Fig. 8a.
-
The effective chemical vapour deposition rate of diamond
Further Figure 5 Example of two diamond-coated parallel Tyranno fibres after time t > tc to form solid diamond fibre composite of cross- section 36 ~tmx 23 #m [12].
-
Michael N R Ashfold - Research outputs - University of Bristol
The potential for diamond fibre composites .
-
News & Views
To end the first day we returned to the theme of diamond fibre composites in a 'look forward' paper by Professor Peter Partridge of Bristol University.
-
The frontiers of molecular and microscale systems
Al- though predicted applications (ranging from high-strength diamond fiber com- posite materials to mainframe comput- ers the size of blood cells) initially tend to draw skepticism, Drexler's careful analyses and imaginative designs of molecular mechanical machines4-7have stimulated a growing appreciation …
-
Auger electron spectroscopic analysis of chemical vapour deposited diamond/substrate interfaces
This has led to the possibility of exploiting the properties of diamond on a large scale by means of diamond fibre composites [3, 4].
-
Magnetic diamond fibres
… retained in diamond produced by chemical vapour depos- ition (CVD).2 High modulus diamond fibres have been produced by CVD on to tungsten wire and ceramic fibres2,3 and these fibres have been used to manufacture diamond fibre reinforced composites .4 ,5 .
-
Advanced Coatings and Surface Technology Alert. Diamond Fiber Reinforced Composite; Microwave Assisted Chemical Bath Deposition; Nanocoating for Cutting Tools
Diamond Fiber Reinforced Composite ; Microwave Assisted Chemical Bath Deposition; Nanocoating for Cutting Tools .
-
Diamond fibre thermal sensor
… variety of metallic wires and non-metallic fibres by chemical vapour deposition (CVD).1,2 These coated materials, with diameters up to about 100 J.lm,are of particular interest because of their potential use in continuous diamond fibre reinforced com- posites .
-
LED for Lighting Applications
It is likely that in the near future, better performing heat dissipation materials like AlN, carbon fiber or diamond composites , etc., which are currently too expensive, will be widely used, since cheap collective manufacturing processes and mass production will be adopted.
Indicates content that may require registration and/or purchase.