-
Supplier: Norton Abrasives
Description: Engineered to meet all OSHA and EPA safety requirements, these oil- and water-soluble diamond lapping compounds produce high finishes and tight final tolerances. Typical Applications Polishing for final dimensions of molds and dies Charging lapping plates and discs Tool
- Grit Size: 0 to 2
- Materials / Substrates Finished: Aluminum, Ceramics / Glass, Copper / Copper Alloys, Nickel / Nickel Plate, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Tool Supply's diamond lapping compound is composed of uniformly shaped diamond grains of all virgin powder, completely free from contamination. Applications Polishing Our diamond lapping compound obtains the finest finish on steel, carbide and
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Powder
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Tool Supply's diamond lapping compound is composed of uniformly shaped diamond grains of all virgin powder, completely free from contamination. Applications Polishing Our diamond lapping compound obtains the finest finish on steel, carbide and
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Powder
-
-
Supplier: Hyperion Materials & Technologies
Description: Oil soluble compounds available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN).
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Abrasive Slurries AmberCut™ CK series products are ready to use, waterless diamond lapping slurries. They are specifically formulated for the free abrasive bar lapping of computer disk read/write heads and the charging of lapping plates. The AmberCut CK series formula
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Grading System: Micron Graded
- Form: Slurry
-
Supplier: Hyperion Materials & Technologies
Description: A mixture of water and oil-based small solid particles is utilized to "settle" out the diamond particles to produce more homogeneous products and minimize the risk of fluctuation concentrations.
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Precision Surfacing Solutions
Description: serves the Fine Grinding, Advanced Materials, Precision Optics, Bore Honing and Finishing, Lapping/Polishing and Metallographic markets through an expanding network of sales and services offices located throughout the world. Sales and technical service is available either through your local
- Grit Grade / Size: 0.1 to 45
- Shape: Abrasive Grain / Grit
- Grading System: Micron Graded
- Material: Superabrasive - Natural Diamond
-
Supplier: Hyperion Materials & Technologies
Description: Full-line series of synthetic monocrystalline micron diamonds designed for lapping and polishing applications for nonferrous metals, ceramics, and natural and artificial stones.
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Hyperion Materials & Technologies
Description: Synthetic monocrystalline mesh-sized diamonds built with a blend of raw materials stringently tested to ensure controlled parameters in particle sizes best suited for grinding, lapping, honing, sawing, and polishing applications.
- Compound / Abrasive Type: Diamond
- Type: Extrusion / Flow Honing, Grinding, Lapping, Polishing
-
Supplier: Precision Surfacing Solutions
Description: possible, maintain even dispersion of diamond throughout the lapping surface, and produce uniform finishes. The proper lubricant in conjunction with a compatible compound or slurry will reduce lapping time and reduce the amount of compound or slurry needed to
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Liquid / Dispersion
- Grading System: Micron Graded
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster lapping composite plates are formulated specifically to deliver optimum performance when used with Lapmaster diamond compound and slurries. Lapmaster composite plates are manufactured from a homogeneous mix of synthetic resins, metallic particles and other materials.
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
- Form: Slurry
-
Supplier: Surventis Surface Treatment LLC
Description: enable the R&D and production of engineered fluids. Some of the equipment includes: Diamond Dispersion/Sonication Equipment - ultrasonic equipment for dispersion of sub-micron and nanometer sized diamond particles Flow Cells for Sonication - inline and continuous, large volume, batch
- Type: CMP / Wafer Planarization, Cleaning / Surface Preparation, Grinding, Lapping, Polishing
- Form: Slurry
-
Supplier: Precision Surfacing Solutions
Description: Lapmaster lapping composite plates are formulated specifically to deliver optimum performance when used with Lapmaster diamond compound and slurries. Lapmaster composite plates are manufactured from a homogeneous mix of synthetic resins, metallic particles and other materials.
-
Supplier: Titan Tool Supply, Inc.
Description: The polishing of Plastic Molds and Lapping of Carbide can now be accomplished without the use of expensive diamond compound. Tetrabor Paste HAS OVER 80% OF DIAMOND HARDNESS, a specific weight next to diamond and a greater pressure resistance than all other
- Grit Size: 150 to 2,000
- Compound / Abrasive Type: Boron Carbide
- Type: Lapping, Polishing
- Form: Paste / Cream
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: Suitable for powders from 30 μm to nanoscale, including diamond, silicon carbide, and boron carbide. Both water-based and oil-based types are available to meet diverse customer needs.
- Type: Grinding, Lapping, Polishing
- Features: Other
-
Supplier: Gesswein Co., Inc.
Description: Pre-cut waterproof silicon carbide sandpaper pads, 10 x 20mm, with pressure sensitive adhesive backing. Precut PSA felt pads can be charged with diamond compound. Excellent for use on flat surfaces.
- Outer Diameter (OD): 0.393701 inch
- Grit Size: 600 # or Microns
- Applications & Materials Abraded: Metals / Metalworking, Polishing / Lapping (Very Fine Grits)
- Mounting: PSA / Adhesive
-
Supplier: Titan Tool Supply, Inc.
Description: .003" to .019" which makes it completely flexible, bendable and formable. The grains cannot escape as in Diamond Compound because they are held in a hard bond. This results in the most versatile cutting, lapping and polishing agent available to the Metal working and Electronics
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: Advanced Abrasives Corp.
Description: Premamount Quartz sticky wax is used in linking stone models prior to articulation, holding crystals or other materials while they are being sliced, lapped or polished. Moderate hardness and strength make it useful for bonding small samples in diamond wheel sawing and wire sawing operations.
-
Supplier: Advanced Abrasives Corp.
Description: Quartz Sticky Wax Premamount Quartz sticky wax is used in linking stone models prior to articulation, holding crystals or other materials while they are being sliced, lapped or polished. Moderate hardness and strength make it useful for bonding small samples in diamond wheel sawing and wire
-
Description: sizes. Typical Features High Hardness Excellent Abrasion Resistance High Fracture Toughness Chemical Inertness High Neutron Absorbing Cross Section Applications High-temperature thermoelements Boron source to produce other boron compounds Abrasive grit or powder (grinding, lapping,
- Material Type: Boron Carbide
- Type: Powder / Aggregate (Grain / Grog)
Find Suppliers by Category Top
Featured Products Top
-
precipitate. The lapping agent can effectively improve the removal rate, increase the number of cycles, and cool the temperature when grinding (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
GRlSH diamond-beaded polishing slurry is a kind opolishing slurry formed by dispersing self-manufac-tured powder into the solution through scientific pro-portioning. Combined with appropriate equipmenand process, it can be widely used in the processing osemiconductor substrate materias, optica materialsspecial ceramics and other fields that reguirehigh-precision processing. (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH Nano diamond polishing slurry is a polishing solution made by dispersing nano diamond micro-powder abrasives into a solvent through a scientific formulation. It is widely used for polishing various semiconductor substrate materials, crystal materials, metallographic materials, and hard alloys.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH diamond microbead powder is a relatively basic polishing powder. Made of micron-sized diamond beads containing even smaller micron-sized diamond particles. Its special microstructure makes it have good performance, strong continuous polishing force, high removal rate, and less surface scratches after processing.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH Rough-surface Monocrystalline Diamond Slurry (RCD Slurry) is made by adding RCD powder into water/oily carrier liquid through scientific proportioning. It is mainly used for polishing of sapphire materials, optical lenses, crystals and other superhard materials because of its uniform high removal rate and not easy to produce scratches.
(read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
, this solution is capable of producing a superior surface finish that exceeds industry standards. The Nano Diamond Slurry Polishing solution is perfect for a wide range of applications in the automotive, aerospace, and manufacturing industries. This product is highly versatile and can be used on (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Beijing Grish Hitech Co., Ltd. -
Master Bond EP40Med, a two part epoxy system, combines toughness and a low tensile modulus while still providing a relatively high lap shear strength. It meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. This compound can be used for bonding, sealing, coating and encapsulating. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
) adhesive. Generally applied by roller, dipping, or spray. Once cured Magna-Tac® TR-8899 exhibits lap shear strength of 4500 PSI as per ASTM D1002. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Beacon Adhesives, Inc. -
lap shear strength of 3,200-3,400 psi, a tensile strength of 7,000-8,000 psi and a compressive strength of 20,000-22,000 psi. This toughened formulation is designed to withstand thermal cycling and offers a wide service temperature range from -112°F to +400°F (-80°C to 204°C). For more information, or to discuss your application, please request a datasheet. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
plastics. This high strength system delivers tensile lap shear, tensile and compressive strength of 1,800-2,000 psi, 6,000-7,500 psi and 15,000-17,000 psi, respectively. This electrically insulative compound features a thermal conductivity of 10 (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc.
More Information Top
-
DBC Industrial Supply Co., Inc. - Abrasives
Water Soluble Standard Diamond Lapping Compound .
-
DBC Industrial Supply Co., Inc. - Abrasives
Oil Soluble Standard Diamond Lapping Compound .
-
DBC Industrial Supply Co., Inc. - Abrasives
Oil Soluble Standard Diamond Lapping Compound .
-
DBC Industrial Supply Co., Inc. - Abrasives
Oil Soluble Standard Diamond Lapping Compound .
-
The effect of reflow time on reactive wetting, evolution of interfacial IMCs and shear strength of eutectic Sn–Cu solder alloy
The final polishing was carried out on velvet cloth disc polisher using diamond lapping compound and then etched with 5 % nital (a mixture of C2H5OH and Conc.
-
Effect of reflow temperature and substrate roughness on wettability, IMC growth and shear strength of SAC387/Cu bonds
velvet cloth disc polisher using diamond lapping compound and then etched with 5 % nital (a mixture of C2H5OH and conc.HNO3 in the ratio of 95:5) for about 3–5 s.
-
Edge Plane Pyrolytic Graphite Electrodes for Halide Detection in Aqueous Solutions
This involved polishing the electrode before each voltammetric scan with diamond lapping compounds for 30 s with 6 m followed by 60 s with 1 m diamond spray.
-
Gas sensing using edge-plane pyrolytic-graphite electrodes: electrochemical reduction of chlorine
This involved polishing the electrode before each voltammetric scan with diamond lapping compounds for 30 s with 6-lm sized grit fol- lowed by 60 s with 1-lm diamond spray.
-
NEWS
In addition the company manufactures a com- plete range of diamond lapping com- pounds in sizes from 0·25 to 90 Jlm in a variety of consistencies to suit individual customer requirements.
-
NEWS
Clewbro Phoenix diamond lapping compounds .
Indicates content that may require registration and/or purchase.