Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Titan Tool Supply, Inc.
Description: Titan Tool Supply's diamond lapping compound is composed of uniformly shaped diamond grains of all virgin powder, completely free from contamination. Applications Polishing Our diamond lapping compound obtains the finest finish on steel, carbide and
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Powder
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Tool Supply's diamond lapping compound is composed of uniformly shaped diamond grains of all virgin powder, completely free from contamination. Applications Polishing Our diamond lapping compound obtains the finest finish on steel, carbide and
- Compound / Abrasive Type: Diamond
- Type: Lapping
- Form: Powder
-
Supplier: Norton Abrasives
Description: Engineered to meet all OSHA and EPA safety requirements, these oil- and water-soluble diamond lapping compounds produce high finishes and tight final tolerances. Typical Applications Polishing for final dimensions of molds and dies Charging lapping plates and discs Tool
- Grit Size: 35 to 54
- Materials / Substrates Finished: Aluminum, Ceramics / Glass, Copper / Copper Alloys, Nickel / Nickel Plate, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
-
-
Supplier: Precision Surfacing Solutions
Description: conditioning ring. The Model 24 diamond flat lapping/polishing machine is a popular choice for lapping of mechanical seal faces and a variety of valve components, eg : pressure relief valve bodies and caps, and parallel slide valves, both in original manufacture and in
- Power: 2 HP
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking, Wet Finishing
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Type: Polisher / Polishing Lathe
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 56001 lapping film disc
- Disc / Backing Type: Film Disc
- Mounting: PSA / Adhesive
- Type: Superabrasive - Diamond
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M lapping film disc uses diamond as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 54671 lapping film disc
- Disc / Backing Type: Film Disc
- Mounting: PSA / Adhesive
- Type: Superabrasive - Diamond
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 49979 lapping film
- Disc / Backing Type: Film Disc
- Mounting: PSA / Adhesive
- Type: Superabrasive - Diamond
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 666XW lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film disc products is graded on the Micron scale; with the 69742 lapping film
- Disc / Backing Type: Film Disc
- Mounting: PSA / Adhesive
- Type: Superabrasive - Diamond
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are combined
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it
- Grit Grade / Size: 0 to 60
- Shape: Abrasive Grain / Grit, Crushed / Irregular
- Applications: Grinding Wheels / Bonded Abrasives, Polishing / Lapping
- Grading System: Micron Graded
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: specific applications. Amplex lapping and polishing compounds are excellent for mold, die and tool polishing, polishing to final tolerance of ceramic parts, initial charging of lapping plates and discs, tool-room use, and other processes that require high finish and close
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: specific applications. Amplex lapping and polishing compounds are excellent for mold, die and tool polishing, polishing to final tolerance of ceramic parts, initial charging of lapping plates and discs, tool-room use, and other processes that require high finish and close
- Materials / Substrates Finished: Ceramics / Glass
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: specific applications. Amplex lapping and polishing compounds are excellent for mold, die and tool polishing, polishing to final tolerance of ceramic parts, initial charging of lapping plates and discs, tool-room use, and other processes that require high finish and close
- Compound / Abrasive Type: Diamond
- Type: Lapping, Polishing
- Grading System: Micron Graded
- Form: Slurry
-
Supplier: Precision Surfacing Solutions
Description: period. This is preset, though it can be adjusted if required, to suit particular process conditions. The machine uses a free abrasive slurry, which is supplied from a separate free standing reservoir, equipped with a pump and driven agitator. A diamond slurry dispensing system can also be
- Power: 10 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Aloris Tool Technology Co., Inc.
Description: For turning and facing as well as knurling. Supplied with a set of high speed precision ground and lapped medium diamond knurls. Easily replaceable.
- Type: Tool Holder Blank
-
Supplier: Precision Surfacing Solutions
Description: using a composite plate versus a pure metal plate can be summarize as follows: Composite lapping plates normally takes a more uniform charge of diamond particles compared to pure metal plates. Composite plates are superior in application where lapping and polishing are combined
-
Supplier: UL Standards & Engagement
Description: applies to tools rated not more than 440V (not more than 250V for tools employing a universal motor).Hand-held electric motor-operated tools, hereinafter referred to as tools, which can be mounted on a support for use as fixed tools without any alteration of the
-
Supplier: Titan Tool Supply, Inc.
Description: are painted on the front with an appropriate color coding for easy identification for desired grit. Uses for M.C. Stones: Dressing carbide cutting tools after grinding to remove the minute burrs left by a "green silicone carbide wheel". They are much cheaper than Diamond Hones for this
- Length: 4 inch
- Width: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
- Type: Hand Hone / Hand Stone
-
Supplier: SpeedFam Corporation
Description: Soft Polish process requires Pads, Applicators, Oil or Liquid Diamond for work pieces that are difficult to process. These single Hard Polishing Plates were developed for Hard Polishing applications. We offer 4 types of plates to match the needs of different applications: High Speed Alloy
-
Supplier: Titan Tool Supply, Inc.
Description: are painted on the front with an appropriate color coding for easy identification for desired grit. Uses for M.C. Stones: Dressing carbide cutting tools after grinding to remove the minute burrs left by a "green silicone carbide wheel". They are much cheaper than Diamond Hones for this
- Length: 4 inch
- Width: 0.4 inch
- Height: 0.4 inch
- Features: Boron Carbide, Sharpening Stone
-
Supplier: Koul Tools
Description: Repairs the sealing surface on 37° steel and aluminum fittings. Utilizes an inverted cone, diamond-dust coated lapping head. Works with a drill (all sizes) or tap handle (sizes -3 to -6).Includes a custom storage case.
-
Supplier: Sunnen Products Company
Description: tools as well as Sunnen's DH-series diamond hone head. The easy-to-use, yet highly advanced touch screen control includes a full bore profile display. The real time graphical display of the bore cross section allows the operator to dwell in the exact position where the bore is visually
- Power: 1 to 3 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: 76,78 mm (1.500 - 3.090 in) TC: 25,4 - 75 mm (1.0 - 2.95 in) Stroke Length: 6 to 392 mm (.24 -15.43 in) FEATURES & BENEFITS Capable of honing to the tightest tolerances in the industry with consistent and accurate bore size control to .000025 mm (.0000010 in). Utilizes diamond plated or
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Sunnen Products Company
Description: machines. The VSS-2 can handle diameters from 3.9 to 50 mm (0.154 to 2.0 inch) contingent on the application. To ensure precise bore size, geometry and surface finish, the system uses Sunnen plated diamond Single Stroke Honing® Tools. The tools go through the bore only once,
- Power: 10 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Ceramics / Glass, Metals / Metalworking
-
Supplier: DME Company
Description: replaceable tools. The Ultraform units automatically adjust the proper frequency for all size tools, including diamond files up to 6 inches long. Two types of ultrasonic modules are available to fit your specific finishing needs. Select the UF-2600, a single function ultrasonic
- Current: 1 to 2 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
Find Suppliers by Category Top
Featured Products Top
-
GRlSH lapping plate has a concave-convex structure (read more)
Browse Superabrasives and Diamond Tools Datasheets for Beijing Grish Hitech Co., Ltd. -
: 1?Fast Adjusting : The high diamond particles can acheive a fast (read more)
Browse Superabrasives and Diamond Tools Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH detonation nano diamonds (DND) are made of carbon dissociated from explosives detonated under high temperature and pressure. They are spherical in shape without sharp edges and corners, and are more suitable for polishing workpieces that require high precision.
(read more)
Browse Superabrasives and Diamond Tools Datasheets for Beijing Grish Hitech Co., Ltd. -
GRISH Monocrystalline Diamond Slurry (MD slurry) is made by adding MD powder into water/oily carrier liquid through scientific proportioning. Good dispersion, suitable for both water-based and oil-based, is a very common polishing product in the processing of hard materials.
(read more)
Browse Superabrasives and Diamond Tools Datasheets for Beijing Grish Hitech Co., Ltd. -
geometries CNC milling and drilling equipment Precision surface grinding machines Diamond tooling for fine machining Lapping and polishing equipment when required Coordinate Measuring Machines (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. High Hardness: Demands diamond or cubic-boron-nitride tooling for cutting (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
machines Diamond grinding systems Lapping and polishing equipment Coordinate Measuring Machines (CMM) Typical machining tolerance can reach ±0.01 (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
requires advanced tools and processes. Great Ceramic provides full-process capability, including: Diamond grinding and precision CNC (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
of diamond grinding on ultra hard materials translates into tight tolerances being routinely achieved. The actual limits to the attained precision depend on variables like the machine tool used, the general shape and size of the part, and the sequence of operations needed to complete the task (read more)
Browse Datasheets for Insaco, Inc. -
of diamond grinding on ultra hard materials translates into tight tolerances being routinely achieved. The actual limits to the attained precision depend on variables like the machine tool used, the general shape and size of the part, and the sequence of operations needed to complete the task (read more)
Browse Industrial Ceramic Materials Datasheets for Insaco, Inc.
Conduct Research Top
-
How to Square Up and True 11A2 and 11V9 Diamond Wheels on Single Lip Tool and Cutter Grinders
One of the ways this is done is to take some silicon carbide 100 grit abrasive and, on a flat surface or lapping plate, do some figure eight strokes. After two or three strokes, index the diamond wheel one sixth of a turn. This keeps the wheel square with its
-
Characterizing the Polishing Process Fingerprint of High Quality Optical Surfaces
and innovative end-use products. These optics are extremely demanding to fabricate, and also push metrology tools used to verify surface roughness to their limits. Many polishing techniques can be used to manufacture high-quality optical surfaces, ranging from surface generation, grinding, lapping
More Information Top
-
Effect of abrasive size on machined workpiece surface in solid abrasive lapping
Ma, Baoqian, Physical base of lapping optical glass with diamond lapping tool , Optical Technology.
-
The Factors Influencing on Cutting Edge Radius of Ultra-Precision Diamond Cutting Tools in Mechanical Lapping
Finally, the optimal selections are performed for each influencing factor and a perfect diamond tool is lapped in ductile mode with a cutting edge radius of 30~40nm and a surface roughness Ra of 0.7nm.
-
CERAMIC ABSTRACTS
Diamond - lapped tools are used extensively in the finishing of nonferrous metals, bakelite, hard rubber, fiber, babbitt, .
-
Modern Production Methods In Manufacturing Optical Components
The next operation after generating is diamond lapping with tools of pre -determined shape.
-
Ion beam machining of single-point diamond tools for nano-precision turning
Ion beam machining of single-point diamond tools . lapping .
-
Advanced Manufacturing Focusing on Multi-Disciplinary Technologies
[19] Z.J. Qiu, F.Z. Fang, L.Y. Ding and Q.Z. Zhao, Investigation of diamond cutting tool lapping system based on machine image measurement, International Journal of Advanced Manufacturing Technology, 56 (2011) 79-86.
-
CERAMIC ABSTRACTS SECTION
Manufacture of diamond tools for lapping and grinding.
-
Laser polishing of glass articles
Their manufacture involves, as a rule, traditional machining with diamond tools , lapping pastes and resins, and the like, In some cases, achievement of the desired properties in the products will strongly depend on their surface finish.
-
Fabrication of a complex-shaped mirror by arranging silicon mirror elements
The mirror elements and holding blocks were assembled into a unit, turned with a diamond tool , lapped , and subsequently polished to obtain smooth sur- faces.
-
Material customer
Shave with diamond tools , lapping , (erosion for SiC .
Indicates content that may require registration and/or purchase.