-
Supplier: Xylem Applied Water Systems
Description: 2830 Series Water Booster System Provides constant pressure water supply to Carbonators, Ice Makers, Non-carbonated drink dispensing valves, Coffee/tea brewers, FCB/frozen drink machines, Moist-heat food holding cabinets. Model No.: 2830 Series Highest capacity for its size Advanced
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.5 inch
- Power Source: AC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Maximum Discharge Flow: 11 GPM
- Maximum Discharge Pressure: 60 psi
- Horsepower: 1 HP
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: application. The new robust design combines innovative features and relentless testing to offer a pump with a long, trouble free service life. Model No.: BIB Series Completely enclosed unit - Easy to clean, prevents contamination and minimizes noise Built in shut-off - automatically shuts
- Maximum Discharge Flow: 1.1 GPM
- Maximum Discharge Pressure: 40 psi
- Features: Booster Pumps
-
-
Supplier: Pump Solutions Group
Description: Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a 2:1 pressure ratio
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Resistant: Electro-coat paint is baked on. Protected Mechanical Seal: Diaphragm retains water in the casing to ensure the mechanical seal can never run dry. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Xylem Applied Water Systems
Description: coffee/tea machines, water dispensers, refrigerators, ice makers, or any other application where portable potable water is needed. The Bottled Water PLUS system is also designed for convenience-the pump shuts off when the water source is depleted, and when water is restored, the pump
- Maximum Discharge Flow: 1.09 GPM
- Maximum Discharge Pressure: 40 psi
- Features: Booster Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Pump/Tank Packages JO5X, JO5K, JO5L Applications: Home,Farm,Cottage Water Systems Booster Service Features and Benefits Serviceable Pump Powered for Continuous Operation Corrosion Resistant Excellent Air Handling Ability Tank has Deep Drawn Steel Shell
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Convertible Pump/Tank Packages for home, farm and cottage water systems and booster service. Features and Benefits Deep Drawn Steel Shells: Provide maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of finest quality
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Pump and Tank Packages JRS/JRD combined For use in: Booster Service, Home, Farm and Cottage Water Systems Features and Benefits Deep Drawn Steel Shells: Provides maximum material strength. Inner Shell: Prevents diaphragm from over-expanding. Heavy Duty Diaphragm: Made of
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: and saving energy. The WTX tank will also assist the pump in meeting peak demands. For Residential and Commercial Applications Designed for Well Water and Booster Pump Systems. Minimize Pump Run Times, Extends Life of Pump Polypropylene Liner Provides Corrosion
- Volume Capacity: 2 to 119 gallons
- Pressure Rating: 100 psi
- Type: Expansion Tank
Find Suppliers by Category Top
Featured Products Top
-
: Air-compressor pressure monitoring Water pump and booster control (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Magnetic Drive Pumps from CSE Co., Ltd., Korea
Obtained CE mark for diaphragm booster pumps .
-
Chemistry of coal model compounds: cleavage of aliphatic bridges between aromatic nuclei catalyzed by Lewis acids. [M. S. thesis]
gas through a pneumatically-driven diaphragm booster pump .
-
Detoxification of pentachlorophenol and creosote contaminated groundwater by physical extraction: Chemical and biological assessment
Constantly Stirred Jacketed Steam Kettle C - Centrifugal Suction Booster Pump D - Diaphragm Pump E - Metallic Membrane UF Unit .
-
Optimization of Apple Juice Production by Single Pass Metallic Membrane Ultrafiltration
The pumping system for both units consisted of a centritugal suction booster pump feeding a diaphragm pressurizing pump.
-
Journal of Jet Propulsion > American Rocket Society News
Ohio—development and manufacture of accessories and components including jet engine blades, rotor and stator compres- sors, turbine wheels, nozzle diaphragms , fuel and booster pumps .
-
Parametric Gasification of Oak and Pine Feedstocks Using the TCPDU and Slipstream Water-Gas Shift Catalysis
The low-pressure booster pump is a PTFE diaphragm design with a stainless-steel pump head, which is rated at an output of 15 slm (30 scfh, 0.9 Nm3 /h) at 1.7 barg (25 psig) and a maximum output of…
-
The diaphragm pump ‐ development and technical stand
8b is a mogliche arrangement for generation of Ultrahochvakuumdargestellt:Einerkonventionellen Turbornolekularpumpe, a Rootspumpe is connected, that as booster - pump of a dreistufigen diaphragm pump serves.
-
Pipeline Pigging and Integrity Technology
The pump inlet was connected to a skid-mounted polyethylene tank that acted as booster; this booster tank was supplied by diaphragm pumps .
-
Insight Weekly – 14th December 2015
…certain 2013 and 2014 model year vehicles equipped with the 2.0-litre and 2.4-litre engines may have brake- booster vacuum-tube routing that inadvertently allows oil to reach the brake booster diaphragm , if the vacuum- pump check valve fails.
-
Fiat Chrysler (FCA) invests USD40-million in CNG fleet, Dodge Dart recalled
…certain 2013 and 2014 model year vehicles equipped with the 2.0-litre and 2.4-litre engines may have brake-booster vacuum-tube routing that inadvertently allows oil to reach the brake booster diaphragm , if the vacuum- pump check valve fails.
Indicates content that may require registration and/or purchase.