-
Supplier: Alfa Laval Inc.
Description: The Aalborg OL is a large capacity oil-fired steam boiler. It is design to provide optimal combustion conditions. Aalborg OL is intended for steam or hot water production, the oil- or gas-fired Aalborg OL (formerly MISSION OL) is supplied as a vertical, two-drum cylindrical
- Heat Output (Capacity): 8,799.999999999998 to 38,800 BTU/hr
- Maximum Pressure: 130.53393 to 261.06786 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 1,527,123.848515865 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 101,808.25656772431 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 763,561.9242579325 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Peerless Boilers
Description: The Series WV-DV boiler is a direct vent, cast iron, oil-fired boiler for residential, hot water systems. This fully packaged, ready-to-install boiler is ideal for simple installations where a chimney is not available or where the existing chimney is no longer safe to
- Heat Output (Capacity): 91,999.99999999999 BTU/hr
- Technology: Cast Iron
- Type: Hot Water
- Fuel Type / Heat Source: Oil
-
Supplier: INDECK Power Equipment Company
Description: The Indeck Keystone series watertube steam generators are designed with the flexibility to meet unique project requirements for shop-assembled or field-erected boilers. Indeck has watertube steam generators capable of producing steam up to 1,000,000 lb/hr at design pressures over 2000 PSIG
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 236,704.19651995905 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Crown Boiler Co.
Description: The Tobago (TWZ) Series boiler is an installer-ready, residential, cast-iron, oil-fired, water boiler. The Tobago is designed for installation with a standard chimney and is available in heating capacities from 80,000 to 241,000 BTU/hr. This boiler is available in a
- Efficiency: 84 to 86 %
- Technology: Cast Iron
- Type: Hot Water
- Fuel Type / Heat Source: Oil
-
Supplier: Cleaver-Brooks
Description: the other system components to build a state-of-the-art boiler room of virtually any size and capacity. Features: 125 - 800 HP Dryback boiler design Extended heating surface boiler tubes Integral front head burner Options for low-NOx control
- Heat Output (Capacity): 318,150.80177413847 to 2,036,165.131354486 BTU/hr
- Maximum Pressure: 15 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Features: Economizer, Low Emissions
-
Supplier: INDECK Power Equipment Company
Description: RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? Indeck can also build any boiler to meet your required specifications. Capacities: 10-2,000 BHP (New &
- Maximum Pressure: 15 to 600 psi
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: from flue gases and using it to preheat boiler feedwater. The LevelMaster low-water cutoff and pump control is the safest control available. Features: Best fuel efficiency of any firetube ever built Completely integrated boiler, burner, control, and heat recovery system Minimum excess
- Heat Output (Capacity): 254,520.64141931076 to 3,054,247.69703173 BTU/hr
- Maximum Temperature: 250 F
- Maximum Pressure: 30 to 250 psi
- Efficiency: 82 to 83 %
-
Supplier: INDECK Power Equipment Company
Description: Indeck Keystone Energy custom designs large shop assembled watertube boiler systems. The shop assembly eliminates the field man hours usually associated with this size of boiler. These boilers include tube and membrane furnace and sidewalls which prolong boiler life while
- Maximum Temperature: 1,050 F
- Maximum Pressure: 2,000 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Features: Other, Skidded / Packaged
-
Supplier: Cleaver-Brooks
Description: Hawk Control allows the boiler to run at the absolute maximum efficiency. Reduce fuel use with the stack economizer by recovering waste heat from flue gases and using it to preheat boiler feedwater. The LevelMaster low-water cutoff and pump control is the safest control available.
- Heat Output (Capacity): 254,520.64141931076 to 3,054,247.69703173 BTU/hr
- Maximum Pressure: 30 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
-
Supplier: Cleaver-Brooks
Description: Leveraging our extensive experience and expertise in heat and mass transfer to supply custom waste heat recovery units for turbine exhaust, process furnaces and other heat sources for water, glycol mixtures and thermal oil fluid heaters. Waste Heat Recovery Units (WHRUs) are available in
- Maximum Pressure: 350 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Orientation: Horizontal, Vertical
- Type: Steam
Find Suppliers by Category Top
More Information Top
-
Steam Generators
Fig. 5.3 Elementary setup for diathermic oil boiler .
-
Technical and Economical Feasibility of Biomass Use for Power Generation in Sicily: Environmental Science and Technologies Journal Article | IGI Global
For plants of this type, an Organic Rankine Cycle (ORC) generator coupled with a diathermic oil boiler (up to 300 °C temperature, Gaia, Scheidegger, Bini, & Bertuzzi, 2000) is a suitable choice.
-
The Management of Mass Burn Casualties and Fire Disasters
The plant also possesses a water demineralizing system, a vapour generator, and a boiler for heating diathermic oil .
-
Thermal regimes in a primary fluid heated by solar energy in a linear collector
-- The steady-state heat transfer equation has been solved for the determination of temperature profiles in a diathermic oil flowing through a linear boiler placed on the focal line of cylindrical parabolic solar concentrators.
-
Engineering Heat Transfer
We should also consider a particularly viscous fluid, for instance a mineral oil with a petroliferous origin; fluids of this kind are used, for example, in boilers with diathermic fluid.
-
Explosion of a hot‐oil circuit as a consequence of process, plant engineering, and management shortcomings
These columns require a source of heat, which must go through the boilers , to supply the heat … Usually, the source of heat is a diathermic oil , which is heated in specific furnaces and then circulated by pumps within a closed circuit (Figures 3a and 3b) [12].
-
Reducing The CO2 Footprint Through Increased Overall Cycle Efficiency
BOILER DTRM Oil • Heat recovered = approx. 30 MW • Process fluid type: Diathermic oil • Tube bundle composed of …
-
PROCEEDINGS OF THE 2002 NATIONAL OILHEAT RESEARCH ALLIANCE TECHNOLOGY SYMPOSIUM.
… nitrogen content in the fuel, varying specific heat loads (which can reach values of over 193,200 BTU/ft3 ), the presence of flame inversion in the combustion chamber, and the high temperatures of the thermal-carrier fluid (e.g., steam or diathermic oil ). … keeping costs down, a widely adopted solution, especially in the field of water boilers for heating, is …
-
Life cycle assessment of innovative technology for energy production from automotive shredder residue
Diathermic oil , heated by the flue gas, is used in the cogeneration system, an Organic Rankine Cycle (ORC) for electricity and thermal energy generation. … a power plant in Italy (national mix, data from Ecoinvent database) and a boiler using natural gas …
-
New Materials, Applications and Processes
… chromium - chromium carbides (NiCr-Cr3C2) cermets coatings have been wildly used in industries for good wear resistance in high temperature environments, such as powder generation industry, aerospace industry, oil refining industry, heat-treatment rolls and coal burning boiler tubes [1], due to … According to the symmetry, boundaries AB and DE are diathermic boundaries.
Indicates content that may require registration and/or purchase.