-
Supplier: Indium Corporation
Description: soldering as well. For these reasons, Indalloy® 182 solder preforms are an obvious choice for die bonding applications. The inherent attributes of AuSn alloys are preferable for high power die. However, some attributes must be engineered into the preform in order to
- Features: Other
- Joining Process / Product Form: Preform
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA High Lead Die Attach Preforms are constructed with 99.99% (4N) purity PbSn, PbSnAg, and PbSb alloys. To minimize oxidation during storage and shipping, these products are packaged in glass jars flooded with Argon and are hermetically sealed. These products
-
Industrial Adhesives - LOCTITE ABLESTIK ATB F125E (Known as EASY STACK ATB-F125E-8) -- 8799579504641Supplier: Henkel Corporation - Electronics
Description: (Known as EASY STACK ATB-F125E-8 ) LOCTITE ABLESTIK ATB-F125E Adhesive Film Die Attach is formulated for use in wafer lamination processes or as a preform decal.
- Industry: Electronics
-
-
Supplier: Indium Corporation
Description: TACFlux® 008 is an electronics-grade no-clean creamy flux. Its many uses include: rework and repair of various electronics assemblies and components, die-attach, SMT component-attach (including BGAs & flip-chips), BGA ball-attach, preform soldering, and virtually
- Fluxes & Cleaners: Halogen / Halide Free, Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK ATB F125E, Epoxy Film, Die Attach LOCTITE® ABLESTIK ATB F125E adhesive film is formulated for use in wafer lamination processes or as a preform decal. Excellent workability High reliability Ideal modulus for wide range of package sizes Meets thin wafer
-
Supplier: Palomar Technologies, Inc
Description: Applications Power Module Assembly IGBT/SiC/GaAs/GaN Die Attach Die Attach for Pressure Sensors Hermetic Sealing of IR Image Sensors High Power Laser Module Assembly Multilayer Ceramic Capacitors High Intensity LED Attach CPV Solar Cell Assembly Hermetic Sealing of
-
Supplier: Palomar Technologies, Inc
Description: Applications Power Module Assembly IGBT/SiC/GaAs/GaN Die Attach Die Attach for Pressure Sensors Hermetic Sealing of IR Image Sensors High Power Laser Module Assembly Multilayer Ceramic Capacitors High Intensity LED Attach CPV Solar Cell Assembly Hermetic Sealing of
-
Supplier: Cree, Inc.
Description: a Lambertian radiation pattern. Additionally, these LEDs are die attachable with conductive epoxy, solder paste or solder preforms, as well as the eutectic method
-
Supplier: Indium Corporation
Description: LED TACFlux® 007 is the leading die-attach flux for the light-emitting diode (LED) industry. It was specifically designed for die-to-sub-mount applications with sputtered film or solder preform alloys, with melting points that range from from tin-silver (Sn/ Ag), SAC
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Marktech Optoelectronics
Description: a Lambertian radiation pattern. Additionally, these LEDs are die attachable with conductive epoxy, solder paste or solder preforms, as well as the eutectic method. These vertically structured, low forward voltage LED chips are approximately 170 microns in height. Cree's EZ™ chips are
-
Supplier: Palomar Technologies, Inc
Description: Applications Power Module Assembly IGBT/SiC/GaAs/GaN Die Attach Die Attach for Pressure Sensors Hermetic Sealing of IR Image Sensors High Power Laser Module Assembly Multilayer Ceramic Capacitors High Intensity LED Attach CPV Solar Cell Assembly Hermetic Sealing of
- External: Continuous (Convey, Shuttle)
-
Supplier: Palomar Technologies, Inc
Description: Applications Power Module Assembly IGBT/SiC/GaAs/GaN Die Attach Die Attach for Pressure Sensors Hermetic Sealing of IR Image Sensors High Power Laser Module Assembly Multilayer Ceramic Capacitors High Intensity LED Attach CPV Solar Cell Assembly Hermetic Sealing of
- External: Continuous (Convey, Shuttle)
-
Description: demanding high power density applications. Our DiaCool materials exhibit excellent surface quality for all your die attach and soldering needs. DiaCool is easily adaptable to customer specific designs and is a cost-effective solution to increase the long-term reliability of power, RF,
Find Suppliers by Category Top
Featured Products Top
-
ALPHA® Argomax® AccuLam™ 8022 silver sintering film for die attach is offered in 65-micrometer thickness for a 20-micrometer nominal bond line. The product approach helps standardize the interconnect stack and strengthen assembly (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions
More Information Top
-
Area bonding conductive epoxy adhesives for low-cost grid array chip carriers
The die attach preform normally contains a conductive dot for each die bond pad plus conductive fan out lines to redistribute the signals to the pads on the mounting board.
-
Area bonding conductive epoxy adhesives for low cost grid array chip carriers
The die attach preform normally contains a conductive dot for each die bond pad plus conductive fan out lines to redistribute the signalis to the pads on the mounting board.
-
High-performance microfabricated angular rate sensor
The lid attach frame preform is the same alloy and thickness as the die attach preform .
-
Conformal polymer edge interconnect method for high capacity high performance packages for solid state storage applications
Following thinning and singulation, the die are stacked and laminated to each other using a thin die attach preform , and conductors are applied as a liquid to the side of the stack using high speed jetting equipment, and cured at relatively low …
-
Low cost packaging techniques for commercial GaAs IC components
For military and hybrid applications,a AdGe eutectic die attach preform is usually used to provide a very low thermal resistance path between the chip and mounting sur- face.
-
http://etd.auburn.edu/bitstream/handle/10415/2783/20110804%20binded.pdf?sequence=2
Figure 3.4 Typical X-Ray Result for SiC Die Attach with AuSn Paste 3.3.3 Die Attach with Eutectic AuSn Preform Die attach with AuSn (80wt.%Au/20wt.%Sn) preforms has also been investigated.
-
Analysis of a Silver Substrate, Gold-Silicon Preform, Die Attach System
Abstract Using silver substrates, a gold-silicon preform die attach system requires tighter process controls than .
-
Innovations in thermoplastic die attach adhesives for microelectronic packaging
This combination proves ideal for Thermoplastic Preform Die Attach Techniques whereby the first “cold” collet is used to “pick & place” the polymer preforms and the second “hot collet” is then used to handle and pick & place the die on the …
-
Some Considerations of the Gold-Silicon Die Bond Based on Surface Chemical Analysis
4.4 Die-Gold Preform - Substrate Diffusion Couple The basic difficulties with the Au-Si preform die attach method can be summarized as follows: (1) the silicon-at the preform surfaces oxidizes during heat- up and liquid formation (2) the liquid preform …
-
Bacteria - it discovery and meaning for nature and human
The lens blank fixed on a rod was obliquely pressed against the inner wall of a quickly rotating abrasive shell and simultaneously rotated.
Indicates content that may require registration and/or purchase.