-
Supplier: ASTM International
Description: resistance; dielectric breakdown; dielectric constant; dielectric strength; dissipation factor; surface resistance; comparative track index; volume resistance; and water extract conductance. Tests for combustion qualification shall also be performed to determine the flame
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 2M2M is Dimethoxydimethylsilane of high purity. Special features high purity low metal content low chloride content low methanol content Application SEMICOSIL® 2M2M was developed for the semiconductor industry, e.g. as precursor for low dielectric constant interlayer
- Industry: Industrial
- Features: Molding Resin, Specialty / Other
-
Supplier: Polyplastics USA, Inc.
Description: component surface mount technologies. • Ionic impurities are low, and application is possible in applications where strict electrical properties are demanded. • Little change in volume resistivity is shown over time, and there is almost no change in dielectric constant due to frequency
- Deflection Temperature (@ 264 psi, 1.8 MPa): 527 F
- Coeff. of Thermal Expansion (CTE): 5.555555555555555 to 16.666666666666668 µin/in-F
- Tensile Strength (Break): 18,854.7891164356 psi
- Elongation: 1.1 %
-
-
Supplier: ASTM International
Description: conditioning; zero strength time; test conditions; deformation under load; melting point; dissipation factor and dielectric constant; and specific gravity.
Find Suppliers by Category Top
Featured Products Top
-
Whether you are looking for Constant Wattage (stable resistance over a wide temperature range), or desire Self-Regulating behavior (change with temp), Cri-plastMP Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
closed-cell polyurethane foam does not absorb water, ensuring signal performance. Standard densities are available in 3, 4 and 6 pounds per cubic foot, and other densities can be provided to meet specific dielectric constant and loss tangent requirements. These foams’ electrical properties have (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
compounds allow for 800V+, higher PDIV, flexibility and lower dielectric constant. Follow us on: (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
stable at a wide range of frequencies and temperatures. While available densities range from 3 to 40 pounds per cubic foot, densities and formulations can be tailored to a customer’s needs and specific dielectric constant and loss tangent requirements. LAST-A-FOAM® (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
production of the finished product. Our Ability Fluoropolymer parts molding and machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
friction with long flex life Very low dielectric constant and dissipation factor Supports demanding fluid control and electrical insulation applications (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, Non-Stick Electrical Performance: Low Dielectric Constant Weatherability: Excellent Outdoor Resistance Applications Valve Seats Seals Bushings Piston Rings Electrical Insulators (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Non-flammability Chemically resistant – all normal solvents, acids, and bases Excellent weatherability Low dielectric constant and low dissipation factor Excellent insulating properties Low dynamic coefficient of friction Non (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
properties. We provide precision machined and molded PTFE solutions: Enhanced Material Options: Standard PTFE or compounds with (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
PTFE Insulation Components are designed for applications requiring outstanding electrical insulation, thermal resistance, and long-term reliability. With superior dielectric properties, particularly at radar and microwave frequencies, PTFE is widely used as a (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Embedded passives in organic substrate for RF module and assembly characterization
Our goal is to measure various molding compound dielectric constant (Dk) and loss tangent (DF) properties to arrive at best material consistent with other attributes (MSL reliability).
-
Characterization of transfer molding effects on RF performance of power amplifier module
Our goal is to measure various molding compound dielectric constant (Dk) and loss tangent (DF) properties to arrive at hest material consistent with other attributes (MSL reliability).
-
The package bandwidth limitation of high speed broadband products
The wires were surrounded by mold compound having dielectric constant 4.2.
-
An Appraisal of High Temperature Humidity Stress Tests for Assessing Plastic Encapsulated Semiconductor Components
…to moisture altering the dielectric constant of the plastic, and thereby changing the stray capacitance introduced by the plastic and the leadframe, was eliminated by a subsidiary experiment in which the dielectric constant of the moulding compound was monitored as a…
-
Electrical modeling of quad flat no-lead packages for high-frequency IC applications
The dielectric constant of the molding compound is 3.7.
-
Lead-on-chip technology for high performance packaging
This number also assumed aworst case relative dielectric constant for the mold compound at 5.0.
-
High-performance large-inductance embedded inductors in thin array plastic packaging (TAPP) for RF system-in-package applications
The improvement of the self-resonance frequency is a result of the reduced turn-to-turn coupling capacitance enabled by the smaller dielectric constant of the molding compound .
-
Bandwidth and gain enhancement of antenna in package
Both are surrounded by a mold compound with a dielectric constant of εr,mold=3.2.
-
Evaluation of wirebond and flip-chip interconnects of a leadless plastic package for RF applications
A mold compound with a dielectric constant .
-
A comparison of electrical performance between a wire bonded and a flip chip CSP package
surrounded by mold compound with a dielectric constant of .
Indicates content that may require registration and/or purchase.