-
Supplier: 3X Ceramic Parts Company Limited
Description: ball, reducing wear and noise. 6. The low linear expansion coefficient (3.2 * 10-6/K), almost 1/4 of the bearing steel, can withstand the rapid change of temperature. 7. Self-lubricity, can solve the pollution caused by the lubrication medium and add inconvenience, can be used
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: requirements of advanced gas turbines.Later in the machine tool spindle, motor and generator and other fields of various applications, accelerate the application of ceramic rolling body development. Hybrid rolling bearings with ceramic rollers are used in many challenging
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: pursuit of high efficiency . Thread Tapping: The tapping of machinable ceramics is somewhat different from the tapping of metal materials. The gaps between the holes and the holes to be tapped should be larger than those of the metal. When tapping, the sides of the
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
-
Supplier: Burkert Fluid Control Systems
Description: the new rod in stainless steel 1.4435 with Ra < 0.76 µm. For applications with corrosive liquids a PFA coated version is available. Even process conditions such as strong steam generation, density fluctuations or changes of the dielectric constant do not influence the
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Transmitter
-
Supplier: KOBOLD Instruments, Inc.
Description: This device operates independently of liquid properties such as color, viscosity, dielectric constant, density, conductivity, contamination, and temperature. The TED is compact, selfcontained and all solid state. With no moving parts to wear out, reliability is not just a TED
- Maximum Operating Pressure: 400 psi
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Optical
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ VHB™ 4952 is a black, 0.025" (0.6 mm) tape with a modified acrylic adhesive and a very conformable, acrylic foam core. This provides an extraordinarily strong double sided foam tape that adheres to a broad range of substrates including aluminum, stainless steel, galvanized
- Width: 0.5 to 2 inches
- Peel Strength / Adhesion: 1.0625 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Dielectric / Insulating, Permanent
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Plunger Description : Our ceramic plungers are made of high quality imported raw materials, cold isostatic pressing forming way , and assembled with stainless steel metal parts after high temperature sintering. As one of the main components of the plunger pump,
- Density: 2.3999984852950598 to 3.9499975070481197 g/cc
- Dielectric Strength: 7,874,015.74803148 to 8,858,267.716535416 V/m
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Dielectric / Electrical Insulation
-
Supplier: Harbour Industries, Inc.
Description: PRECISION PTFE DIELECTRICS USED All of the PTFE dielectric coax cables listed are high temperature, high performance constructions exhibiting high dielectric strength and low capacitance in proportion to the cable’s dielectric constant. Harbour manufactures
- Impedance: 50 to 95 ohms
- Operating Temperature: 250 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: DiFruscia Industries, Inc.
Description: Meeting the demands of such a diverse group of industries requires an equally diverse range of coatings and technologies. DFI offers a full range of high technology coating services, including anodize, hard coat, hard coat Teflon impregnation, powder coating, chromate and
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, VOC Compliant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Scrub Tank /
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Government, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Custom Fabricating & Supplies
Description: Performance Acrylic Adhesive 200MP 4.2 mil 58 lb. polycoated kraft paper liner 6.5 Mil Total Thickness Roll Length - 60 yards Specifications Dielectric Strength (V/mil) - 690 Dielectric Constant - 2.72 Steel Adhesion (oz/in) - 92 What are Adhesive Transfer Tapes? Adhesive
- Width: 0.25 to 24 inches
- Peel Strength / Adhesion: 5.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Custom Fabricating & Supplies
Description: accuracy, reducing rework Construction 5.2 Mil 3M High Performance Acrylic Adhesive 200MP 4.2 Mil 58 lb. polycoated kraft paper liner 9.4 Mil Total Thickness Roll Length - 60 yards Specifications Dielectric Strength (V/mil) - 674 Dielectric Constant - 3.32 Steel Adhesion
- Width: 0.5 to 24 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: FineTek
Description: transmission device along the same path, and the height of liquid level can be calculated. The guided wave radar level transmitter uses advanced echo wave processing technology with a wide range of product applications that is capable of measuring the low dielectric
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Transmitter
-
Supplier: Cole-Parmer
Description: nonwetting properties permit flush cleaning and complete drainage. • High dielectric constant. Application suitability: | Acids Good| Alkalies Good| Organic solvents Not recommended| Pressure Good| Vacuum Good| Viscous fluids Excellent| Sterile fluids Fair Physical
- Maximum Inside Diameter / Size: 0.7480319 inch
- Pressure Rating: 30 psi
- Temperature Range: 165.2 F
- Type: Plastic Tubing
-
Supplier: Cole-Parmer
Description: nonwetting properties permit flush cleaning and complete drainage. • High dielectric constant. Application suitability: | Acids Good| Alkalies Good| Organic solvents Not recommended| Pressure Good| Vacuum Good| Viscous fluids Excellent| Sterile fluids Fair Physical
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 35 psi
- Temperature Range: 165.2 F
- Type: Plastic Tubing
-
Description: Features Low density Low thermal expansion Good thermal shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter
- Material Type: Boron Nitride
-
Description: dielectric/ferrite absorber Quality control of absorber manufacture Quality control of installation Modular ferrite floor absorber ANECHOIC ABSORBER – Urethane Foam Optimized proprietary urethane foam absorber Quality control of absorber manufacture Quality control
- Parameters: Emissions, Sound
- Features: Lights, Other
- Configuration: Walk-In
-
Supplier: FX PCB Co., Ltd.
Description: Lessening of wiring faults; Elimination of mechanical connectors; Unmatched design freedom; Increased circuit density; Broader working temperature range; Stronger signal quality; Improved reliability and impedance management; Lessening of size and weight. Flexible Printed
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
Low Loss Dielectric Materials Cuming Microwave manufactures a full line of low loss dielectric materials. Our materials range in dielectric constant from 1 (read more)
Browse Foams and Foam Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
pressure blowers automatically adjust speed to maintain the same pressure at varying airflow conditions. This makes them ideal for ducted applications in which the opening or closing of duct vents could significantly impact pressures within the system. Constant airflow models maintain the same (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Provides optimal signal transmission and receipt for antennae and other electronics Performs in a large variety of usage temperatures, some up to 350oF Does not absorb water Available in custom densities to meet specific dielectric constant and loss tangent (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
reliability is crucial. The material’s dielectric features include a low dielectric constant and a low loss tangent. These features reduce signal loss and promote clean RF transmission. It prevents unwanted energy loss and interference, helping to keep systems stable. This (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
, low dielectric constant, and stable temperature coefficients, these filters deliver enhanced signal stability and efficiency. High Power Handling: Supports input power up to 5W, meeting the needs of high-power devices (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
KMSF® 2000 is a negative?tone, low?temperature?cure PPE?copolymer photo?dielectric designed for high?reliability heterogeneous integration in advanced packaging. It features excellent pattern resolution, a low dielectric constant (Dk = 2.5), and a low dissipation factor (Df = 0 (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for Kayaku Advanced Materials, Inc. -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA is expanding its offering of constant pressure and constant airflow blowers with new 180x180L EC double inlet models from Ecofit. A new standard pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
stable at a wide range of frequencies and temperatures. While available densities range from 3 to 40 pounds per cubic foot, densities and formulations can be tailored to a customer’s needs and specific dielectric constant and loss tangent requirements. LAST-A-FOAM® (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Built for Dependability in Demanding Conditions: This hose series features a synthetic rubber tube and cover, reinforced with high-tensile steel wire braid (one braid for smaller sizes, two braids for larger sizes). The smooth cover construction minimizes (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
EU194 in the United Kingdom
The solid line uses a value of 0.2 for the dielectric constant of steel .
-
Microwave Reflection Tomographic Array for
Damage Detection of Civil Structures
The difference in the dielectric con- stant between steel and concrete is much bigger than the one between air and concrete.
-
Evaluation of protection against corrosion of thick polyurethane coating by electrochemical impedance spectroscopy
9 Time dependence of dielectric constant for carbon steel coated panels .
-
Evaluation and Investigation Of Surface Treatment of Industrial Coatings by Impedance Spectroscopy
11 Time dependence of dielectric constant for carbon steel coated panels .
-
Effect of electrode contact impedance on A.C. electrical properties of a wet hematite sample
For stainless steel electrodes the dielectric constant increases with the increase of satu- ration monotonically, with different rates.
-
Comparison of pitting susceptibility of passive films formed on iron with different inorganic inhibitors
Since the passive film formed by chromate is similar to that of 304 stainless steel , its dielectric constant is taken as 15?6 (Ref. 30).
-
Advances in Applied Materials and Electronics Engineering II
Considering the parameters in Table 1, the relaxation time is infinitely small ( steel with small dielectric constant ), 6.6x10-4s (Si) and 4.4x105s (PET) respectively.
-
Cement-based controlled electrical resistivity materials
Key words: Cement, electrical resistivity, dielectric constant , composite, steel fiber, carbon fiber .
-
Behaviour of 316 Ti stainless steel in deuterium oxide with chloride
As the relative dielectric constant for 316 Ti steel was not found in the literature, we measured the current dependence as a function of time during potentiostatic oxide forma- tion at #0.2V above the corrosion potentials and with H .
-
Simulation of mine detection over dry soil, snow, ice, and water
The relative dielectric constant E rt ofthe steel and aluminum cases .
Indicates content that may require registration and/or purchase.