-
Supplier: Caterpillar Oil & Gas
Description: Programmable monitoring system (engine speeds, temperature, pressure) J1939 broadcast (diagnostic and engine status) Automatic variable timing, electronic All engines shipped at max rated rpm Cooling System Thermostats and housing, vertical outlet Jacket water pump —
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance Product Support Offered Through Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: Cat C7 ACERT hazardous location engines to deliver excellent performance with low operating costs and emissions. Hazardous location engines are certified to operate in potentially explosive environments. Applications powered by C7 ACERT engines include pump skids, acidizing
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: Cat C9 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C9 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C9 ACERT
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
Find Suppliers by Category Top
Featured Products Top
-
Replacing a diesel engine does not automatically mean replacing the equipment it drives. The mechanical interface deserves examination before the retrofit arrangement is decided. In one project, jbj Techniques connected (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited
More Information Top
-
CR4 - Thread: VFD
It has a fly wheel on the other end with a centrifugal clutch connecting to a diesel engine .
-
CR4 - Thread: Inverters and Uninterruptible Power Supplies (UPS)
A fly wheel attached to the system keeps the generator spinning for a few seconds when the diesel engine comes on and gets coupled through a centrifugal clutch or by a similar means.
-
The design and testing of an automatic clutch
In the example, the characteristic torque curve of a small Petter Diesel engine (torque curves are usually supplied with new engines at purchase) is superimposed with the characteristic torque curve of the centrifugal clutch designed in this study.
-
BAE Systems Land Systems Stormer 30 armoured reconnaissance vehicle
… range: 400 km (mixed terrain) Fording: 1 m Gradient: 60% Side slope: 40% Vertical obstacle: 0.60 m Trench: 2 m Engine : Cummins 6B-275 6-cylinder diesel developing 250 hp at … … with integral steering system Clutch : centrifugal clutch Final drive: single …
-
S530
… 700 rpm model Panhard Model 4HD compliance configuration 4 aspiration injection cooling air cooled stroke fuel diesel output 90 67113 at … … generator in exhaust Auxiliary engine Gearbox model type manual … … Final drive ratio Steering Clutch model type centrifugal Brakes main hydraulic, dual …
-
AMX-30SA
… model Hispano-Suiza HS 110 compliance configuration 12 aspiration supercharged injection cooling water cooled stroke fuel diesel output 720 536904 at … … generator in exhaust Auxiliary engine Gearbox model type forward … … ratio Steering triple differential Clutch model type centrifugal Brakes main parking engine …
-
VT-55A armoured recovery vehicle
… generator in exhaust model V-55 compliance capacity configuration aspiration injection cooling water cooled stroke fuel diesel output 580 432506 at … … in exhaust yes Auxiliary engine Gearbox model type manual … … Final drive ratio Steering Clutch model type centrifugal Brakes main parking engine …
-
Northrop Grumman Medium Assault Vehicle - Light (MAV-L)
… compliance capacity 4.4 configuration in line- 4 aspiration turbocharged injection cooling water cooled stroke fuel diesel output 220 164054 at … … generator in exhaust Auxiliary engine Gearbox model Ford 6R80 … … box 2-speed Steering Clutch model type centrifugal Brakes main parking engine …
-
Vickers Armoured Bridgelayer (VAB)
… rpm model Detroit Diesel 12V-71T compliance capacity configuration V- 12 aspiration injection cooling stroke fuel diesel output 720 536904 at … … generator in exhaust Auxiliary engine Gearbox model David Brown … … ratio Steering Merritt regenerative Clutch model type centrifugal Brakes main parking engine …
-
Dubbel
… T 61 to load G T 91 force size method C 44 force size method C 29 power machine R 1 -, axial machine R 1 -, radial machine R 1 -, centrifugal machine R 1 -, centripetal machine R 1 clutches , in surface clutch G … … designs R 32 -, Best point R 36 -, operating point R 37 -, performance R 34 -, blocking pump R 34 -, bypass R 37 -, chromium nickel steels R 34 -, steam turbine drive R 34 -, continuous operation point R 37 -, diesel engine pump R 34 -, rotation …
Indicates content that may require registration and/or purchase.