-
Supplier: Higher Power Supplies, Inc.
Description: Euro-Heat Diesel Fired Hot Box 120V (rated to 3,000 PSI @ 5.0 GPM) *This picture is a representation only. Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick Connect to cold water washer,
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Chromalox
Description: LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of
- AC Voltage Required: 480 to 600 volts
- kWatts: 4 to 240 kW
- Watt Density: 9 to 12 W/in²
- Flange or Thread Diameter: 4 to 14 inch
-
Supplier: INTEC Energy Systems
Description: INTEC thermal oil heaters are sucessfully used for process heat generation within industrial plant operations in a wide range of industries. The basic oil heater product line can be supplemented with other components like steam and hot water systems. INTEC thermal oil
- Heater Type: Circulation Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Natural Gas / Propane
- Applications: Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils
-
-
Supplier: Caterpillar Oil & Gas
Description: stub shaft Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (6 kW, 240-480 volt)
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: performance) Fuel transfer pump Fuel priming pump Fuel sample valve, mounted on fuel filter base Primary fuel filter Water separator Instrumentation Instrument panel, LH Engine oil pressure gauge Voltmeter gauge Water temperature gauge Tachometer/engine hour meter Lube System Open
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: PressureParts.Com
Description: Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick connect to cold water pressure washer, supply fuel and power to Euro-Heat for hot water cleaning applications - USE ONLY WHEN NEEDED and keep
-
Supplier: Thermal Fluid Systems, Inc.
Description: Thermal Fluid Systems, Inc. is proud to offer the custom design and supply of high efficiency thermal fluid (sometimes called hot oil or Dowtherm) heaters and systems. The heaters and systems can be: Gas Fired Oil Fired Waste Fuel Fired We build our thermal fluid
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Pressure Washers Direct
Description: Heat Your Own Water For Thorough Cleaning •Achieve a 100° Fahrenheit rise in water temperature Professional Duty Triplex Plunger Pump •Long lasting pump by General runs longer & is easy to rebuild High Temperature Limit Switch •Keeps heater unit within safe operation
- Water Jet Pressure: 1,200 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: UL Standards & Engagement
Description: (alcohol, water and detergent mixtures), DEF (nominally 1/3 urea and 2/3 water, diesel exhaust solution), and other optional fluid types typically used in vehicles. Type Liquids stored U.S.A. Regulatory applications Canada Regulatory applications Liquid Chemical Containers and
-
Supplier: UL Standards & Engagement
Description: (alcohol, water and detergent mixtures), DEF (nominally 1/3 urea and 2/3 water, diesel exhaust solution), and other optional fluid types typically used in vehicles. Type Liquids stored U.S.A. Regulatory applications Canada Regulatory applications Liquid Chemical Containers and
-
Supplier: UL Standards & Engagement
Description: (alcohol, water and detergent mixtures), DEF (nominally 1/3 urea and 2/3 water, diesel exhaust solution), and other optional fluid types typically used in vehicles. Type Liquids stored U.S.A. Regulatory applications Canada Regulatory applications Liquid Chemical Containers and
-
Supplier: Caterpillar Oil & Gas
Description: water thermostats AC/OC thermostats Accessory module-mounted high volume expansion tank Jacket water heater Heat recovery connections and thermostats for use with water maker system ANSI connection adapters Exhaust System Exhaust manifold shields Vertical or 30° outboard
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: water thermostats AC/OC thermostats Accessory module-mounted high volume expansion tank Jacket water heater Heat recovery connections and thermostats for use with water maker system ANSI connection adapters Exhaust System Exhaust manifold shields Vertical or 30° outboard
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
The Therm-O-Mix® station is an instantaneous steam-fired water heater that utilizes a facility’s existing steam and water supply to deliver and maintain 80°F tepid water to emergency safety showers and (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
energy source on demand. Like their natural gas counterparts, electric heaters are used for a variety of industrial and commercial processes, including producing hot water or steam and vaporizing liquid to gas. But that’s where many of the similarities end. Electric heaters are emission (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
, industry has the power to change its energy source on demand. Like their natural gas counterparts, electric heaters are used for a variety of industrial and commercial processes, including producing hot water or steam and vaporizing liquid to gas. But that’s where many of the similarities end (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
, pipelines, heat exchangers, and fired heaters are all examples of hot equipment. They are widely used in the following industries and in more industry-specific applications, such as offshore platform process vessels, diesel engines, and chemical cargo tanks onboard chemical tankers. Other industrial uses (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
On-site oil analysis for Power Generation Machine condition monitoring based on oil analysis is widely practiced by power plants, whether they are nuclear, coal-fired steam, combined cycle gas turbine, medium and low speed diesels, windmills, or geo-thermal. All of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
ceramic (LTCC) technology and a patented sensor construction solution. The pressure sensor element is made with LTCC technology using piezoresistive principle to detect the pressure. The LTCC material is compatible with many types of aggressive media like water, hydraulic oils, diesel and others, which (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
, which reroutes the connection, modifying the intended design, and breaking the device. Damaged PCB traces can also cause devastating data loss, even if the device continues to function. 3. Fire hazard Water inside an enclosure (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
, natural gas power plants, diesel power backup power, or concentrated solar power (CSP) plants – actuators are needed throughout the plant for effective valve and damper automation. Some typical uses of actuators in this industry include automated control of boiler feedwater, water for cooling (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
.) this part of subset 680.44 has the guidelines for gas-fired water heaters. It says that any circuit serving a gas-fired hot tub/spa heater operating above the intrinsic safety voltage limit, requires ground fault protection. NEC Article 680.58 This subsection dictates the (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The new Modular Gold Cup is all about flexibility. Whether you’re working on a typical fired heater furnace or one with tight bends and (read more)
Browse Infrared Thermometers Datasheets for LAND
More Information Top
-
Hughes Portaheater 50 portable water heater
Hughes' Portaheater 50 is a mobile, electrically powered and diesel - fired instant water heater .
-
Hughes Portaheater 75 Portable Water Heater
Hughes' Portaheater 75 is an electrically powered and diesel - fired instant water heater based on a trolley framework for ease of deployment and manoeuvrability.
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1444_web.pdf
The hot fresh water shall be obtained from a diesel oil fired or electric water heater (not decided yet).
Indicates content that may require registration and/or purchase.