-
Supplier: Daniel Measurement and Control Inc.
Description: 710 / 711 on - off solenoid operated valves Model 710 valves are typically used to stop flow on applications such as high level shut-off into storage, on-off line block control, jet fuel filter-separator control from a water detector, blend line selection and many other applications
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: Caterpillar Oil & Gas
Description: temperature sensing Engine oil cooler in JW circuit Fuel System Cat common rail high-pressure fuel system with electronically controlled unit injectors Duplex primary fuel filter with water separator Duplex secondary/tertiary fuel filters Electric fuel priming pump
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: level – High water temperature at engine inlet – Water temperature at engine outlet above danger level – High charge-air temperature at engine inlet – Detection of water in charge-air duct – Leak fuel level – Alarm contact for high differential pressure at fuel filter – Alarm
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: level – High water temperature at engine inlet – Water temperature at engine outlet above danger level – High charge-air temperature at engine inlet – Detection of water in charge-air duct – Leak fuel level – Alarm contact for high differential pressure at fuel filter – Alarm
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: – Water temperature at engine outlet above danger level – High charge-air temperature at engine inlet – Detection of water in charge-air duct – Leak fuel level – Alarm contact for high differential pressure at fuel filter – Alarm contact for high differential pressure at lube
- Volt-Ampere: 1,230,000 to 2,050,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
°F (135 °C) under continuous ambient conditions. Featuring stainless steel construction and a selection of wetted seal materials, the EP Series valves are leak-tight, and are suitable for controlling both gases and a wide range of liquids including fuel (gasoline, JP and diesel (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
systems Nuclear: Reactor pressure vessels, fuel casks Power Generation: Turbines, heat exchangers Industrial Piping and Valves: Ensuring leak-proof connections Semiconductors: Maintaining (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
energy, semiconductor fabrication, and chemical processing, safety systems must evolve to meet new operational challenges. Hydrogen offers significant advantages as a clean and efficient industrial gas, but its unique physical characteristics make leak detection a critical component of facility safety (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
safety while maintaining compliance with regulatory requirements. During maintenance operations, sensitive gas detectors can identify leaks in fuel systems, oxygen delivery systems, and hydraulic support equipment before they become operational concerns. Early (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Semiconductor: actuators, beamlines, connectors, feed-throughs, leak detectors, sensors, wafer handlers Aerospace: reservoirs, toggle switches, cold plate assemblies, fuel drains, engine kiss seals Oil & Gas: actuators, connectors, couplings, feed-throughs, gas (read more)
Browse Metal Bellows Datasheets for Technetics Group -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
emissions require that diesel engines return fuel gas and oil mist that leak from cylinder blocks into the intake passage system. As a result, gas containing hot oil mist passes through the hose that runs between the turbocharger and the intercooler. Fluoroelastomers are the ideal plastic for hoses (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
fuel transfer systems. Key Challenges One of the key challenges for the aerospace industry is maintaining high performance for fleet safety. Carbon footprints and oil consumption reduction pressures are constant concerns, as well as reductions in cost. Oil analysis has been (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Triggers: Recalibrate the system under several conditions, such as after major repairs, lamp changes, alignment adjustments, or significant changes in fuel quality. Use standard methods and certified reference materials for these recalibrations. Daily and (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
More Information Top
-
States > Texas > State > Register > 2004 > [TexReg 2004-0430is] 04/30/2004
… to monitor USTs for releases at a frequency of at least once per month, failing to equip the regular unleaded and super-unleaded pressurized piping with automatic leak detectors, failing to test the diesel fuel line leak detectors at least once per …
-
States > Texas > State > Register > 2004 > [TexReg 2004-1008is] 10/08/2004
… monitor the USTs for releases at a frequency of at least once per month, failing to equip the regular unleaded and super unleaded pressurized piping with automatic leak detectors, failing to test the diesel fuel line leak detectors at least once per …
-
Corrosion in Systems for Storage and Transportation of Petroleum Products and Biofuels
… additives, anti-knock additives, antioxidants, antistatic additives, anti-valve seat recession additives, biocides, cetane improvers, combus- tion chamber deposit modifiers, corrosion inhibitors, demulsifiers, deposit control additives, detergents, diesel fuel stabilizers, drag reducing agents, dyes and markers, leak detector additives, lubricity improvers, metal …
-
Testing Corrosion Resistance of DuraBeryllium X-Ray Windows to Acid and Hydrocarbons
Windows were dipped into regular unleaded gasoline, diesel fuel , and kerosene for month long intervals and then checked for leaks on a helium leak detector .
-
Laser-induced fluorescence in contaminated soils
This type of detector is relatively non-specific, but has application in the sensing of leaked or spilled hydrocarbon fuels such as diesel fuel or gasoline.
-
Federal Agencies Settle Underground Storage Tank Violations -- Environmental Protection
… Service and CASCO Marina Development, LLC, James Creek Marina, Washington, D.C. EPA cited the National Park Service and CASCO for failing to perform release detection; failing to conduct leak detector testing annually, and failing … … tanks containing gasoline and diesel fuel .
-
Index
Lacquer diluent, 176 Land, fuels for, 33–52 Lead content automotive spark-ignition engine fuel, 7 diesel and nonaviation gas turbine fuels , 49–50 Ed75-Ed85, 25 M70-M85, 27 in petroleum products and lubricants, 293 Leak detector , in aviation fuels, 101–102, 103 Legal …
-
States > Texas > State > Register > 2009 > [TexReg 2009-0904is] 09/04/2009
… Terrell Travel- Center; DOCKET NUMBER: 2009-0786-PST-E; IDENTIFIER: RN102891850; LOCATION: Terrell, Kaufman County; TYPE OF FACILITY: travel center with retail sales of gasoline and diesel fuel ; RULE VIOLATED: 30 TAC … … to test the line leak detectors at least once per …
-
Fast Flux Test Facility (FFTF) standby plan
99A Zero Time Outage - 120 Volt AC System Mobiltherm" System Diesel Fuel System to Diesel Generators Fusion MOTA Glove Box and Controls … … Experimenters (Room 404) Computer Seismic Monitoring Na Leak Detection and Alarm System (aerosol detectors ) Fuel Failure Monitoring System Flux …
Indicates content that may require registration and/or purchase.