-
Supplier: Accuris
Description: Diesel Fuel Filter Water Separator Assembly
-
Supplier: Accuris
Description: CG1728 Diesel Fuel Filter / Water Separator Assembly External Supplement to GMW14839
-
Supplier: Radwell International
Description: DAHL, 100, DIESEL FUEL FILTER, WATER SEPARATOR. FREE 2 YEAR RADWELL WARRANTY
- Application / Industry: Engine / Transmission
- Filtration Product: Oil
-
-
Supplier: CSA Group
Description: ISO 16332:2018 specifies a fuel/water separator comparison test under defined and simplified laboratory conditions. This test is intended for pressure side fuel/water separators as well as for suction side fuel/water separators. Pressure
-
Supplier: Kaydon Filtration Corporation
Description: Engineered for bulk diesel purification, our coalescer and separator elements deliver effective two-stage water removal without the need for additives or heat. The coalescer collects and merges dispersed water into larger droplets, while the separator prevents
-
Supplier: SAE International
Description: To determine the undissolved water removal performance of a fuel/water separator under controlled laboratory conditions, using water droplets. This test method is applicable for diesel and biodiesel fuel.
-
Supplier: Kaydon Filtration Corporation
Description: A two-stage coalescing and separation process removes free and emulsified water from diesel fuel. CFS elements ensure water levels are reduced to below 100 ppm, protecting against microbial growth, fuel instability, and corrosion in downstream components.
-
Supplier: Mi-T-M Corporation
Description: drive system · High quality fuel filter/water separator ensures clean fuel supply · 2900-watt generator delivers clean power to the burner
- Water Jet Pressure: 3,000 to 4,000 psi
- Water Flow: 270 to 288 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Alfa Laval Inc.
Description: built-in paring disc pumps for clean oil and dirty water. A range of other ancillary equipment is available to provide a complete installation for removing any solids and water that might contaminate the fuel and lube oils. FALCON systems provide automatic, unattended operation,
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Alfa Laval Inc.
Description: This mobile centrifugal separator effectively removes both particles and water from oils widely used in industry. This dramatically increases oil service life, and reduces wear on all kinds of equipment. The Emmie.2 mobile centrifugal separator system makes it easy and
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel
-
Supplier: Hilliard Corporation (The)
Description: The separator is a hydrophobic screen element to be used in series downstream from the coalescer. Its function is to prevent coalesced water drops from being swept out of the vessel with the clean fuel before they drop into the sump.
- Type: Cartridge
- Additional Features: Duplex
- Filtration Product: Gasoline / Diesel
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: UL Standards & Engagement
Description: Marine Use Filters, Strainers, and Separators UL 1105 1.1 These requirements cover marine filters, strainers, and separators intended to separate impurities and/or water from the fuel in gasoline or diesel oil fuel systems on boats. 1.2 These requirements do
-
Supplier: Alfa Laval Inc.
Description: PureNOx is a complete water treatment system using a centrifugal separator to clean the wash water in the wet scrubber PureNOx cleans the scrubber water in an Exhaust Gas Recirculation (EGR) process. EGR is one of the solutions under development for compliance with Tier
- Features: All Centrifugal Separators
-
Supplier: Alfa Laval Inc.
Description: of sludge and water from mineral oil.The separator is designed for oils with a maximum density of 920 kg/m3 at 15°C. The maximum separation temperature for gas oil and marine diesel oil is +40°C, and for lubricating oil +70°C, since this is the max. separation temperature for
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Westerbeke Corporation
Description: Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector EZ Bleed fuel system 12 volt 72 ampere alternator Domestic hot water
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: Separ of the Americas, Inc.
Description: Description: 285 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on diesel engine. Features Specifications Options Spare Parts Related Products Separates water and particulate from diesel fuel Backflush capability
-
Supplier: Separ of the Americas, Inc.
Description: Description: 634 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on diesel engine. Features Specifications Options Spare Parts Related Products Separates water and particulate from diesel fuel Backflush capability
-
Supplier: Separ of the Americas, Inc.
Description: Description: 634 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on diesel engine. FeaturesSpecificationsOptions Spare PartsRelated ProductsSeparates water and particulate from diesel fuel Backflush capability extends
-
Supplier: Separ of the Americas, Inc.
Description: Description: 285 GPH fuel water separator of the SWK-2000 Series. Filter can be mounted directly on diesel engine. Features Specifications Options Spare Parts Related Products Separates water and particulate from diesel fuel Backflush capability
-
Supplier: Mi-T-M Corporation
Description: troubleshooting and easy maintenance · High quality fuel filter/water separator ensures clean fuel supply · Complete system diagnostic board · Pressure and high limit safety controls · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harness Voltmeters Gauge mounting Ammeter Lube System Oil pans Drain and cover Oil level gauges Remote oil
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Pressure Washers Direct
Description: Compact And Portable Hot Water Cleaning •Totally enclosed, fan cooled electric motor •Heats water up to 200 degrees F Unique Top Fired Heat Exchanger •Convenient troubleshooting and easy maintenance •Can use either diesel fuel or kerosene High Quality Fuel
- Water Jet Pressure: 1,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Caterpillar Oil & Gas
Description: Mandatory selection of: SAE No. 1, SAE No. 2, or SAE No. 3 flywheel and housing SAE standard rotation Fuel System HEUI fuel system Fuel filter — secondary, LH front (2-micron high performance) Fuel transfer pump — left front Fuel priming pump — left front Lube
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: CSA Group
Description: 70. 1.1.2 This Standard does not apply to portable fuel cell power systems that are a) Permanently connected (stationary) to either fuel or electric supply b) Designed to export power to the grid c) Replacement fuel cell power units for appliances d) Fuel cell systems for
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 4.5L John Deere Turbocharged Diesel Engine •More power, longer engine life & improved fuel economy Large 160-Gallon Integral Double-Wall Metal Fuel Tank •Provides up to 38
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Westerbeke Corporation
Description: available allowing you to custom tailor your engine to fit your individual requirements. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery tank
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 80-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 80-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 2.4L John Deere Turbocharged Diesel Engine •Provides long life, high performance, and great fuel efficiency Large 50-Gallon Integral Single-Wall XLPE Fuel Tank •Provides up to
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: SANDPIPER Pump
Description: General Transfer Separators & Knockout Drums General Duty Spill Clean-Up Diesel Fuel Transfer Sea Water Pump for Drilling Mud Make-Up Produced Water / Condensate Transfer Cellar Pump-Out & Mud Transfer
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: Westerbeke Corporation
Description: quality products and unequalled after sales support. Standard Equipment Fresh water cooling Engine pre-wired to plug-in connector Circuit breaker protected electrical system Self-bleeding fuel system 12 volt 50 amp battery charging alternator Domestic hot water connections
- Displacement: 0.9519237845040353 liters
- Number of Cylinders: 3
- Length: 29.3 inch
- Width: 20 inch
-
Supplier: Hilliard Corporation (The)
Description: Originally developed for the US Air Force for refueling B-1 Bombers, the coalesce is capable of reducing water in fuel from ½% or 5000 ppm to under 10 ppm at 71 GPM per cartridge with inhibited jet fuel. This cartridge also works in No. 2 diesel at a flow rate of 35 GPM
- Filtration Grade (Micron Rating): 1 µm
- Maximum Liquid Flow: 71 GPM
- Type: Cartridge
- Additional Features: Duplex
-
Supplier: Westerbeke Corporation
Description: shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow
- Wattage: 12,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Weichai Power Co., Ltd.
Description: Since 2008, focusing on wide-body dump trucks' application and working environment, Weichai made a lot of optimization according to the vehicle structure, power matching requirements, engine performance and the structure, such as the ribbed structure, WPM electric dust filter, special
- RPM: 1,800 to 2,200 rpm
- Displacement: 9.725999999999999 to 16 liters
- Number of Cylinders: 6
- Application: Automotive
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Compartment Tanks Compartment tanks are built by dividing a single or double-wall storage tank with a bulkhead creating two independent storage areas. They are a popular choice for retail petroleum marketers interested in storing multiple blends for fuel including diesel. Since
- Volume Capacity: 5,000 to 15,000 gallons
- Diameter / Width: 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
Find Suppliers by Category Top
Featured Products Top
-
Engineered for Clean, Reliable Diesel With decades of expertise in fuel filtration, Kaydon Filtration delivers advanced solutions that deliver clean, water-free fuel to critical equipment in demanding environments. Our advanced systems are trusted worldwide to protect (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Engineered for Clean, Reliable Diesel With decades of expertise in fuel filtration, Kaydon Filtration delivers advanced solutions that deliver clean, water-free fuel to critical equipment in demanding environments. Our advanced systems are trusted worldwide to protect (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
. Kaydon’s fuel filtration systems protect stored diesel by removing water, sediment, and microbial growth, ensuring that generators run dependably, maintenance costs stay low, and critical operations remain uninterrupted. Common Fuel Contamination Risks in Data Centers (read more)
Browse Filter Elements Datasheets for Kaydon Filtration Corporation -
prevent microbial growth in stored diesel Prevent premature degradation of stored diesel Accommodate green fuel products such as Hydrotreated Vegetable Oil (HVO) and Biodiesel blends Mitigate contamination resulting from storage tank agitation Exceed the most (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
GENERAL APPLICATIONS Air tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for molding and blow-forming machines Robotic welders Chemical and paper industries Automation and machine (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Filtering cutting fluids, grinding fluids, quenching oils, and wash water to extend fluid life, improve machining quality, and protect equipment. Power Generation: Filtering fuel oils (diesel, heavy fuel oil). Treating boiler feed water and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
calibrated to one of the liquids. As the interface of the second product crosses over the probe, the probe capacitance changes. This change is used to activate the relays for alarm and control. Typical applications include oil/water interface in pipes and separators, water accumulation in (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
Fuel Filtration: Removes emulsified water droplets from ultra-low sulfur diesel (ULSD), preventing engine corrosion and microbial (read more)
Browse Filter Media Datasheets for Harbory Filtration -
metals, contaminants and additives FT-IR analysis to determine lubricant degradation and second phase fluid contamination (i.e., water, fuel glycol) Viscosity testing Particle (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Diesel Fuel/Water Separation Test Methods—Where We Are and Where We Are Going
… proposal is for the SAE Filter Test Methods Committee (FTMC) to specify a 3,500-rpm main pump with a defined impeller size and a given flow rating above which the majority of the diesel fuel water separators are normally rated (6gpm …
-
FAQ: DIESEL FUEL FILTRATION | Today's Trucking
What is the purpose of a diesel fuel / water separator ?
-
diesel filter water separator - offers from diesel filter water separator manufacturers, suppliers, exporters & wholesalers
Sell Diesel Oil Water Separator Fuel Filter FS1280 .
-
diesel fuel filters - offers from diesel fuel filters manufacturers, suppliers, exporters & wholesalers
Sell Diesel Oil Water Separator Fuel Filter FS1280 .
-
diesel oil filter - offers from diesel oil filter manufacturers, suppliers, exporters & wholesalers
Sell Diesel Oil Water Separator Fuel Filter FS1280 .
-
Oil Filtering Exporters, Oil Filtering Selling Leads (Page 3)
Sell Diesel Oil Water Separator Fuel Filter FS1280 .
Indicates content that may require registration and/or purchase.