-
Supplier: Integrated Device Technology
Description: The F1423 RF amplifier provides 13.1 dB gain with +41.8 dBm OIP3 and 5.1 dB noise figure at 2000 MHz. This device uses a single 5 V supply and 120 mA of ICC . The F1423 is packaged in a 4 x 4 mm, 24- VFQFPN package with 50 ohm differential RF input and 50 ohm single-ended
- Features: Other
- Package Type: QFP
-
Supplier: Integrated Device Technology
Description: The F1423EVB is a fully-populated evaluation board which allows the customer to easily evaluate the F1423 differential input amplifer. There are four options available to configure the board as differential, single-end and High/Middle or Low-band. The on-board balun and jumper support
- Category: Development Board
-
Supplier: ValueTronics International, Inc.
Description: The SA-420F5 is a Differential Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: 1 kHz to 70 MHz Input
-
-
Supplier: Broadcom Inc.
Description: The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
- Frequency Range: 1,565 to 1,606 MHz
- Minimum Gain: 13 to 15 dB
- Maximum Gain: 18 to 19 dB
- Noise Figure: 0.97 dB
-
Supplier: Qorvo
Description: The QPL1822 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a cascode design which provides 15 dB of gain along with very low distortion from 5 MHz to 1.8 GHz. This ultra-linear IC is designed to support Broadband CATV DOCSIS 4.0 applications, such
- Supply Voltage (VS): 5 to 8 volts
- Supply Current (IS): 260 to 349.99999999999994 milliamps
- Bandwidth: 5 to 1,800 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: Qorvo
Description: The QPL1823 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a cascode design which provides 26 dB of flat gain along with very low distortion from 5 MHz to 1.8 GHz. This ultra-linear IC is designed to support Broadband CATV DOCSIS 4.0 applications,
- Supply Voltage (VS): 5 to 8 volts
- Supply Current (IS): 260 to 349.99999999999994 milliamps
- Bandwidth: 5 to 1,800 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: Qorvo
Description: The QPL1821 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a cascode design which provides 19 dB of flat gain along with very low distortion from 5 MHz to 1.8 GHz. This ultra-linear IC is designed to support Broadband CATV DOCSIS 4.0 applications,
- Supply Voltage (VS): 5 to 8 volts
- Supply Current (IS): 260 to 349.99999999999994 milliamps
- Bandwidth: 5 to 1,800 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: ValueTronics International, Inc.
Description: The SR554 is an Amplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones,
-
Supplier: Richardson RFPD
Description: The ADL6337 belongs to a family of transmit variable gain amplifiers (VGAs). It provides an interface from RF digital-to-analog converters (DACs), transceivers, and systems on a chip (SoC) to power amplifiers. It also includes an integrated RF balun and can be configured
- Frequency Range: 500 to 1,000 MHz
- Maximum Gain: 37.4 dB
- Output Power( P1dB): 26.1 dBm
- Noise Figure: 3.7 dB
-
Supplier: Richardson RFPD
Description: The MAAM-010355 is a GaAs MMIC amplifier in a lead-free TSSOP 16-lead exposed ground pad plastic package. The MMIC design is configured as two stages of differential amplifiers for broadband performance. It is optimized for exceptionally low distortion and noise figure in a 75 Ω
- Frequency Range: 45 to 1,200 MHz
- Maximum Gain: 23.5 dB
- Noise Figure: 4.5 dB
- Features: Other
-
Supplier: Richardson RFPD
Description: The MAAM-010399 is an integrated 3 stage differential amplifier with embedded voltage variable attenuator. This part is intended as the output amplifier in a downstream Edge QAM RF modulator. The module provides excellent linearity and ACPR at output levels
- Frequency Range: 50 to 1,200 MHz
- Maximum Gain: 28 dB
- Noise Figure: 5 dB
- Output Intercept Point (IP3): 48 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Si8921BB-IS devices are galvanically isolated analog amplifiers. The low voltage, differential input has a ±250 mV specified input range which is ideal for measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system. The
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: Si8921BB-AS devices are galvanically isolated analog amplifiers. The low voltage, differential input has a ±250 mV specified input range which is ideal for measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system. The
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1055281-LMH6554LEE/NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 2.8GHz Amplifier Type: Current Feedback Slew Rate: 6200 V/μs Current - Input Bias: 1μA Voltage
- Supply Voltage (VS): 4.7 to 5.25 volts
- Supply Current (IS): 52 milliamps
- Input Offset Voltage (VOS): 6.5 millivolts
- Input Bias Current (IBIAS): 1 µA
-
Supplier: Renesas Electronics Corporation
Description: The HA5023 is a wide bandwidth high slew rate dual amplifier optimized for video applications and gains between 1 and 10. It is a current feedback amplifier and thus yields less bandwidth degradation at high closed loop gains than voltage feedback amplifiers.brbr The low
-
Supplier: Skyworks Solutions, Inc.
Description: providing +20 dBm of power at the antenna port. Also included is an internal balun to allow use of differential input signals. The receive path contains a high isolation transmit/receive (T/R) switch, Low-Noise Amplifier (LNA), and balun for low-noise differential output.
- Output Power( P1dB): 20 dBm
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Amplifier Type: Low Noise Amplifier
-
Supplier: Qorvo
Description: The QPL1820 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a cascode design which provides 22 dB of flat gain along with very low distortion from 5 MHz to 1.8 GHz. This ultra-linear IC is designed to support Broadband CATV DOCSIS 4.0 applications,
- Supply Voltage (VS): 5 to 8 volts
- Supply Current (IS): 260 to 349.99999999999994 milliamps
- Bandwidth: 5 to 1,800 MHz
- Features: Other, Video / Wideband Amplifiers
-
Supplier: Richardson RFPD
Description: filters and amplifiers. The part is characterized and specified with a 100 Ohm differential output impedance, although it can be used with output impedances ranging from 50 Ohm to 400 Ohm, with higher gain and reduced IIP3 and P1dB at the higher impedance levels. The IF
- RF Frequency Range: 300 to 6,000 MHz
- LO Frequency Range: 300 to 6,000 MHz
- IF Frequency Range: 1 to 1,500 MHz
- Conversion Loss: 0.7 dB
-
Supplier: Renesas Electronics Corporation
Description: output during turn-on and turn-off, thus reducing audible noise on activation and deactivation. The fully differential input of the ISL99201 provides excellent rejection of common mode noise on the input typically 75dB. EMI suppression is achieved by SRC (Slew Rate Control). The
- Features: Audio Amplifiers, Single Supply, Thermal Shutdown Protection
- Operation Class: Class D
-
Supplier: ValueTronics International, Inc.
Description: The SMA100A is a 6 GHz RF Generator from Rohde & Schwarz. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one
- Minimum Frequency Range: 6,000 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Simple connection to BERT or PG instrument to form multi-channel programamble source Programmable amplitude, offset, and crossing point 20ps risetime 250mV to 2.0V amplitude -2.0V to 3.0V output window Integrated input splitter with 4 differential output channels (8 PPA
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Amplifier Type: Limiting Amplifier
-
Supplier: Skyworks Solutions, Inc.
Description: Si8931D-IS4 devices are galvanically isolated analog amplifiers. The single-ended input has a 0 to 2.25 volt specified input range which is ideal for measuring high voltage through a resistor divider or for any place where a sensor must be isolated from the control system. The output
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: resistors, and directly interfaces to a CML logic signal. The output is CML compatible, and includes 50Ω load resistors. Additional Features Accepts up to 10.7Gbps data <45ps edge rate Gain ≥ 4V/V CML/PECL differential inputs CML outputs Internal 50Ω input termination Internal
- Operating Frequency: 10.7 MHz
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: ValueTronics International, Inc.
Description: amplifiers to handle signals from 1 mV to 31.6 V full-scale (-60 dBV to +30 dBV) Selectable bipolar or unipolar output swing to suit all A to D converters Overload indicators to avoid signal distortion Elliptic response with inband ripple of 0.1 dB, out of band rejection of 90 dB and
- Frequency Range: 400,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
-pull amplifiers, and RF power amplifiers. Power amplifiers are typically found in the final output stages of a circuit. There are five classes of power amplifiers: Class A, B, AB, C, and D. Let’s take a look at the characteristics of each. Class A power amplifiers’ (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
input and output ports. The device can be operated down to low frequency via the selection of suitably large input/output caps and bias inductor. FEATURES: - Internally Matched to 50 ? - Process: InGaP HBT - Compact 1.5 x 1.5 mm DFN-6 (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8?-?11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
, Radar, and Military Communications applications. The QPB3238J includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (disabled) mode, the amplifier's current is reduced to nearly 0A, resulting in reduced noise and power dissipation. RF input and output are via WR28 waveguide connections. DC power and control / monitoring interface is provided via a Micro D-Sub connector. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
a low-cost driver solution that provides the added benefit of operating on the same voltage rail as the corresponding GaN HPA. It can also serve as the output power amplifier in lower power architectures. The QPA2597 is offered in a 4x4 mm plastic overmold QFN. It is internally matched to 50 ohms and includes integrated DC blocking caps on both RF ports allowing for simple system integration. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
amplifier characterization, receiver sensitivity testing, applications requiring higher output power Electronic Attenuators: Faster switching speed: Allows for rapid level changes in automated test sequences (read more)
Browse RF Generators Datasheets for Uni-Trend US
More Information Top
-
A dual-band 5.15-5.35-GHz, 2.4-2.5-GHz 0.18-/spl mu/m CMOS transceiver for 802.11a/b/g wireless LAN
The outputs of the I and Q mixers are summed by a pair of integrated inductors and drive the class-A single-stage differential RF output amplifier .
-
Symbolic modeling of ac power signal gain input and output impedance of fully differential single stage common-source microwave power amplifier based on LDMOS ...
Fully differential output RF power amplifier transceiver may not existed in consumer market because it may be expensive than single ended output transceiver competitor.
-
A 3 V 1.9 GHz CMOS low-distortion direct-conversion quadrature modulator with a RF amplifier
The differential outputs of RF amplifier can drive the differential inputs of power amplifier.
-
RF POWER AMPLIFIERS FOR MOBILE COMMUNICATIONS
The differential output of the RF amplifier is first converted to a single- ended signal by the same 0/180 degree power splitter/combiner (not shown here).
-
A 2-V low-power CMOS direct-conversion quadrature modulator with integrated quadrature voltage-controlled oscillator and RF amplifier for GHz RF transmitter ap...
For the measurement on the output differential signals of the merged RF amplifier , its differential output nodes .
-
A CMOS direct-conversion I/Q up-mixer block for ultra-wideband system
The D2S converts the differential output signal of the RF amplifier into a single-ended signal, which is also matched to 50 $2 .
-
InAlAs/InGaAs HBT X-band double-balanced upconverter
This design is composed of a pre-distortion stage for the LO input, a Gilbert cell multiplier, and an emitter-follower buffer at the RF output feeding into a differential amplifier .
-
A 6–9GHz WiMedia UWB RF transmitter in 90nm CMOS
Outputs of the mixers are combined to a differential RF signal and fed to the RF power amplifier , whose differential outputs are connected to RF measurement equipments via an external BALUN.
-
Recursive Receiver Down-Converters With Multiband Feedback and Gain-Reuse
Since these transistors have high output impedance, the RF differential amplifiers exhibit large common-mode rejection.
-
InAlAs/InGaAs HBT X-band double-balanced upconverter
buffer at the RF output feeding into a differential amplifier .
Indicates content that may require registration and/or purchase.