-
Supplier: ValueTronics International, Inc.
Description: color-coded digital waveform display, groups are created by simply placing digital channels together on the screen, allowing the digital channels to be moved as a group. You can set threshold values for each pod of eight channels, enabling support for up to two different logic
- Bandwidth: 70 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Microchip Technology, Inc.
Description: loop back delay, assuring real-time system performance as well as cable diagnostics which reduce network installation costs. All devices are available in both commercial (0° to 70°C) and industrial (-40° to 85°C) temperature ranges. The LAN874xA family is well-suited for set-top box,
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ABX Engineering, Inc.
Description: customer demands through the most efficient use of resources, inventory, automation and labor. Surface Mount - Expert Surface Mount Knowledge and State of the Art Equipment Cable and Harness - Custom Turnkey Cable and Harness Assembly with Complete Test Capabilities Through Hole
- Testing Services: Automated Optical Inspection, Functional Testing, In-circuit Testing, X-Ray Testing
- Production Capabilities: Cabling, High Volume, Mid Volume, Prototype / Low Volume, Quick Turn
- Design Services: Conceptual Product Development, Electrical Design Services, Mechanical Design Services
- Material Acquisition: Customer Supplied, Vendor Supplied
-
-
Supplier: Microchip Technology, Inc.
Description: who select our products for their application design-in.* †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Single-Chip Ethernet PHY Comprehensive flexPWR® technology Flexible power management
- Operating Temperature: -40 to 85 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: The P7504 is a 4 GHz differential probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output of a digital oscilloscope channel. Additional Features: TriMode™
- Bandwidth: 4,000 MHz
- Probe Type: Differential
-
Supplier: Microchip Technology, Inc.
Description: incorporates a 2-pin digital bus that enables the use of USB as a low-power, chip-to-chip interconnect at speeds up to 480 Mbps. The internal device controller is USB 2.0-compliant and the HSIC interface is HSIC USB Electrical Specification Revision 1.0-compliant. The device
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Radicom Research, Inc.
Description: Application, Set-Top Box, PVR, PMP, IPTV Networked Digital Photo Frame, Digital Media Player Networked Printer, POS, Test Instruments
- Protocol / Network: Gigabit Ethernet
- Port Type: USB
-
Supplier: Microchip Technology, Inc.
Description: Printers and Servers Test Instrumentation LAN on Motherboard Embedded Telecom Applications Video Record/Playback Systems Cable Modems/Routers DSL Modems/Routers Digital Video Recorders IP and Video Phones Wireless Access Points Digital Televisions Digital Media
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: just to name a few. Serial protocols such as I2C and SPI are used frequently for chip-to-chip communication, but parallel buses are still used in many applications. Microprocessors, FPGAs, Analog-to-Digital Converters (ADCs), and Digital-to-Analog Converters (DACs) are
- Bandwidth: 1,000 MHz
-
Supplier: Newport MKS
Description: device, or in a small box that is part of the cable. This pre-amplifier ensures high sensor signal homogeneity that results in considerably higher position accuracy compared to alternative designs where the pre-amplification is done inside the amplifier only. But the calibrated
- Number of Axes / Motors: 1
- Supply Voltage (DC): 30 volts
- Operating Temperature: 5 to 35 C
- Communication: RS232
Find Suppliers by Category Top
Featured Products Top
-
Digital processing chips are everywhere—from smartphones and appliances to MRI systems and industrial equipment. The rise of the Internet of Things has only increased the use of Wi-Fi, Bluetooth, and other high-frequency communications. With this growth comes a greater risk of (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Connector to Cable Design: Key Considerations For Use In Aerospace And Defense Systems As speeds go up and voltages decrease, signal integrity design and management is critical to the functions needed in Military and Aerospace. Digital signal quality is (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
Applications AC and DC charging applications In-cable control Protection devices (IC-CPD) Wall-box (read more)
Browse Current Sensors Datasheets for DigiKey -
Tool (ICT) and a Device Programmer. No soldering required. Each kit includes an SP6LI module, gate driver board, mounting hardware, programmer, cables and a link to the ICT, allowing you to start double pulse testing right out of the box. (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
data is often converted to digital format while onboard the circuit chips to control and direct the new devices they are to operate. Simultaneously, however, signal speed is climbing from 3 Gigabits per second, to 5 Gigabits/sec. and upward. New transducer sensors, such as EMG in myographic (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
realize that key shifts in chip technology and higher-speed digital design are significantly changing the interconnection world. Much of an interconnect’s electrical performance depends on the cable and wiring methods used. Large-wire analog circuitry has its place, but it’s staying in that (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
digital signal data rates from the, (older), 5 Gigabits/second to above 10 gigabits/second. To handle this rush for higher resolution simultaneously with higher speeds, new cable and connector designs are required to deliver quality signals to the image processor and storage systems. Also including (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
applications, transmitter monitoring and triggered warning systems, portable equipment, and defense applications. The sensor is designed for use in automated test equipment as well as isolated usage. The sensor contains a very stable and accurate time base making it suitable for long-term monitoring (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Communications
Granted, optical-fiber cable can provide plenty of … They named the technology Digital Compression of Increased Trans … completed its study and testing of trans- mission compression … im- plement it on chip If it were installed … at the carrier's distribution box ), existing phone wiring could…
-
A fully integrated analog front-end macro for cable modem applications in 0.18-μm CMOS
They also appreciate the support of S. Chattong and colleagues from Infineon Design Center Singapore for the design of the digital part during test chip development. .... REFERENCES [1] L. D’Luna et al., “A single-chip universal cable set-top box /modem transceiver,” IEEE J. Solid-State Circuits, vol.
-
ILC Vertex Tracker R&D
…flow have been performed by placing the ladder assembly in a wind tunnel box where air was .... The ladder assembly used for these tests included a kapton heater cable between the ladder beam and the four 50 µm thin MIMOSA chips mounted on top of it, so … different heat loads from pixel and digital processing parts of the…
-
Toward silicon-based longwave integrated optoelectronics (LIO)
…follows: (1) interconnects: send-and- receive transceivers for broadband core-, metro- and access-networks (fiber to the home, internet box , Ethernet LAN, FTTX); transceivers … and data centers (active cables as computer patch cords … cabinet, board to board, chip to board and chip … hand-held multi-function “phone-like” device; optical time-delay beam-steerer for a phased-array microwave antenna; RF-optical receivers for RF spectrum analysis, ultrafast analog-to- digital converters; reconfigurable wavelength-division … cryptography-metrology-computing; photonic testing of electronic ICs; bionic…
-
LitePoint Releases Production Test Software For Texas Instruments' New WLAN Chipsets
"As the leading on- chip test solution provider in the WLAN test space, we are delighted that Texas Instruments chose us to support their products to give their customers the lowest cost of test available," said Dr. Benny Madsen, CEO of .... LitePoint IQfact production test software is optimized for TI's TNETW1350A and TNETW1450 chipset solutions targeting residential gateway applications such as DSL and Cable modems, VoIP-enabled gateways, set-top boxes and digital media adapters, as well as applications using a universal serial…
-
RF Circuit Design 2nd Edition Complete Document
…529 nonlinearity, 505 – 506 differential VCO, 778 – 783 digital /analog circuit design, 8 … plated surface of the box , 342 and imperfect or … of a regular RF cable , 325 – 326 return … magnetic coupling and, 342 testing for, 333 – 335 … point, 281 – 283 ‘zero’ capacitor applied for RF/AC bandwidth, 293 – 295 chip capacitor as, 296…
-
The BABAR Detector
The DIRC FEE is mounted on the outside of the standoff box and is highly integrated in or- der to minimize cable lengths and to retain the required single photoelectron sensitivity. .... Each of the 168 DIRC Front-end Boards (DFBs) pro- cesses 64 PMT inputs, containing eight custom analog chips along with their associated level translators, four custom-made TDC … two digitally controlled calibration signal generators, multi-event buffers, and test hardware. .... A digital pulse timed with the peak of the input pulse is output by a zero-crossing…
-
Design and implementation of set-top box of DVB-T system by a high integration chip solution
In this paper, we propose a design and implementaiion of a DVB-T ( Digital Video Broadcasting- Terrestrial) sysiem set-top box by utilizing a high integration chip solution. .... whole hardware design of ihe set-top b0.x and also implement a testing procedure to verib … an integral part of global broadcasting, thus setting the global standard for satellite, cable and terrestrial transmissions…
-
STMicroelectronics Accelerates Customers’ Time to Market By Achieving World’s First Single-Chip High-Definition EuroDOCSIS 2.0 Certification for Set-Top Bo...
STMicroelectronics has achieved EuroDOCSIS 2.0 certification for its production-ready reference design for feature-rich cable set-top boxes (STBs) using the companyâs STi7141 system-on- chip . .... moved to dramatically shorten time-to-market for STB vendors by streamlining acceptance testing for new products … MPEG4 decoder, creating a single chip supporting HDTV, interactive services, broadband Internet and Digital Video Recorder (DVR…
-
EXES: a progress report on the development of a high-resolution mid-infrared grating spectrograph for SOFIA
…includes an analog box with clock driver boards, DC bias boards, and preamp boards; a digital box with timing pattern control … 14-bit analog-to- digital converters, and coadder memory chips ; a rack-mounted control … supply; and all the cables required to. .... The system came equipped with software suitable for lab testing ; we describe some of the modifications required…
Indicates content that may require registration and/or purchase.