-
Supplier: Teledyne Controls
Description: 0
-
Supplier: Teledyne Controls
Description: Teledyne Controls' enhanced Digital Flight Data Acquisition Unit (DFDAU) is an integrated system that combines the functions of Mandatory Data Acquisition and Recording with a sophisticated Aircraft Condition Monitoring System (ACMS). This
-
Supplier: Teledyne Controls
Description: Teledyne Controls' Digital Flight Data Acquisition Unit (DFDAU) is an integrated system that combines the functions of Mandatory Data Acquisition and Recording with a sophisticated Aircraft Condition Monitoring System (ACMS). This comprehensive system
-
-
Supplier: Teledyne Controls
Description: recording. The FDIMU combines the functions of the Flight Data Interface Unit (FDIU) used for mandatory data acquisition, the Data Management Unit (DMU) that performs engine/aircraft condition monitoring, and the Recorder (Quick/Digital Access
-
Supplier: Scanivalve Corporation
Description: remains fully functional for communication, data acquisition, setup, and diagnostics. Overview The Digital Service Module, DSM4000, is designed to interface up to eight Scanivalve ZOC pressure scanners or EIM (Electrical Input Module) units to an Ethernet network. The
- Features: Data Acquisition Instrument / System
-
Supplier: Instrumented Sensor Technology
Description: data storage, dynamic range, data management, and programmability features. The PANTHER shock & vibration data monitor, logger and recorder is programmed for test using a standard PC serial or parallel port, along with IST's DynaMax DM-1 software module. After Field recording
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: recording of either (transient) shock and/or pseudo-stationary vibration data along with rate data. The instrument may be set up to operate under both event (amplitude-based) and/or time (periodic) triggered recording. Data Management Several different data management
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Instrumented Sensor Technology
Description: IST's unique "Event Type Partitioning" of separate time-triggered and event-triggered data may also be performed during recording. This feature makes post-collection data reduction and indicator analysis easier. The length of each event is also selectable between event types, enabling
- Shock Rating: 500 g
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
-
Supplier: Beechcraft Corporation
Description: Dual Communication 8.33 Spacing, 16 Watt Radios Dual Navigation Dual GPS WAAS GPS with LPV Approach Capability Mode “S” Transponder with Flight ID& TIS Autopilot- 3 Axis/GFC700 Terrain Avoidance Warning System (TWAS-B) Data Acquisition Unit XM Radio and WX Satellite
-
Supplier: Northrop Grumman Corporation
Description: see a table of payload performance features. Medium Data Rate (MDR) Payload For the Milstar medium data rate (MDR) payloads that fly aboard Flights 4, 5 and 6, Northrop Grumman Space Technology supplies two types of antenna and the digital processing subsystem. MDR's
-
Supplier: Airbus Group
Description: H125 is Airbus Helicopters’ high-performance member of the single-engine Ecureuil/AStar family. It is equipped with a Turbomeca Arriel 2D turboshaft engine with upgraded triple engine control thanks to a dual-channel FADEC (Full Authority Digital Engine Control) unit, plus a third
Find Suppliers by Category Top
Featured Products Top
-
TTL/RS422 Differential Quadrature is one of the most commonly used methods of communication between Linear Displacement Transducers and Control or Data Acquisition systems. TLC Compatible Conditioning Unit that will not loose count when the sensor is moved quickly unlike incremental sensors. 500 (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
For Acquiring and Processing Data, Stand-alone Data Acquisition, Condition Monitoring and Power Quality Monitoring: The iba modular system acquires and processes measurement signals and is with the appropriate signal output modules perfectly suited for control applications. The decisive (read more)
Browse Data Input Modules Datasheets for iba America LLC -
output ±10V or ±5V analogs of torque, as well as engineering unit data via a resident com port. They are offered in two accuracy grades: Code N, +0.2% standard performance and Code C (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
, rack-mounted 1GHz 4ch advanced measurement oscilloscope. Connect up to 128 units for up to 512 channels of high-speed data acquisition UPO7204L 2GHz 4Ch Rackmountable Digitial (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
MCRT® 84800V and MCRT® 85800V series provides advanced data acquisition and connectivity, including: RS422/485 or optional USB communication Built-in software for data visualization, limit checking, and test storage Selection of 25 engineering units (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Using the ibaPADU (Parallel Analog Digital Unit) device family, analog and digital signals can be acquired and recorded with high precision by the data acquisition system ibaPDA. Fast and synchronous sampling of all signals allows detailed analyzing of all processes. (read more)
Browse Data Input Modules Datasheets for iba America LLC -
ozf-in (0.07 to 1.4 Nm) 200 to 1,000% Overload 150% Overrange 25,000 rpm Speed Rating Engineering Unit Digital Outputs of Torque, Speed & Power ±5.000/±10 Volt Analog Outputs of Torque, Speed & Power Hardened to EMI (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
the heat distribution during the explosion can well be analysed. High-speed thermography with frame rates of more than 100 kHz are based on special detectors and acquisition units. Especially their ability to acquire and read out data in parallel provides thermographic measurements precisely (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
military flight training, tactical aircraft qualification programs, and recurrent aircrew physiology refresher courses. Drawing on the same physiological and engineering principles, the ROBD3 advances the platform with a digital-first design. Higher data resolution, reduced maintenance demands, and (read more)
Browse Technical Training Equipment Datasheets for Environics, Inc. -
); digital, screen or tampo printing of legends and logos; photo quality decor foils; RFI/EMI shielding; installation and assembly. Applications Surveillance systems, access and security control Data acquisition systems Building services (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Federal Register > Tuesday, July 16, 1996 > [61 FR 37144] Revisions to Digital Flight Data Recorder Rules
… date of final rule], all turbine-engine powered transport category airplanes that were manufactured on or before October 11, 1991, and that were equipped with a digital data bus and an ARINC 717 digital flight data acquisition unit (DFDAU) or its equivalent …
-
IVHM Solutions Using Commercially-available Aircraft Condition Monitoring Systems
Abstract Commercial-Off-The-Shelf (COTS) Aircraft Condition Monitoring System (ACMS) hardware supports critical health management functionality; real-time event forwarding or recording of any parametric/discrete data can be performed using the Digital Flight Data Acquisition Unit (DFDAU).
-
Teledyne DFDAU-8XX
Introduced in 2003, Teledyne Controls' DFDAU-8XX digital flight data acquisition unit is an integrated system that combines the functions of mandatory data acquisition and recording with an aircraft condition monitoring system (ACMS).
-
Civil Avionics Systems
… continuous wave continuous wave/frequency modulated decision altitude digital to analogue conversion/converter design assurance level decibel direct current Data-Link Control & Display Unit (Airbus) DC tie contactor Defence Standard direct to a fix digital flight data acquisition unit digital flight data recorder …
Indicates content that may require registration and/or purchase.