-
Supplier: Integrated Device Technology
Description: SONET to Ethernet clock jitter attenuation and frequency translation. The 813N2532 is a fully integrated Phase Locked loop utilizing a FemtoClock NG Digital VCXO that provides the low jitter, high frequency SONET / PDH output clock that easily meets OC -48 jitter requirements.
- Supply Voltage: 3.3 volts
- Output Frequency: 19.44 to 156.25 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVPECL
-
Supplier: Integrated Device Technology
Description: delay through other devices. The 15 different on-chip multipliers work in a variety of applications. For other multipliers, including functional multipliers, see the ICS527 .
- TJ: -40 to 85 C
- Pin Count: 16 #
- Supply Voltage: 3.3 V, 5 V
- Device Type: Buffer
-
Supplier: Microchip Technology, Inc.
Description: 156.25MHz locked output clocks. Additional Features Two Input Clocks Two CMOS inputs, both 8kHz or 25MHz Inputs continually monitored for frequency accuracy Automatic revertive reference switching Low-Bandwidth DPLL 25Hz bandwidth for jitter attenuation +/- 20ppm tracking range Digital
- Device Type: Clock Generator
- Features: Other
-
-
Supplier: Silicon Labs
Description: frequency synthesis. The device provides virtually any frequency translation combination across this operating range. The Si5328 input clock frequency and clock multiplication ratio are programmable through an I2C or SPI interface. The Si5328 is based on Silicon Laboratories'
- Supply Voltage: 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 0.008 to 808 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FREQUENCY MULTIPLIER / IC Product overview: PT7C4501WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: dsPIC33EPXXGS70X/80X is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters • DC to
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Cost Frequency Multiplier, SOIC-8 Narrow Body, 2500-REEL Product overview: P2084AF-08SR from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers
- Frequency: 312 MHz
- Operating Temperature: 0 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MuxIt ™ PLL Frequency Multiplier 28-TSSOP -40 to 85 Product overview: SN65LVDS150PW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for
- Frequency: 400 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: dsPIC33EPXXGS202 is a SMPS & Digital Power Conversion Digital Signal Controller. These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: • AC to DC Converters • DC to DC
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC / SOP, SSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Zero Delay Buffer, 5 MHz - 133 MHz Frequency Multiplier, 3.3 V / 5.0 V, SOIC-8 Narrow Body, 2500-REEL Product overview: NB3N2302DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and
- Frequency: 133 MHz
- Operating Temperature: 0 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The 180-01 generates a low EMI output clock from a clock or crystal input. The device uses IDT ’s proprietary mix of analog and digital Phase Locked Loop ( PLL ) technology to spread the frequency spectrum of the output, thereby reducing the frequency amplitude peaks by several
- Supply Voltage: 3.3 volts
- Output Frequency: 28 to 0 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Integrated Device Technology
Description: The 810001-21 is a PLL based synchronous clock generator that is optimized for digital video clock jitter attenuation and frequency translation. The device contains two internal frequency multiplication stages that are cascaded in series. The first stage is a VCXO PLL that is
- Supply Voltage: 3.3 volts
- Output Frequency: 14 to 175 MHz
- Operating Temperature: 0 to 70 C
- Features / Standards: Lead Free
-
Supplier: Microchip Technology, Inc.
Description: The ZL30252 is a flexible, high-performance, clock multiplier/jitter attenuator IC. From any input clock frequency 1kHz to 1250MHz the ZL30252 can produce frequency-locked output frequencies from 1Hz to 1035MHz and as many as 3 differential or 6 CMOS output clock signals.
- Device Type: Clock Generator
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: A clock circuit IC, the CS2200 featuring both a clock generator and clock multiplier/jitter reduced clock frequency synthesizer (clean up), Cirrus Logic’s CS2x00 family is a strong entrant into the clock IC market. Based on an innovative hybrid analog-to-digital
- Supply Voltage: 3.3 volts
- Output Frequency: 6 to 75 MHz
- Device Type: Clock Generator
- Bus Interface: I2C, SPI
-
Description: example, we use the 4-quadrant multiplier IC AD633 as a modulator and import real speech as the modulating source and look at the trapezoidal method for measuring the modulation index. Modulation is the process of relocating signals to different parts of the radio frequency
-
Supplier: Renesas Electronics Corporation
Description: ISL78226 regulates both voltage and current to control power transfer from bus to bus. The multiphase architecture uses interleaved timing to support up to six parallel power stages per ISL78226. By interleaving the power stages, the ripple frequency is multiplied, reducing input and output
- Output Voltage (Volt): 65 volts
- Input Voltage (VIN): 6 to 64 volts
- Features: Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC260 is the first energy efficient high precision microstepping driver IC for bipolar stepper motors with integrated power MOSFETs. The unique high resolution sensorless load detection stallGuard2™ is used to for the world’s first integrated load dependent current control feature called
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a 2-phase stepper motor solution. The unique high
Find Suppliers by Category Top
Featured Products Top
-
These TCXOs feature analog compensation providing expanded capabilities of frequency compensations into a single IC. They use a high refresh rate, or frequency calibration resolution rate, to maintain a linear frequency output during temperature compensation. This minimizes frequency micro jumps (read more)
Browse Oscillators Datasheets for ECS Inc. International -
resonators passed IC match tests and conform to AEC-Q200. Interquip SMCE-2016 crystals are ideal for Digital Car Key, UWB, NFC, and other automotive applications. Specifications: (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
Microchip's next-generation 1200V Silicon Carbide IC (SiC) diodes and 700V SiC MOSFETs with high avalanche/repetitive Unclamped Inductive Switching (UIS) 3-phase 380/400V RMS input voltage, 50 Hz or 60 Hz 140 kHz switching frequency 700V DC output voltage (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
-converter IC into one clearly defined orderable device. Engineers can use its function (resolver-to-digital conversion with reference oscillator), resolution (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
that has filled the skies with satellites. We are seeing additions from BeiDo, Galileo, Glosnoss, Michibiki, and NavIC among others. Each year a new constellation is being added and will begin sending millions of transmission and reception signals to and from earth (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
MHz to 16 MHz external crystal oscillator, and a 32.768 kHz oscillator for the real-time clock. A PLL can multiply the selected high-speed clock to generate the maximum 72 MHz system frequency. The integrated power supervisor includes power-on reset, power (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
A high-speed LSI GaAs 8/spl times/8 bit parallel multiplier
The application of GaAs IC ’Sto high- speed circuit requirements ( digital multipliers , frequency syn- thesizers, A/D and D/A conversion, .
-
A 2.5-ns, 40-mW, 4/spl times/4 GaAs multiplier in two's complement mode
He is now involved in very-high- speed digital GaAs IC ’S and more particularly on the process of static RAM memories, frequency dividers, and multipliers .
-
Improvement in power quality and a simple method of subharmonic suppression for a cycloconverter-fed synchronous motor drive
The clock frequency is derived from the input signal frequenciesfi and fo by clock generation circuit (CGC) employing digital phase locked loop (PLL) ICs , counters and analogue multipliers as discussed in the next Subsection.
-
A 1.9-GHz-band GaAs direct-quadrature modulator IC with a phase shifter
For such a severe requirement, some modulator IC 's using a 1/4 frequency divider [Ill, Gilbert multipliers with a phase shifter [ 121, [131,a quadrature combiner instead of a phase shifter [lo], and a fully digital circuit fabricated by CMOS process techniques…
-
European conference on circuit theory and design 2007
…regulators; ADC; switching noise estimation; mixed-signal IC; flexible RF front-ends; coding; filters; IC interfaces; distortion analysis; nonlinear … biomedical signal processing; cryptography; multiplier circuits; design optimization algorithms; frequency synthesis circuits; power topologies … numbers; interconnections; delay models; digital circuit design; circuit theory…
-
GaAS Digital ICs for High-Speed Signal Processing
BASIC ICs FOR HIGH-SPEED DSP SYSTEMS IMPLEMENTATION Before proceeding to the state-of-the-art of GaAs digital ICs , we give here some … previously, these functions include : frequency dividers and prescalers, S/H … and ROMs),binary adders, multipliers , accumulators, ALUs, etc...
-
Index to Subjects
…Generation of lMicrowave Power by: Aug 1334 Cerenkov, in a Dielecti- ic Ttibe Waveguide: Jun 1084 … Aspects: Feb 427 Radiometem-, Digital : Jun 1099 Radiometer, Low … Ttibe as a Parametric Frequency Divider and Amplifier: Mar 624 Variable, Frequency Multiplier : May 965 Time-Varying…
-
Dynamic Reconfigurable Architectures and Transparent Optimization Techniques
…for Mobile Communications HDL Hardware Description Language I/O Input-Output IC Integrated Circuit IDCT Inverse … Load Value Prediction MAC multiplier -accumulator MAC Multiply Accumulate … Merged Instructions OFDM Orthogonal frequency -division multiplexing OPI Operation … Code Modulation PDA Personal Digital Assistant PE Processing Element .
-
Digital Electronics: Principles Devices and Applications Complete Document
…half subtractor 236, 240–2 look ahead carry generator 254–7, 258, 259 magnitude comparator 261–4 multipliers 260–1 Arithmetic instructions 531 … Astable multivibrator using timer IC 555 364–7, 368 Asynchronous … analogue oscilloscope 673 Bandwidth- digital storage oscilloscope 674–5 Bandwidth- frequency counter 682 Basic logic…
-
1978 Index IEEE Transactions on Consumer Electronics Vol. CE-24
…n3 Aug 78 500-505 (4E02) TV displays; flat-panel displays using feedback multipliers ; Keneman, Scott A.; T … 1) CMOSFET integrated circuits, digital PLL for TV tuning system frequency synthesizer; Rzeszewski4 Ted; T … interface chip using MOS IC ; Bhatnager, Ravinder K; T…
Indicates content that may require registration and/or purchase.