-
Supplier: JENOPTIK Optical Systems, Inc.
Description: shot to deliverthis high resolution with superior image quality, including ofobjects in motion.ProgRes® CCD Routine cameras produce excellent digital imagesof finest color gradings for sophisticated applications.Each camera model can work in all contrast methodsin light
- Horizontal Resolution: 3,072 lines
- Maximum Frame Rate: 18 fps
- Shutter Speed: 0.000169999999999932 to 4.999999999999998 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Evident Scientific
Description: Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at up to 2448 x 1920-pixel resolution-allowing large fields of view captured at
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Shutter Speed: 0.00004999999999998 to 8 seconds
- Width / Diameter: 3.0314977 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
-
Supplier: Cole-Parmer
Description: control Clear communication has never been easier! Download images to a computer and a video monitor or projector simultaneously
everything needed to connect is included. Easy-to-use software lets you capture, label, measure, store, and e-mail images. Stereozoom microscope features - Total Magnification: 40 X
- Eyepiece Style: Binocular
- Features: Digital Display
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: conditions. The maximum possible color depth is 36 bit. Superior color reproduction An excellent color reproduction as well as ease of installation & operation are other distinguishing features of the cameras. The software can be easily and quickly installed, enabling users to immediately
- Horizontal Resolution: 2,580 lines
- Maximum Frame Rate: 13 fps
- Width / Diameter: 3.3070884 inch
- Height: 3.6614193 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: flexibility, designed for R&D and quality assurance Easy-to-use measurement control and analysis software Typical Applications: The Microscope Lens is ideal for capturing small details in extremely high resolution. The camera/lens solution offers photometric imaging efficiency to
- Features: CCD
- Monochrome / Color: Color
- Application / Industry: Industrial
- Camera Function: Still
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit
- Horizontal Resolution: 600 lines
- Width / Diameter: 9.2519735 inch
- Height: 9.842525 inch
- Length: 6.1023655 inch
-
Supplier: Evident Scientific
Description: makes the camera suitable for a broad array of applications that traditionally were the domain of cooled cameras. In combination with the camera’s 14-bit depth, OSIA allows you to use the UC90’s extraordinary dynamic range to its full potential. One Camera, Multiple
- Horizontal Resolution: 1,920 to 3,384 lines
- Maximum Frame Rate: 19.5 to 61 fps
- Width / Diameter: 3.3858286 inch
- Height: 1.8503947 inch
-
Supplier: Flexbar Machine Corporation
Description: of the microscope. Analogue signal for camera 3, 1/3" CCD 480 TV lines Digital signal for camera 2, 1/4" CCD 640x480 pixels Built-in grabber to convert analogue signal to digital signal (for camera 3) Plug and Play computer application with
-
Supplier: Titan Tool Supply, Inc.
Description: series. V-CAD rapid stands for reliability you can count on, and values you can trust - made in Germany- made by Schneider Messtechnik. Standard features of V-CAD rapid 5-megapixel CCD B/W camera Telecentric 4-step motorized zoom lens 4 different fields of view for spot-on measurement
- Total Magnification: 0.125 to 1 X
- Grade: Benchtop
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display
-
Supplier: Fiberscope.net by MEDIT
Description: to set up, the camera is ready to use right out of the box. Connecting to the eyepiece is easy using a universal C-Mount coupler, for a microscope there are also appropriate adapters. With the 1/3" 16:9 CCD image sensor, and true HD resolution of 1280 x 720 pixels this
- Horizontal Resolution: 1,296 lines
- Maximum Frame Rate: 60 fps
- Sensitivity: 5 Lux
- Width / Diameter: 1.574804 inch
-
Supplier: Titan Tool Supply, Inc.
Description: up to 60 mm in height can be measured. Outstanding Features of the V-CAD 1 Unsurpassed measuring speed: the acquisition and analysis of measurement data only takes a few seconds Two-dimensional geometries are fully captured in one image window Monochrome ultra-high definition CCD
- Total Magnification: 0.125 to 1 X
- Grade: Benchtop
- Features: Digital Display
- Application: Measuring / Toolmaker
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and monitor with LCD display. Due to the 75-fold magnification, it is possible to view very small parts very clearly. The PCE-VM 21 microscope is ideal for investigating solder joints on printed circuit boards,
- Magnification: 10 to 75 X
- Applications: Electronics Manufacturing, Industrial Inspection
- Features: Illuminated, Variable Magnification
- Type / Mounting: Video / Digital
-
Supplier: Cole-Parmer
Description: voltage sensing power supply, and a 247 mm x 180 mm plain mechanical stage with low-position coaxial coarse and fine-focus control knobs. A front-mounted camera port accommodates 35 mm CCD, and digital photomicrographic attachments.
Inverted Metallurgical
- Total Magnification: 500 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Cole-Parmer
Description: voltage sensing power supply, and a 247 mm x 180 mm plain mechanical stage with low-position coaxial coarse and fine-focus control knobs. A front-mounted camera port accommodates 35 mm CCD, and digital photomicrographic attachments.
Inverted Biological
- Total Magnification: 200 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Cole-Parmer
Description: voltage sensing power supply, and a 247 mm x 180 mm plain mechanical stage with low-position coaxial coarse and fine-focus control knobs. A front-mounted camera port accommodates 35 mm CCD, and digital photomicrographic attachments.
Inverted Biological
- Total Magnification: 200 X
- Eyepiece Style: Binocular
- Features: Other
-
Supplier: Titan Tool Supply, Inc.
Description: Reticle order #RARP-3. The HLML Video Objectives mount easily in the C Mount of any Video Camera, and the 2X Adapter can be mounted between the C Mount and the objectives. The use of the 2X Adapters 2XL or RARP-3 maintains the same working distance and cuts the Field of View in half. It is
- Total Magnification: 3 to 20 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Supplier: Navitar, Inc.
Description: Navitar's high speed fixed focal length lenses work with CCD and CMOS cameras. Our C-Mount, 1” format lenses are designed for 17, 25 and 50 mm focal lengths and are well-suited for low light applications. Common applications include: digital microscopy, chemiluminescence,
-
Supplier: ASTM International
Description: coupled device (CCD) or a scientific complementary metal oxide semiconductor (sCMOS) or similar camera. Issues involving the array detector and controller software settings including collection of dark count images to estimate the offset, flat-field correction, background correction,
Find Suppliers by Category Top
Featured Products Top
-
. To address these challenges, Marposs developed the VTS (Visual Tool Setter) line, a contactless optical measurement system based on a CCD sensor in a proprietary camera. By projecting the tool’s shadow onto the camera, the VTS instantly captures key parameters such as tool length, diameter, TIR (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
in applications from military, aerospace, robotics, sensors, surveillance and medical systems. Connector and wiring systems used in routing data and signal information from one module to another need to match those demands, as well. In many cases high speed digital signals will be speeding critical (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Optical digital microscopy for cyto- and hematological studies in vitro
The problem of linearity of the light characteristic of digital microscope ( CCD camera ) is especially urgent when carrying out experiments with biological objects that dynamically change over time when their transmittance changes in wide limits.
-
Distinct temporal recruitment of Plasmodium alveolins to the subpellicular network
In contrast to IMC1c/GFP parasites, IMC1e/GFP parasites exhibited very weak GFP-based fluorescence in blood stages that required recording with a CCD digital microscope camera (Fig. 4).
-
Prenatal Alcohol Exposure Results in Long‐Term Serotonin Neuron Deficits in Female Rats: Modulatory Role of Ovarian Steroids
Photomicrographs were captured with a Retiga EXi Mono 12-bit digital CCD micro- scope camera (Q Imaging, Burnaby, BC, Canada) using Northern Eclipse (EMPIX, Inc, Mississauga, ON, Canada).
-
Effect of surface contamination on osseointegration of dental implants surrounded by circumferential bone defects
CCD digital Microscope Camera (Optro- nics .
-
Morphology and ontogeny of rat perirhinal cortical neurons
… impregnated material, pho- tomicrographs were obtained using a Zeiss Axioskop (Carl Zeiss, Thornwood, NY) equipped with either a Zeiss Axio- phot module for film-based photography or a Neurolucida system with an Optronics Microfire digital microscope CCD camera (MicroBrightField) for digital-based …
-
Osseointegration on implant surfaces previously contaminated with plaque
Images were captured with an Optronic CCD digital Microscope Camera and saved .
-
Using spiral intensity profile to quantify head and neck cancer
All images are captured using Optronics MicroFIRE True Color Firewire Microscope Digital CCD Camera .
-
Digital 352 CCD microscope camera with software from Cole-Parmer
Motic CCD Digital Microscope Cameras with Software .
-
A rabbit vocal fold laser scarring model for testing lamina propria tissue‐engineering therapies
Histological and IHC images were captured with a Leica DM200 microscope (Bannockburn, IL) and a MicroFire micro- scope CCD digital camera (Optronics, Goleta, CA).
-
Conversion of α‐linolenic acid to long‐chain omega‐3 fatty acid derivatives and alterations of HDL density subfractions and plasma lipids with dietary polyunsa...
Hexane was then layered on top of the formed gradient to remove meniscus error, and an image was immediately taken with a MicroFire Monochrome Microscope Digital CCD Camera (Optronics, Goleta, CA, USA) at 18 ms combined with a BG12 source filter and …
Indicates content that may require registration and/or purchase.