-
Supplier: FineTek
Description: PID+Fuzzy Temperature Controller The 76 series programmable temperature controller is FineTek's high-end controller. Equipped with a 14 bit analog/ digital converter core processor and with FUZZY and improved PID calculation microprocessor, the
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
- Temperature: RTD / Thermistor Controller
-
Supplier: ValueTronics International, Inc.
Description: improved sensor input and interface flexibility, including compatibility with negative temperature coefficient (NTC) resistance temperature detectors (RTDs). Backed by the Lake Shore tradition of excellence in cryogenic sensors and instrumentation, the Model 331 temperature
-
Supplier: OMEGA Engineering, Inc.
Description: The CN1A Series is a digital On/Off temperature controller designed to provide the functionality of general purpose PID controllers but at a price suited to On/Off applications. The simple programming with two front panel keys, uncluttered LCD display, and uncomplicated
- Number of Inputs: 4 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: temperature distribution. The industrial oven equipment adopts an independent temperature limit alarm system, a digital display temperature controller with high-precision temperature control, and a large air volume circulation motor to ensure uniform
- Temperature Range: 68 to 302 F
- Capacity: 52.9719859047232 cubic feet
- Application: Drying
- Heat Source: Electric / Resistance
-
Supplier: Russells Technical Products
Description: The SERIES F4 1⁄4 DIN industrial ramping temperature controller meets the requirements of the most demanding ramp soak controller processing applications. Easy to set up and operate, the ramp soak controller’s programming features and proven performance capabilities are
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input, Serial / Digital Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The Pro-EC44 dual temperature controller has been designed to simplify user operation through an intuitive HMI combined with easy-to-use configuration and simulation software, Blue Control©. This allows the controller to be used by a variety of personnel without compromising the
- Number of Inputs: 2 inputs
- Number of Control Outputs: 9 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: The universal KS 45 controller is designed to provide precise and cost-effective temperature control. The controller output is configurable as a signaller, 2-point or continuous PID control, 3-point control with optional split range and 3-point stepping control. A universal
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: The universal temperature controller KS 42-1 is intended for universal, precise, and cost-effective control tasks in all branches of industry. For this, the unit provides simple 2-point (on/off) control, continuous PID control, or 3-point stepping control. The process value signal is
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: West Control Solutions
Description: The universal KS 50-1 temperature controller is intended for precise and cost-effective control tasks. The instrument provides simple 2-point (on/off) control, continuous PID control or 3-point stepping control. The process value signal is connected via a universal input. A
- Number of Control Outputs: 5 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: The precision oven is a floor-type hot air circulation drying oven equipment selection with a digital display temperature control system and over temperature controller, which can perform intelligent temperature control. Large flow rotor and fan
- Temperature Range: 50 to 572 F
- Application: Drying
- Heat Source: Electric / Resistance
- Features: Shelving / Racks / Carts, Timers
-
Supplier: Wisconsin Oven Corporation
Description: the best heat distribution throughout the work chamber, even with varying loads EASY TEMPERATURE CERTIFICATION All Composite Curing Ovens are certified for±10 @ 350°F temperature uniformity before shipment, so no additional adjustment is necessary after installation;±5°F, or
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance
- Application: Curing
-
Supplier: Cole-Parmer
Description: • Fast drying times
dual exhaust ports move air efficiently • Feature calibration functions perfect for validation work Set temperatures easily and accurately with the push-button digital controller. LED display shows set temperature, actual temperature, and - Temperature Range: 50 to 572 F
- Capacity: 2.6 cubic feet
-
Supplier: Cole-Parmer
Description: • Fast drying times
dual exhaust ports move air efficiently • Feature calibration functions perfect for validation work Set temperatures easily and accurately with the push-button digital controller. LED display shows set temperature, actual temperature, and - Temperature Range: 50 to 572 F
- Capacity: 0.8999999999999999 cubic feet
-
Supplier: Cole-Parmer
Description: • Fast drying times
dual exhaust ports move air efficiently • Feature calibration functions perfect for validation work Set temperatures easily and accurately with the push-button digital controller. LED display shows set temperature, actual temperature, and - Temperature Range: 41 to 536 F
- Capacity: 5.3999999999999995 cubic feet
-
Supplier: ABB Measurement & Analytics
Description: dioxide, water and sulfur dioxide. These components are separated using packed columns and pass into the Flame Photometric Detector (FPD), where the trace levels of Total Sulfur are measured. PGC5000B Smart Oven features: Correctly sized and designed for basic configurations and maximum
- Oven Temperature Range: 86 to 356 F
- Inlet Pressure Range: 10.007541915646593 to 149.9680918953417 psi
- Number of Injection Ports: 1
- User Interface: Digital Front Panel
-
Supplier: Carbolite Gero Limited
Description: 300°C (572°F) maximum operating temperature. Temperature stability of ± 0.2°C. Chamber air circulation provides excellent temperature uniformity. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt
- Temperature Range: 572 F
- Capacity: 0.9888104035548331 cubic feet
- Application: Aging, Curing, Drying, Preheating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Carbolite Gero Limited
Description: 300°C (572°F) maximum operating temperature. Temperature stability of ± 0.5°C. Chamber air movement provides good temperature uniformity. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt nickel
- Temperature Range: 572 F
- Capacity: 0.9534957462850175 cubic feet
- Application: Aging, Curing, Drying, Preheating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Wisconsin Oven Corporation
Description: in Sections Ready to Use Meets Federal and Insurance Regulations NEMA 12 Control Panel, Completely Wired Honeywell Digital Temperature Controller Ceiling-Mounted Supply Plenum For Excellent Air Distribution
- Temperature Range: 650 F
- External: Continuous (Convey, Shuttle)
-
Supplier: Despatch - ITW EAE
Description: consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load. Fixturing made easy The rear wall is disassembled and removed to simplify fixturing of power leads or feed-through boards into oven. Horizontal Airflow The PBC burn-in oven allows
- Temperature Range: 122 to 500 F
- Capacity: 18 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Wisconsin Oven Corporation
Description: Tested and Shipped in Sections Ready to Use Internal Structure For Conveyor Mounting Meets Federal and Insurance Regulations NEMA 12 Control Panel, Completely Wired Honeywell Digital Temperature Controller Bottom Supply Plenum to Provide a Bottom-Up Air Flow Through the Work
- Temperature Range: 650 F
- Atmosphere: Air / Oxidizing
- External: Continuous (Convey, Shuttle)
- Features: Other
-
Supplier: Wisconsin Oven Corporation
Description: Tested and Shipped in Sections Ready to Use Internal Structure For Conveyor Mounting Meets Federal and Insurance Regulations NEMA 12 Control Panel, Completely Wired Honeywell Digital Temperature Controller Bottom Supply Plenum to Provide a Bottom-Up Air Flow Through the Work
- Temperature Range: 500 to 650 F
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Despatch - ITW EAE
Description: PN Series Inert Atmosphere Oven The PN Series Inert Atmosphere Ovens are designed to accommodate a wide variety of processes where an inert atmosphere is required to prevent product oxidation. Typical applications include curing, bonding and heat treating. The PN Series contains a
- Temperature Range: 104 to 1,000 F
- Capacity: 9 cubic feet
- Features: Alarms, Logging / Recorder Options, Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: BINDER Inc.
Description: Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results All safety features met according to EN 1539 Temperature range from 5 °C above ambient temperature to 300 °C MP controller with 2 programs with 10 sections each,
- Temperature Range: 572 F
- Capacity: 4.1 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Alarms, Shelving / Racks / Carts, Timers
-
Supplier: Despatch - ITW EAE
Description: consistent, uniform temperatures required by MIL STD 883 while removing heat generated by the load. Fixturing made easy The rear wall is disassembled and removed to simplify fixturing of power leads or feed-through boards into oven. Horizontal Airflow The PBC burn-in oven allows
- Temperature Range: 50 to 260 C
- Features: Chart Recorder, Programmable
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Gilson Company, Inc.
Description: evacuate the chamber to the required 15kPa (25.5Hg). The precision controller features a digital display to indicate time, temperature, and current process stage. Audible and visual alarms alert the user at end of each process. Illuminated pre-heat, degas and end/stop buttons
-
Supplier: Gilson Company, Inc.
Description: regulator, ready for connection to a dry air supply. The circular test rack holds up to eight RTFO Bottles (included) and rotates at 15rpm. A digital temperature controller, solid state heater and 200 Watt heating element control temperature to ±1°F at 325°F (±0.5°C at
-
Supplier: Gilson Company, Inc.
Description: evacuate the chamber to the required 15kPa (25.5Hg). The precision controller features a digital display to indicate time, temperature, and current process stage. Audible and visual alarms alert the user at end of each process. Illuminated pre-heat, degas and end/stop buttons
-
Supplier: Gilson Company, Inc.
Description: regulator, ready for connection to a dry air supply. The circular test rack holds up to eight RTFO Bottles (included) and rotates at 15rpm. A digital temperature controller, solid state heater and 200 Watt heating element control temperature to ±1°F at 325°F (±0.5°C at
-
Supplier: BINDER Inc.
Description: Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP controller with 2 programs with 10 sections each or switchable to 1
- Temperature Range: 342 F
- Capacity: 4.1 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: BINDER Inc.
Description: Inner chamber is designed according to ATEX guidelines for Zone II 3G Electronically controlled APT.line™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results Temperature range from 15 °C above ambient temperature to 200 °C MP
- Temperature Range: 392 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Cole-Parmer
Description: digital controller. LED display shows set temperature, actual temperature, and overtemperature set point. Self-diagnostic microprocessor PID monitors temperature and visually and audibly alerts you to sensor or heater malfunction. Programmable Ovens
- Temperature Range: 41 to 500 F
- Capacity: 5.6 cubic feet
-
Supplier: Selco Products Company
Description: For applications where high precision temperature control is required and where time and/or temperature reading must be displayed, these electronic controls offer an advanced solution over standard electro-mechanical component thermostats. Selco offers high-end electronic features to
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: Circuit Board, Stand-Alone
-
Supplier: OMEGA Engineering, Inc.
Description: CN8121-R1 high limit safety device provides reliable high/low temperature limit shut-off control for most machine and process control applications including environmental chambers, furnaces, ovens and packaging machinery. As a high limit device, these controllers have a normally
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.3 ±% FS
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: ABB Measurement & Analytics
Description: The C50 Controller/Alarm unit is a compact, single-loop controller, with the capability to measure, indicate and control a variety of process variables. The unit is ideal for simple PID control, offering on/off or time proportioning control with a one shot self-tune facility. The C50
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.2 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Chromalox
Description: temperature as well as load and line interrupt conditions. The CS1 offers a digital PNP alarm output signal for logic-gated devices such as PLCs. The CS3 Series controller manages three phase, 3 leg loads up to 55 Amps and up to 600 VAC. Industrial Solid State Relays Single and
- Load Voltage: 600 volts
- Maximum Load Current: 55 amps
- SSPC Type: AC Controller, DC Controller
- Features: Built-in Heat Sink, Visual Indicator
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technologies’ diverse selection of temperature controllers are equipped to meet the regulatory needs of any application. Our product offerings include Micro, 4-Phase, and Digital temperature (read more)
Browse Electric Heaters Datasheets for Pelonis Technologies, Inc. -
microcomputer temperature control system and high-sensitivity thermocouple sensors, the oven achieves precise temperature regulation with a control range of RT+10? to 200? (customizable up to 400?) and temperature accuracy of ±1?. The forced convection circulation system with explosion-proof fan (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Process Controllers Temperature controllers, indicators, counters, and rate indicators (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
Cincinnati Sub-Zero's (CSZ) EZT-570 controller offers the latest in test chamber programming. All features are built into the controller interface so no additional software or internet (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
terminal boxes, dust proof boxes, waterproof boxes and explosion proof boxes for hazardous areas. Digital controllers are used to display ambient and target temperatures of your solution. They contain (read more)
Browse Temperature Controllers Datasheets for WATTCO -
stability testing, shelf life, package testing, and accelerated aging for a variety of applications. Available in one, two and three door models, CSZ StableClimate II Stability chambers provide a uniform, temperature/ humidity conditioned environment for worry-free operation with a control (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Compact Test Chambers now include Touch Screen Controller Chambers may now be operated like a Smart Phone or Tablet Cincinnati Sub-Zero (CSZ) has exciting news for those testing & small products in specific temperature & humidity conditions (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Controllers? A mass flow controller (MFC) is an instrument used to measure and control the flow rate of gasses. The flow rate is set via an analog or digital command signal. This signal controls a valve which responds by opening or closing depending on the change in flow rate that is required (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company
More Information Top
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/796afc1308392a6585257773005ebf41/$File/2101510MNAE.pdf
Digital oven temperature controller • .
-
http://www05.abb.com/global/scot/scot267.nsf/veritydisplay/4c20d9b35fc2475785257773005eb42a/$File/2103217MNAB.pdf
Features • High-speed serial interface to digital controller board • 32-bit digital signal processor • FLASH memory • Analog to digital conversion circuits • Digital oven temperature controller • Digital auxiliary heater controller (optional reed-through heater) • Dual digital …
-
Establishing Temperature Change Characteristics Associated with Equilibrium Times of Permeation Tubes (.pdf)
Typical permeation ovens have digital temperature controllers that increase or decrease at the push of a button and are accurate to +/- 0.1°C.
-
Kugelrohr Electric Motor Drive AC input 230 V | Sigma-Aldrich
Z401161Kugelrohr air-bath oven with digital temperature controller .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Acta/al_acta34_2.pdf
air-bath oven with digital temperature controller , glassware set consisting of a straight tube with hose connection, 25 and 100mL round-bottom oven flasks, 25 and 100mL single bulb ball- tube flasks with B14/20 joints, and rotary drive.
-
Thermal and Chemical Stability of Crystalline Silicotitanate Sorbent
These ovens had digital temperature controllers that maintained the temperature within *0.2° C.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Acta/al_acta_39_1.pdf
Set includes: air-bath oven with digital temperature controller , rotary drive, and glassware set containing a straight tube, 25- and 100-mL oven flasks, 25- and 100-mL single bulb tubes all with 14/20 joints.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Acta/al_acta_33_1.pdf
air-bath oven with digital temperature controller , glassware set consisting of a straight tube with hose connection, 25 and 100mL round-bottom oven flasks, 25 and 100mL single bulb ball-tube flasks with B14/20 joints, and rotary drive.
-
http://www.sigmaaldrich.com/etc/medialib/docs/Sigma/General_Information/2/kugelrohr.Par.0001.File.tmp/kugelrohr.pdf
Set includes: air-bath oven with digital temperature controller , rotary drive, and glassware set containing a straight tube, 25- and 100-mL oven flasks, 25- and 100-mL single bulb tubes all with 14/20 joints.
-
Moisture equilibrium in vegetable oil and paper insulation system
The sealed vessel was placed in an oven with digital temperature controller .
Indicates content that may require registration and/or purchase.