Products/Services for Digital Portable Altimeters
-
Altimeters - (21 companies)...to ground control. Blind encoder: A blind encoder is an encoding altimeter with no visible altitude indication. A second non-encoding altimeter must be used for visible indication for the pilot. Digital altimeter: A digital altimeter will have...
-
Compasses - (75 companies)Compasses are navigational instruments that determine direction relative to Earth 's magnetic poles.
-
Weather Instruments - (327 companies)...and is then multiplied by 10 to determine the original height of the snowfall. A snow gauge. Image credit: University of Alaska Fairbanks. Temperature. Temperature may be measured by analog or digital thermometers. Additional information about these devices can... -
Handheld and Portable Computers - (362 companies)...and secure digital input/output (SDIO) cards, as well as specialized boards such as multimedia cards (MMCs). Interface options for handheld and portable computers include color displays, built-in speakers, display backlighting, handwriting... -
Digital Thermometers - (532 companies)Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display. How to Select Digital Thermometers?. What are Digital Thermometers?. Digital thermometers are temperature-sensing instruments... -
Digital Multimeters - (575 companies)...be portable via handles and wheels. Handheld multimeters are specifically designed to be used while holding (i.e., can be operated with one hand). Digital multimeters display information on a digital screen. Commonly, they have between three and six...
-
Digital Ammeters - (226 companies)...or that clamps around the wire. Different types of digital ammeters can measure different ranges of AC current, DC current, and AC current frequency. Form Factor. Some devices are handheld and portable, while others are designed for benchtop or shop floor...
-
Digital Voltmeters - (290 companies)Digital voltmeters are instruments that measure voltage or voltage drop in a circuit. They use solid-state components and display values digitally. Typically, digital voltmeters (digital volt meters) can be used to locate excessive resistance...
-
Digital Timers - (284 companies)Digital timers keep track of timing, either to trigger an action or to start timing once triggered by an action, or both. How to Select Digital Timers. Digital timers keep track of timing; to trigger an action, to start timing once triggered...
-
Digital LED Displays - (517 companies)Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation. Image Credit: Autonics USA, Inc. Light emitting diodes (LED) are PN junction devices that give off light radiation when...
Product News
-
Remcom (USA)
Assessing 5G Radar Altimeter Interference Download PDF ... In January 2022, the deployment of 5G service using C-band spectrum around airports in the US was delayed due to concerns about interference of base station emissions with radar altimeters on commercial aircraft. Restrictions which prohibited or limited 5G emissions near airports were voluntarily honored until early July 2022. To allow more time to complete the task of retrofitting the entire commercial airline fleet with upgraded radio frequency filters on altimeters, the FAA... (read more)Browse Communications Software Datasheets for Remcom (USA) -
Vaughan Company
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
Cincinnati Test Systems, Inc.
Portable Vacuum Gauge Cincinnati Test Systems ' compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy-to-read display indicates pressure in one of three selectable engineering units: view results in Microns, Pascals, or mBar. Easily adapts to luer connectors for validations used with medical applications. What... (read more) -
Shaw Moisture Meters
Portable Hygrometer SADP laboratory calibrations. Both the SADP and SADP digital are certified intrinsically safe to ATEX and IECEx standards traceable to the National Physical Laboratory (NPL) and suitable for use in hazardous environments. This portable hygrometer indicates dewpoint temperatures in degrees Celsius dewpoint, degrees Fahrenheit dewpoint and parts per million ppm(v) on the large, easy to read analogue display. Accuracy is guaranteed to better than one part in a million of moisture in very dry air or gas... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
LAND
The Light Portable Thermal Imaging System Want to see how The Light Portable Furnace Thermal Imaging System makes a real difference in crucial industrial processes?. In our latest video, Jason dives into the system's proven applications in crucial processes like steam methane reforming, ethylene cracking, and more. Discover how the system's extended borescope reach allows for unparalleled insights, like detecting early catalyst poisoning to prevent costly downtime. Watch the unboxing, explore real-world examples, and learn how... (read more)Browse Thermal Imagers Datasheets for LAND -
C.I. Analytics, Inc.
Digital Calibration Blend Generator Automated multiple standard gas dilution unit for generation of in-house calibration standards. A portable, fully automated, multi-compound calibration gas generator that provides the user with maximum flexibility and accuracy when creating calibration blends. This dynamic unit can also be fully integrated in your process analyzer at the time of purchase - ensuring space maximization and cost savings. The 960 AMF Digital Calibration Blend Generator can dilute multiple compounds from different... (read more) -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency. The DHM 4 Series Digital Hydraulic Multimeter... (read more) -
DOD Technologies Inc.
XP-3300 Series Portable Gas Detectors This versatile instrument includes: * Gas sampling tube. * (4) alkaline AA batteries. * Shoulder strap. * Filter element. * Instruction manual/inspection certificate. A single unit can detect % LEL (XP-3310II) or PPM (XP-3360II) of up to 32 combustible gases when the target is set to Isobutane, Methane or Propane. The XP-3340 can measure 0-100% Vol. of highly concentrated gases including Helium, Methane, Isobutane, Argon, Carbon Dioxide, etc. (read more)Browse Gas Instruments Datasheets for DOD Technologies Inc. -
Voltage Multipliers, Inc.
Portable X-ray High Voltage Power Supplies Rugged and light weight, the XRS brings you the features you need with the proven reliability and quality built into all of VMI's products. VMI's XRS Power Supplies provide up to 10 watts of output power at -40kV to -50kV max. The outputs are fully adjustable over the specified operating range. Our power supplies offer many features including: Excellent Stability. Excellent Load and Line Regulation. Light Weight. Voltage and Current Programming. Voltage and Current Monitoring. Low Ripple. VMI's... (read more)Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Konica Minolta Sensing Americas, Inc.
The new CM-26d Portable Sphere Spectrophotometer The new CM-26d portable sphere spectrophotometer offers unprecedented accuracy/inter-instrument agreement (IIA) of 0.12 DE* (average of 12 BCRA tiles), usually found only in laboratory-grade instrumentation. This extreme precision combined with an overhauled interface and multi-functional, customizable tools allow for superior color communication throughout your entire supply chain. The CM-26d is the next generation of portable sphere spectrophotometer with a horizontal alignment, a design... (read more)Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc.
-
Skyscraper running: physiological and biomechanical profile of a novel sport activity
The developed algorithm to identify the inflection point in the ascent speed could be incorporated, together with a high-resolution digital altimeter , into portable HR monitors.
-
Development of a portable vacuometer, an atmospheric pressure altimeter and a standard sphymomanometer
Abstract: Introduction of a portable digital multi-function device, which acting as vacuometer, atmospheric pressure altimeter , thermograph (for atmospheric temperature), and manometer (e.g. works as standard for calibration of .
-
US spreads ATC equipment contracts over 12 companies
… warning systems, communication management units, INMARSAT SATCOM terminals, multimode receivers, multifunction displays, multifunction cockpit display units, narrow- and full-format cockpit printers, airborne/ portable data loaders, flight data … … radar, flight management computer/systems, digital air data computer, digital altimeters , air traffic control VHF …
-
Journal of Aircraft > Practical flight test method for determining reciprocating engine cooling requirements
… existing cylinder head temperature gages, for example, lacked the sensitivity needed for these tests A conventional bayonet resistance probe was installed in cylinder No 6 and a portable digital voltmeter was used as … … in the nacelle An altimeter was used as a …
-
Cessna 650 Citation III
Standard equipment includes dual altimeters , Mach/airspeed indicators, angle of attack indicator, digital clock, instantaneous rate of climb indicators, outside air temperature gauge, crew seats … … with curtain, emergency exit signs, internal corrosion proofing, emergency battery pack, emergency portable cabin oxygen, navigation and …
-
2012 Index IEEE Transactions on Geoscience and Remote Sensing Vol. 50
A Comparison of Snow Depth on Sea Ice Retrievals Using Airborne Altimeters and an AMSR-E Simulator … … Models for Multisatellite Image Positioning; TGRS July 2012 2802-2809 Chen, M., see Yu, Y., TGRS March 2012 704-713 Chen, P.-H., Shastry, M. C., Lai, C.-P., and Narayanan, R. M., A Portable Real- Time Digital Noise Radar System for …
-
Advances in Artificial Reality and Tele-Existence
… position tracking system mounted at the centre back of the waist; and a portable computer running custom … The positioning system, a Honeywell DRM-III [17], combines an inertial navigation system (INS), a GPS receiver, pedometer, digital compass and barometric altimeter (that can all be individually activated/deactivated), with optional Kalman filtering and a serial RS232 interface.
-
Subject Index
Radar, airborne, for weather observations, 147 altimeters , Marconi Type S 244, 2612 miniature, X-band, 1584 anti-aircraft techniquies, 2984 beamx-scanning … … 3447 detern ination of velocity of shock wave by, 1658 DEW-line warning system, 1592 digital counter techniques for, 2981 … … for control of aircraft communication equipment, 1689 correlation function and power spectra of signals, 4203 f.,, portable .
-
Aeroflex introduces world’s first portable RF Radio Altimeter Test Set for aircraft flightline test
A breakthrough in avionics test technology, the ALT-8000 is an inexpensive, portable simulator for testing radio altimeters installed in aircraft and UAV (unmanned aerial vehicles). … sets have not been RF-based and have only tested the analogue or digital back-end of …
Indicates content that may require registration and/or purchase.