-
Supplier: CANNON Instrument Company
Description: For Measuring Density, Specific Gravity and API Degrees ASTM D1250, ASTM D1298, ASTM D4052, ASTM D7777 The automated CANNON D155 offers a low-cost, affordable alternative to manual hydrometer methods for measuring density and specific gravity with easy, one button
- Temperature Range: 59 to 77 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0.0001 #
- Display & Special Features: Computer Interface / Networkable, Laboratory Style (Benchtop or Handheld)
-
Supplier: CANNON Instrument Company
Description: ASTM D1250/D1475/D4052/D4806/D5002/D5798/D5931, ISO 12185/15212 The automated KEM DA-650 densitometer offers built-in thermal control for fast, reliable density and specific gravity measurements with nearly 5 decimal (± 2 x 10-5) resolution. One button operation provides ease of use
- Temperature Range: 32 to 194 F
- Display & Special Features: Computer Interface / Networkable, Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments, Hydrometer
- Technology Type: Digital Instrument, Oscillating Tube
-
Supplier: CANNON Instrument Company
Description: For On-site Measurement of Density, Specific Gravity and API Degrees ASTM D7777 The handheld Densi-H is CANNON's most affordable instrument for measuring density and specific gravity. Lightweight and portable, Densi-H offers easy, one button operation and reports results
- Temperature Range: 41 to 95 F
- Density Range: 0 to 2 g/cm³
- Display & Special Features: Computer Interface / Networkable, Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments, Hydrometer
-
-
Supplier: CSC Scientific Company, Inc.
Description: Density of petroleum products, Beverages, brines oils and fats and concentrations of etching, pickling, flux or plating solutions
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument
- Media Type: Gas
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye SG-Ultra digital hydrometer/density meter offers 99.999% accurate, temperature-compensated specific gravity, density, and density-related values. Select from multiple units of measure to suit your measurement needs or create custom user-defined requirements.
- Temperature Range: 32 to 104 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0 to 2 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Insertion Type, Laboratory Style (Benchtop or Handheld), SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: Haida International Equipment Co., Ltd.
Description: Density Meter Application: Density Meter can test plastic material density and volume, easy to operate and fast measuring, putting sample into the water, 10 seconds will get the value.
- Density Range: 0.001 g/cm³
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The SG-Pro digital hydrometer/density meter offers 99.999% accurate, temperature compensated specific gravity, density, and density-related values. Select from multiple units of measure to suit your measurement needs or create custom user-defined requirements. Results
- Temperature Range: 104 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Laboratory Style (Benchtop or Handheld), Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Gravity of Liquid Petroleum by Portable Digital Density Meter" with a minimum accuracy requirement of 0.001g/cm3. The unit has an Ex marking II 2 G Ex ib IIC T4.
- Temperature Range: 32 to 176 F
- Density Range: 0 to 3 g/cm³
- Specific Gravity (Relative Density): 0 to 3 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Laboratory Style (Benchtop or Handheld), SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the density, relative density, and API Gravity of petroleum distillates and viscous oils that can be handled in a normal fashion as liquids at the temperature of test, utilizing either manual or automated sample injection equipment. Its
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Fabric Density Meter,also as a kind of textile testing equipment, to determine the thread density of woven fabrics and wire meshes as well as the loop density of knitted fabrics. Feature: 1. Chinese or English interface can be optional. 2. After the fabric image is
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument
- Display & Special Features: Laboratory Style (Benchtop or Handheld)
- Media Type: Solid
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density meters
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Albér
Description: The Anton-Paar DMA-35 is a handheld, stand-alone digital density meter suitable for use in demanding industrial environments. Measuring specific gravity and electrolyte temperature has always been a time consuming, messy chore requiring two technicians: one to take the
- Temperature Range: 32 to 104 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Data Storage Options, Graphic / Video Display, Insertion Type, Laboratory Style (Benchtop or Handheld), Percent Content Scale, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
-
Supplier: Integrated Sensing Systems, Inc.
Description: No Description Provided
- Pressure Range: 0 to 30 psi
- Temperature Range: 32 to 194 F
- Density Range: 0 to 2.5 g/cm³
- Specific Gravity (Relative Density): 0 to 2.5 #
-
Supplier: Albér
Description: The Alber CVR+ Cell Voltage Recorder Plus The CVR+ cell voltage recorder by Alber directly measures and records cell float voltage, uploads temperature and specific gravity (SG) measurement data from a DMA‑35 or DMA‑35N digital hydrometer, and downloads data to a computer
- DC Voltage Range: 0 to 20 volts
- Display Digits: 4 Digits
- Options & Features: Application Software, Battery Powered, Data Acquisition, Data Storage / Logging
- Special Measurement Types: Battery Test
-
Supplier: Albér
Description: displays and records cell float voltage, internal cell resistance, and intercell connection resistance. A compatible hydrometer lets you transfer specific gravity and temperature data using the IR port. Use the Cellcorder on a single cell or multicell modules. The Flash drive allows
- Operating Temperature: 0 to 40 C
- Options & Features: Application Software, Battery Powered, Data Acquisition, Data Storage / Logging, Removable Data Storage
- Special Measurement Types: Battery Test
- Form Factor: Handheld
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Concrete Moisture Encounter 4 MRH III moisture meter RHP-B, Relative humidity probe - converts MRH III into a Digital Hygrometer Hand Held Electrode (with cable and 5/8" (30mm) insulated pins) Hammer Electrode (with cable and 1.5" insulated pins) Infrared
-
Supplier: Cosmic Equipment SpA
Description: level 0V, high level from 2.3V to 5.5V @50mA current capability 2 M vectors pattern memory and up to 192 floating digital drivers. Timing measurements are handled by a 48-channel TMU, in addition to up to 48 LCR meters, 64 PPMUs, 48 picoammeters (with 20 pA accuracy), and 48
- Component / Product Tested: Active Components / Semiconductors, MEMS / Sensors
- Type / Form: Measure Unit / Monitor, Test Platform / System
Find Suppliers by Category Top
Featured Products Top
-
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
right directions on cylindrical jewel bearings which make the mechanism highly sensitive even to light-weighted materials. There are two versions available Flat sheet Tubing A sample of a specific size is attached to a clamp (parallel for flat sheet (read more)
Browse Datasheets for Gurley Precision Instruments -
Simply put, a customized sensor meets individual user requirements. The example of Endress+Hauser Sensors&Components shows how customer-specific development and production works. They offer differential pressure sensors, absolute and relative pressure sensors as well as radar sensors (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
a wingspan of sixteen meters, this aircraft from Swiss aircraft manufacturer PILATUS Aircraft presented specific challenges that this scanner was able to handle thanks to its shape, size and mobility. The industrial project carried out by the students required studying the conversion of a (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
. Industries Served Medical & life sciences, ultrasound imaging, therapeutic ultrasound, surgical tools, drug delivery and nebulizers, microfluidics, industrial & manufacturing, flow metering, flaw detection, material characterization, digital printing, aerospace (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
. Remote Access To make operation even more efficient the PrevEx can be accessed remotely. You simple connect directly to your PLC or a display meter in the operator panel through the 4-20mA out put. If you need true, two-way digital communication with remote control, then PrevEx provides a (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Experience advanced digital measurement with the AcuDew Modbus RTU dewpoint transmitter. The AcuDew Modbus RTU dewpoint transmitter combines SHAW’s proven ultra-high capacitance, aluminium oxide, dewpoint sensing technology with modern digital communication capability. Designed for (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
heavier the battery required. Rocket engineers face much the same problem. The greater the fuel tank capacity, the heavier the fully-fueled rocket becomes. Gravity is unforgiving and gives no quarter, so whether it’s a problem for rocket scientists or drone design engineers, there’s always an (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Image Sticking Continuous projection of digital images, like controls on a console or meters on a digital speedometer, can result in image burn-in on a digital display, leaving a residual shape of the original image even after the display image has (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
meters, CWDM channel analyzers, tunable laser sources, advanced autotest/auto wave loss test sets, fiber optic microscopes, comprehensive network test systems, and components and filter products including adapters, attenuators, cable assemblies, terminations, couplers, combiners, reactive splitters (read more)
Browse Fiber Optic Cables Datasheets for NWS
More Information Top
-
Density Specific Gravity from Cole-Parmer
Digital Specific Gravity Meters (5 .
-
Chemical Property Testing from Cole-Parmer
Digital Specific Gravity Meter (7 .
-
Synthesis and characterization of millimetric gamma alumina spherical particles by oil drop granulation method
The density was measured by using a digital specific gravity meter (DA-110M, Kyoto Electronics Manufacturing Co Ltd, Japan).
-
Surface tension of viscous biopolymer solutions measured using the du Nouy ring method and the drop weight methods
The density of each sample was measured using a digital density/ specific gravity metre (Kyoto Electronics Manufacturing Co Ltd, Japan), where duplicate determination of data was conducted at 25 °C for each sample.
-
Malting Behaviour of Barleys Grown in Canada and Spain as Related to Hordein and Enzyme Content
Malt 4 – Extract, Malt 5a – Nitrogen in laboratory wort, Malt 12 – Malt modification by friability, Wort 18 – -Glucan in congress wort by fluorescence, Beer 2B – Specific gravity by digital density meter , The Society: St. Paul, MN …
-
Reduced Phytate Barley Malt to Improve Fermentation Efficiency
wort by Fluorescence, Beer 2B Specific Gravity by Digital Den- sity Meter , Beer 6B Real Degree of Fermentation, Beer 22 Foam Collapse Rate, Beer 27 Physical Stability.
-
ASTM MNL44 - Guide to ASTM Test Methods for the Analysis of Petroleum Products and Lubricants
… diffraction DEMULSIBILITY CHARACTERISTICS OF LUBRICATING OILS DENSITY, RELATIVE DENSITY, AND SPECIFIC GRAVITY – GENERAL real density of calcined petroleum coke vibrated bulk density of calcined petroleum coke real density of calcined petroleum coke gravity , specific by digital meters of light hydrocarbons by …
-
Refractive Indices, Densities and Excess Molar Volumes of Monoalcohols + Water
Determination of the density of the mixture was made using a vibrating tube digital densimeter (Density/ Specific Gravity Meter DA 505) with an uncertainty of 10−2 kg·m−3 .
-
Annual Meeting
moted its Mettler-Kem digital auto- mated density/ specific gravity me- ter and Mettler titration software.
-
Evaluation of hydrodynamic suitability of N ,N -didodecyl N ′,N ′-di-octyl diglycolamide: a potential candidate for minor actinide partitioning
… 0.1 M TODGA, 0.1 M D3- DODGA and 1.1 M TBP, in n-DD, were measured in the temperature range 20–65 °C using a high-precision vi- brating-tube digital density meter (density/ specific gravity meter DMA 4500M, Anton …
Indicates content that may require registration and/or purchase.