-
Supplier: KROHNE Messtechnik
Description: Reliable sludge blanket measurement via optical sensor. The sludge level meter OPTISYS SLM 2100 features an accurate and reliable profile measurement of the sedimentation tank using an optical sensor which travels through all layers of the tank reading suspended solids
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current Output
- Display Type: Digital Display
- Features and Functionality: Event Triggered
-
Supplier: King Engineering Corporation
Description: LP2 Model 4640 indicators provide continuous measurement of liquid inventory in storage or processing tanks. The LP2 indicator expresses output directly in engineering units. A factory programmed capacity profile (Datapack iButton) correlates transmitter output to actual tank geometry.
- Features: Level Gauge, Liquid
-
Supplier: King Engineering Corporation
Description: LP2 Multiple Tank Indicators expresses tank level directly in engineering units. Referencing a capacity profile to correlate transmitter output to actual tank geometry, the indicator formats the resulting value directly as the total weight or volume of liquid in the
- Features: Level Gauge, Liquid
-
-
Supplier: Uehling Instrument Company
Description: Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products. Systems
- Features: Alarm Indicator, Other
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485, Switch / Alarm
- Display Type: Digital
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Krueger Sentry Gauge Co.
Description: The ACU Gauge is a float type sensing device good from 0"-60" deep tanks and accurate to 1/10" of an inch. It has a 3.5 digit backlit display. The unit runs on either a nine volt lithium battery, or it can run off of the remote unit's power source. The display has a push button
- Measuring Range: 0 to 60 inch
- Column Height: 0 to 60 inch
- Features: Built-in Alarm / Indicator, Continuous Level, Digital Readouts, Level Gauge, Liquid, Mechanical / Magnetic Floats, Top Mount
-
Supplier: Uehling Instrument Company
Description: Type "U" Ultrasonic Digital Tank-O-Meters® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available.
- Accuracy: 0.25 ±% FS
- Operating Temperature: -10 to 160 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Display Type: Digital
-
Supplier: Keller America, Inc.
Description: Castello… is a device to measure and display digitally the liquid content of any tank. Castello… comprises an electronics enclosure and a pressure transmitter for level measurement. Castello…adapts to unlimited tank shapes and sizes, offers high accuracy. Castello…is fully
- Maximum Operating Pressure: 33.358671 psi
- Features: Continuous Level, Differential Pressure Sensors, Digital Readouts, Instrument / Sensor System, Level Gauge, Liquid, Pressure Membrane, Programmable, Recorder / Totalizer Functions, Transmitter
-
Supplier: King Engineering Corporation
Description: support various user selections, including direct entry of control setpoints (high or low level) for each tank. The two line alphanumeric LCD readout shows tank level, readout unit (user selective), tank name. and specific gravity in the normal display mode. The
- Features: Level Gauge, Liquid
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange
- Operating Temperature: -20 to 400 F
- Pressure Connection Size: 2 to 12 inch
- Features: Digital, Liquid Filled, Other
- Pressure Measurement: Gauge
-
Supplier: Seetru Limited
Description: The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: The Seetru Quickflex liquid level gauge is a direct reading reflex glass design for general industrial use. The unique isolating valve and collar design, allows for maintenance of the gauge column without tools and the need to drain the tank. Available with automatic
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 212 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: maintenance of the gauge column without tools and the need to drain the tank. Available with automatic safety shut off valves and drain valve. The construction provides a modern gauge, which is aesthetically pleasing. Suitable for a wide range of pressures and temperatures, the
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 302 F
- Features: Level Gauge, Liquid
-
Supplier: Seetru Limited
Description: gauge (G34) Gauge isolating valves Purpose designed hand wheel operated isolation valves with A.S.V. (auto shut-off valve) to prevent liquid loss if the glass was to be broken. Materials The CPI tubular gauge is constructed from stainless steel and has P.T.F.E. seals, meaning
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 482 F
- Features: Level Gauge, Liquid
-
Supplier: Alfa Laval Inc.
Description: transmitter Pressure gauge Thermometer Alfa Laval tank equipment instrumentation is part of the Alfa Laval tank equipment portfolio, which includes agitators and mixers, tank cleaning machines, tank covers and other tank accessories.
- Working Pressure Range: -14.50377 to 580.1508 psi
- Dial Diameter: 3.93701 inch
- Operating Temperature: -13 to 176 F
- Dial Size: 3.93701 inch
-
Supplier: Laurel Electronics LLC
Description: 1/8 DIN Digital Panel Meter for strain gauge load cell is a 5-digit panel meter with exceptionally high accuracy and stability for use with low-level signals. Load cell meter operation provides sensitivity down to ±20 mV full scale for use with 2 mV/V load cells at 10V
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Uehling Instrument Company
Description: A pressure transducer is mounted or submerged at a known location near or at the bottom of the tank. Pressure from the liquid level (head pressure) is converted to an electrical signal that is sent to the Digital Display module. The electrical signal is then conditioned/scaled
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: 32 to 140 F
- Pressure Measurement: Absolute, Compound, Gauge, Vacuum
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 3-wire ultrasonic level sensor is a non-contact liquid level sensor that offers a wide variety of input and output options which enables it to interface with many different microprocessor-controlled fuel gauges or digital instrumentation. The Fluid-Trac®
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: in digital filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable tank capacity, depth, shape, and orientation. Level or Volumetric Measurements Gauge Drive Outputs: User programmable full and empty endpoints.
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable
- User Interface: Computer Controllable
-
Supplier: Uehling Instrument Company
Description: Dual Engineering Unit Calibrated Scales 10 Inch 100 LED Column Full Range Display of Partial Input Signals EASY Recalibration via Dipswitches On-Board Sensor Excitation Accepts External mA or VDC Input Environmentally Smart Replacement for Mercury or Other Fluid Filled Gauges
- Maximum Operating Pressure: 150 psi
- Meter Technology Type: Air Bubbler
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Display: Analog Meter or Indicator
-
Supplier: Gems Sensors & Controls
Description: Measuring Accuracy Up to +/- 0.008 (0.2 mm) Resolution Better Than 0.04" (1 mm) Temperature Compensated This high-precision and robust level sensor is designed to provide continuous gauging of liquid media levels in tanks. The measuring principle used by the magnetic float
- Measuring Range: 8 to 157 inch
- Maximum Operating Pressure: 725 psi
- Material Temperature Range: -85 to 482 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Gems Sensors & Controls
Description: Gems™ Digital Bargraph Display and Level Cube Receivers. Completely electronic, Gems Liquid Level Transmitters provide reliable and durable remote tank gauging. A wide variety of material combinations provide compatibility for most small to mid-size tanks in both
- Measuring Range: 144 inch
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: -40 to 230 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: SensorsONE, Ltd.
Description: 250degC for food grade applications and 300 degC for processes excluded from sanitary requirements. The DS200P sanitary pressure sensor can also be used as hydrostatic level gauge with ranges as low as 0-1 mH2O (3 ftWG). The gauge mounted in any orientation and the display
- Pressure Measurement: Absolute
-
Supplier: SensorsONE, Ltd.
Description: diaphragm is level with inside walls of the pipe or tank containing the viscous media. Since it is possible to install the sensor without any recesses it is easy to ensure that the diaphragm is kept clear of congealed or solidified product which would otherwise restrict sensing
- Pressure Measurement: Absolute
-
Supplier: SSI Technologies, LLC
Description: protrude into the tank. Digital Filtering: User programmable time constant in digital filtering eliminates errors due to fluids sloshing in mobile tanks. Tank Profiling: User programmable strapping tables for unique tank shapes. Chemical compatibility:
- Measuring Range: 98 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: ifm efector inc.
Description: Combined level measurement and point level detection with analog / switching output Resistant to high-pressure cleaning with aggressive cleaning agents For use in high temperatures in process technology Hygienic design for the requirements of the food and beverage industry Flush mount
- Working Pressure Range: -1.79846748 to 36.259425 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switched Current: 0.25 amps
-
Supplier: SensorsONE, Ltd.
Description: This SDI12 digital water level sensor is made mostly from stainless steel 316L for long lasting protection agasinst corrosion whilst permanently immersed in freshwater. A silicon chip sensing element is utilised to measure the water depth inside a oil filled capsule with isolation
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: KROHNE Messtechnik
Description: The OPTIBAR PC 5060 is a pressure transmitter for process pressure and hydrostatic level measurement in all kinds of process applications. It is designed for absolute and gauge pressure measurement in open tanks and – as dual version for electronic differential pressure
- Working Pressure Range: 0.73 to 1,450 psi
- Accuracy: 0.05 to 0.2 ±% FS
- Operating Temperature: -76 to 302 F
- Pressure Measurement: Absolute, Differential, Gauge, Negative Pressure Output
-
Supplier: ifm efector inc.
Description: Combined level measurement and point level detection with analog / switching output Programmable analog and switching output With long-term stability thanks to high repeatability and low linearity error Hygienic design for the requirements of the food and beverage industry Flush mount
- Working Pressure Range: -7.251885 to 145.0377 psi
- Operating Temperature: -13 to 176 F
- Switch Point Range: -6.5266965 to 144.8918025178398 psi
- Switched Current: 0.25 amps
-
Supplier: Panametrics
Description: Full bore design, zero pressure drop High accuracy to overcome limitations of tank level gauging Robust Path Configuration™ through extensive use of CFD (Computational Fluid Dynamics) Applications Liquefied Natural Gas (LNG) Cryogenic fluid allocation Custody transfer Marine Cargo
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Cole-Parmer
Description: • Intrinsically safe thermometer for accurate temperature measurement in bulk liquid storage tanks • Ideal alternative to hazardous glass thermometers • Reliable and stable RTD sensor technology • Accuracy ±0.2°F from 32 to 200°F (0 to 100°C) • Easy to calibrate and make adjustments using
- Fahrenheit Scale: -40 to 400 F
- Celsius Scale: -40 to 204 C
- Thermometer Technology: RTD Technology
-
Supplier: Cole-Parmer
Description: • Intrinsically safe thermometer for accurate temperature measurement in bulk liquid storage tanks • Ideal alternative to hazardous glass thermometers • Reliable and stable RTD sensor technology • Accuracy ±0.2°F from 32 to 200°F (0 to 100°C) • Easy to calibrate and make adjustments using
- Fahrenheit Scale: -40 to 400 F
- Celsius Scale: -40 to 204 C
- Thermometer Technology: RTD Technology
Find Suppliers by Category Top
Featured Products Top
-
BinMaster’s line of digital panel meters provides easy-to-use, easy-to-see solutions for tank level monitoring and control (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
's Intelligent Process Control software (IPC) can record actionable data and provide automated real-time solutions, applying offset updates for common causes of instability such as tool wear and thermal drift. An example of the effectiveness of the Equator gauge's level (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw -
including resins, oils, melted waxes, emulsions, and aqueous solutions. The pictured VersaMix Model VM-600 is a 600-gal capacity dual-shaft mixer designed for deep vacuum levels. Featuring a High Shear Mixer with SLIM Technology, the rotor/stator assembly of the VM-600 creates a powerful suction that draws (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Solartron Metrology offers high precision Digital probes that can be used to quickly gauge battery cells. Probes are quick and easy to install and can easily be networked and output via the Orbit® Network. Solartron Metrology probes offer high resolution and (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
.versatiletechnology.com.au) Conventional LVDT gauging is taken to another level by the Orbit® Digital Measurement System. Proven in real industry where dimensional measurement is critical to quality the (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
can be severely damaged if temperature levels rise or fall outside of the ideal operating range. Pelonis Technologies’ line of innovative temperature controllers can accurately gauge the heat levels within a given system, while providing automatic adjustments depending on (read more)
Browse Electric Heaters Datasheets for Pelonis Technologies, Inc. -
. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital data proportional to the applied pressure. Gauge or differential pressure sensor. Features Differential version now available (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
equipment can make your work faster, safer and more reliable. Since 1983, Cygnus Instruments has been the leading manufacturer of digital Ultrasonic Thickness Gauges (UTG) for corrosion inspection and asset integrity management in complex environments. Our most advanced gauge – Cygnus 1 (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited
More Information Top
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > A Resource for MGP Site Ch...
(D) A fast response system for determining the liquid level of each bulk storage tank such as digital computers, telepulse, or direct vision gauges or their equivalent.
-
States > Louisiana > State > Regulations > Title 33 - Environmental Quality > Part IX - Water Quality > Subpart 1. Water Pollution Control > [LAC 33:IX.Chapte...
d. a fast response system for determining the liquid level of each bulk storage tank such as digital computers, telepulse, or direct vision gauges or their equivalent; and .
-
Tank Monitoring and Document control System (TMACS) As Built Software Design Document
A particularbrand of level gauge/sensor used in TMACS to monitor the surface level in tanks Enrap level gauges have a 4-20ma analog output representingthe measured level or a digital output of the measured level that passes through a CIU io station .
-
Bookshelf and Unified Agenda > Federal Register Archive > 1973 > [FDBKF2008112109583293105 ] 38 FR 34163 - Non-transportation Related Onshore and Offshore Faci...
(D) A fast response system for deter- mining the liquid level of each bulk stor- age tank such as digital computers, tele- pulse, or direct vision gauges or their equivalent.
-
Safeguards instrumentation: a computer-based catalog. Second edition
…2 Uranium-Hexafluoride-Cylinder Weight Standards 3 Semi-Portable Cylinder Load Cell 4 Vibrating Tube (Anton-Parr) DensiMeter 5 High-Precision Level and Density Sensor Box 6 Quartz Bourdon-Tube Digital Pressure Gauge 7 Turbine-FlowMeter Automated Tank Calibrator 8 Pulsed Sonar…
-
Application of biprism shear strain-rate meter in two dimensional channel flow
Water spilled down from the tail water tank would be accumulated in a lower container and flowrate … volume increment and corresponding time interval given from a digital watch which might be triggered by two water level gauges mounted on the lower…
Indicates content that may require registration and/or purchase.