Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Potentiometers, Rheostats, and Trimmers - Potentiometers, Variable Resistors -Trimmer PotentiometersSupplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Passive Product Category: Potentiometers, Variable Resistors -Trimmer Potentiometers Package: Box Product Status: Active
- Potentiometer Type: Digital Potentiometer
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory Size: 128KB Memory Organization: 256 x 8 x 2 Memory
- Features: Digital Potentiometer, Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Trimmer Potentiometers Series: Trimpot® 3214 - Sealed Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 100 kOhms Tolerance: ±10%
- Resistance Range: 100,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Potentiometer Type: Digital Potentiometer
-
-
Potentiometers, Rheostats, and Trimmers - Potentiometers, Variable Resistors- Trimmer PotentiometersSupplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors- Trimmer Potentiometers Series: Trimpot® 3306 - Open Frame Package: Bulk Product Status: Active Resistance (Ohms): 1 kOhms Adjustment Type: Top Adjustment Resistive Material: Cermet Mounting Type: Through Hole
- Resistance Range: 1,000 ohms
- Technology / Construction: Cermet
- Potentiometer Type: Digital Potentiometer
- Mounting / Packaging: Through Hole
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 20Ω Plugin Variable Resistors/Potentiometers ROHS
- Resistance Range: 20 ohms
- Tolerance: 10 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: POT 750 OHM 25W WIREWOUND LINEAR
- Resistance Range: 750 ohms
- Tolerance: 10 +/- %
- Power Rating: 25 watts
-
Description: TRIMMER 5K OHM 0.25W GW TOP ADJ
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Power Rating: 0.25 watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Utmel Electronic Limited
Description: ±10% 100Ω SMD Variable Resistors/Potentiometers ROHS
-
Supplier: Acme Chip Technology Co., Limited
Description: TRIMMER 1K OHM 0.5W PC PIN SIDE
- Resistance Range: 1,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 0.5 watts
- Mounting / Packaging: Through Hole
-
Supplier: Utmel Electronic Limited
Description: ±10% 100Ω Plugin Variable Resistors/Potentiometers ROHS
-
Supplier: Newark, An Avnet Company
Description: Variable Rotary, Resistor, Resistance 200000 Ohm RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: ±10% 50kΩ Plugin Variable Resistors/Potentiometers ROHS
-
Supplier: Lingto Electronic Limited
Description: DUAL NV VARIABLE RESISTOR
- Potentiometer Type: Digital Potentiometer
-
Supplier: Richardson RFPD
Description: temperature coefficient performance. The wiper settings are controllable through an SPI-compatible digital interface. The resistance between the wiper and either end point of the fixed resistor varies linearly with respect to the digital code transferred into the RDAC latch.
- Features: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The ISL90842 integrates four digitally controlled potentiometers (DCP) configured as variable resistors on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of
- Operating Temperature: 85 C
- No. of Tap Positions: 256 #
- Current Rating: 0.000005 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a resistor array composed
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.000001 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, 1KOHM 3%, 2W; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:3; Adjustment Type:Variable; Product Length:37.08mm; Product Width:34.44mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, 10KOHM 3% 2W; Track Resistance:10kohm; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3680 Series; No. of Gangs:2; Adjustment Type:Variable; Product Length:26.67mm; Product Width:34.44mm RoHS Compliant: Yes
-
Description: Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control
- Number of Axes / Motors: 1
- Rated Power: 350 watts
- Continuous Output Current: 1.25 amps
- Peak Output Current: 2.5 amps
-
Supplier: ROHM Semiconductor GmbH
Description: BDxxGA3WEFJ / BDxxGA3WNUX series devices are LDO regulators with output current capability of 0.3A. It has an output voltage accuracy of ±1%. Both fixed and variable output voltage devices are available. The variable output voltage can be varied from 1.5V to 13.0V using external
- Regulated Output Voltage (Volt): 1.5 to 13 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ZL9101M is a 12A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This
- Output Voltage (Volt): 0.6 to 3.6 volts
- Input Voltage (VIN): 4.5 to 13.2 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: The ZL9117M is a 17A, variable output, step-down PMBus-compliant digital power supply. Included in the module is a high-performance digital PWM controller, power MOSFETs, an inductor, and all the passive components required for a highly integrated DC/DC power solution. This
- Output Voltage (Volt): 0.6 to 3.6 volts
- Input Voltage (VIN): 4.5 to 13.2 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Rochester Electronics
Description: DS3904 Triple 128-Position Nonvolatile Digital Variable Resistor/Switch
- Features: Other
- Package Type: SOP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VARIABLE RESISTOR, 10KOHM, DIGITAL, 3 POSITION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
- Resistance Range: 50 ohms
- Tolerance: 10 +/- %
- Power Rating: 100 watts
- Mounting / Packaging: Panel Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer ICs Dual, NV, Variable Resistors with User E Product overview: DS3902U-515+ from Analog Devices / Maxim Integrated is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful
- Resistance Range: 15,000 to 50,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Operating Temperature: -40 to 95 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer ICs Triple, 8-Bit NV Variable Resistor with Product overview: DS3901E+ from Analog Devices / Maxim Integrated is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for
- Resistance Range: 20,000 to 30,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -40 to 95 C
-
Supplier: Radwell International
Description: DIGITAL POTENTIOMETER, 3%, 2W, PRODUCT RANGE: 3682S SERIES, TRACK RESISTANCE: 5KOHM, NO. OF GANGS: 2, RESISTANCE TOLERANCE: 3%, POWER RATING: 2W, ADJUSTMENT TYPE: VARIABLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 5,000 ohms
- Tolerance: 3 +/- %
-
Description: Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control
- Number of Axes / Motors: 1 to 32
- Continuous Output Current: 7 amps
- Peak Output Current: 14 amps
- Supply Voltage (AC): 230 volts
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as
-
Supplier: ROHM Semiconductor GmbH
Description: BDxxGA3WEFJ / BDxxGA3WNUX series devices are LDO regulators with output current capability of 0.3A. It has an output voltage accuracy of ±1%. Both fixed and variable output voltage devices are available. The variable output voltage can be varied from 1.5V to 13.0V using external
- Regulated Output Voltage (Volt): 2.5 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BDxxGA3WEFJ / BDxxGA3WNUX series devices are LDO regulators with output current capability of 0.3A. It has an output voltage accuracy of ±1%. Both fixed and variable output voltage devices are available. The variable output voltage can be varied from 1.5V to 13.0V using external
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4.5 to 14 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BDxxGA3WEFJ / BDxxGA3WNUX series devices are LDO regulators with output current capability of 0.3A. It has an output voltage accuracy of ±1%. Both fixed and variable output voltage devices are available. The variable output voltage can be varied from 1.5V to 13.0V using external
- Regulated Output Voltage (Volt): 6 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BDxxGA3WEFJ / BDxxGA3WNUX series devices are LDO regulators with output current capability of 0.3A. It has an output voltage accuracy of ±1%. Both fixed and variable output voltage devices are available. The variable output voltage can be varied from 1.5V to 13.0V using external
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 0.3 amps
- Operating Temperature: -25 to 85 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
resistors, if equipped. The motor will have a shorter life due to high inrush currents. DIGITAL DIAGNOSTICS VFD: VFD control systems feature digital diagnostics, providing valuable information for maintenance and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
Conduct Research Top
-
Understanding Digital Potentiometers Resistor Variations
this variation can have a real effect in a Rheostat S ) creates the Relement into a string of resistors (R configuration (variable resistor). S AB resistance. The node between each R resistor is a S In the Potentiometer configuration, if the A and B contact point (source or drain) for the wiper switch
More Information Top
-
P‐54: Automated Flicker Reduction for Large TFT‐LCDs
This paper presents a method to minimize flicker automatically across the entire panel by using a new digital variable resistor (DVR) and luminance meter.
-
Patent Abstracts
Area-Efficient, Digital Variable Resistor With High Resolution .
-
Bill of Materials - Microsoft Surface Pro 2 (64GB - WiFi only)
Digital Variable Resistor , 7bit .
-
Technical Note: A Redesigned DFA Moisture Meter
Methods and Materials Potentially time-consuming and error-prone operations of the original meter were eliminated by incorporating a programmable embedded controller with 512 K flash memory (Tern Model FB, Davis, Calif.) and a digital variable resistor .
-
Patents Abstracts
Abstract—A system, apparatus and method for providing a digital variable resistor with high resolution and efficient use of substrate area is described.
-
Intelligent Liquid Crystal Display (i-LCD) for Next Generation Television Applications
Digital variable resistor (DVR) and digital gamma buffer (DGB) circuits were developed for this purpose.
-
Electrical Insulating Materials and Electrical Engineering
Single-chip microcomputer digital variable resistor box hardware circuit scheme .
-
38.1: Integrated Thermal Sensor on LCD for Temperature Compensation System
Digital variable resistor (DVR .
-
Page 1. Semiconductor parts with 905 in root number
Triple 128-Position Nonvolatile Digital Variable Resistor /Switch .
-
Page 1. Semiconductor parts with 904 in root number
Triple 128-Position Nonvolatile Digital Variable Resistor /Switch .
Indicates content that may require registration and/or purchase.