-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DMS-30PC Series is a broad line of self-contained, fully operational, 3½ digit voltmeters with large, easy-to-read LED displays. The 0.56"(14.2mm) high LED's are available in a wide variety of colors including red, orange, amber, yellow, green, aqua, blue-green, and super-blue. A
- Number of Digits: 3.5
- Width: 64.77 mm
- Height: 32.258 mm
- Operating Temperature: 32 to 140 F
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: epoxy-encapsulated devices oer component-like ease-of-use, outstanding reliability and easy installation in either panels or pc-cards. DMS-30LCD devices operate from a single +5V supply or a 9V battery. Battery-operated units typically draw 350μA and consume a mere 3.2mW. Backlit models are
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Display Type: Numeric Display
-
Supplier: Allied Electronics, Inc.
Description: Features The 15XP-B is the right choice for electronics engineers, technicians and field service Autoranging display for faster measurements TTL logic test for digital circuits Integrated tilt stand for easy bench use Diode test for component level troubleshooting Data Hold freezes
-
-
Supplier: ValueTronics International, Inc.
Description: The RTM2054 is a 500 MHz, 4 channel digital oscilloscope from Rohde & Schwarz. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Description: + Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution, vertical sensitivity
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Features: Integral Display, Other
-
Description: ps/div-1000s/div. + 1M- point FFT analysis ensures accurate frequency component display. Android Based,Extensive Expandability + Built-in microphone and speaker, with support for external devices like mouse and keyboard, greatly enhancing efficiency. + Enhanced file management for easier
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Integral Display, Other
-
Description: ps/div-1000s/div. + 1M- point FFT analysis ensures accurate frequency component display. Android Based,Extensive Expandability + Built-in microphone and speaker, with support for external devices like mouse and keyboard, greatly enhancing efficiency. + Enhanced file management for easier
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Integral Display, Other
-
Supplier: Transcat, Inc.
Description: Product Highlights With a safety rating of 600V CAT IV and IP 54, the Model 6534 performs insulation resistance at 10, 25, 100, 250 and 500V measuring insulation values up to 50GΩ. Meter also incorporates a 700V AC & DC True RMS voltmeter and continuity testing with a selectable 20mA or 200mA
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, 250V, 500V, 1000V, Ohm, Continuity, V Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent) Automatic discharge at the completion of the
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, Variable 10V to 100V, Ohm, Continuity, V, kΩ Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent) Automatic discharge at the
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, 50V, 100V, Ohm, Continuity, V, kΩ, Cap, Mem, Bluetooth w/DataView® software Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent)
-
Supplier: ValueTronics International, Inc.
Description: The 875B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to
-
Supplier: Allied Electronics, Inc.
Description: shorts. Built of tough, fire-retardant thermoplastic resistant to grease and chemical spills, with all sensitive components shock-mounted for a drop resistant to at least eight feet. HD110C has an extended voltage measurement capability of 1500 VDC and 1000 VAC, unmatched by any other line of
-
Supplier: Global Digital Instruments LLC
Description: NewGen Series panel mount meters offer a wide range of functions and possible configurations. NewGen LCD meters can be configured as an hour meter, resettable timer, event counter, voltmeter, or tachometer. Multiple functions can be programmed into the same meter making the NewGen series much
- Number Input Channels: 1
- Number of Digits (or Characters): 5
- Operating Temperature: -40 to 158 F
- Features: Audible or Visual Alarms, Other
-
Supplier: Global Digital Instruments LLC
Description: NewGen Series panel mount meters offer a wide range of functions and possible configurations. NewGen LCD meters can be configured as an hour meter, resettable timer, event counter, voltmeter, or tachometer. Multiple functions can be programmed into the same meter making the NewGen series much
- Number Input Channels: 1
- Number of Digits (or Characters): 5
- Operating Temperature: -40 to 158 F
- Features: Audible or Visual Alarms, Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Murata Power Solution's DMS-20PC-1-LM is a component-size, self-contained, low-cost ac voltmeter for true line measurements. It requires no additional components or auxiliary power. Simply plug it into any wall outlet and instantly read voltages from 85 to 264Vac (47-63Hz). The
- Number of Digits: 3
- Width: 35.1 mm
- Height: 22.4 mm
- Depth: 25.4 mm
-
Supplier: Allied Electronics, Inc.
Description: readings/sec directly across GPIB in user-friendly ASCII format. You also get both GPIB and RS-232 interfaces as standard features. Voltmeter Complete and External Trigger signals are provided so you can synchronize to other instruments in your test system. In addition, a TTL output indicates
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3½ Digit, LED Display, Digital Panel Voltmeters combine a precision A/D converter; a factory-trimmed, highly stable, voltage reference; and a large (0.37"/9.4mm), easy-to-read LED display in a single package that is only slightly larger than the display itself. Displays are oered in
- Number of Digits: 3.5
- Analog Input Channels: 1
- Width: 46.3804 mm
- Height: 32.512 mm
-
Supplier: ValueTronics International, Inc.
Description: Analyzer (Optional) 16 digital channels 20 M record length on all channels 60.6 ps timing resolution Protocol Analyzer (Optional) Serial bus support for I2C, SPI, RS-232/422/485/UART, USB 2.0, Ethernet, CAN, CAN FD, LIN, FlexRay, MIL-STD-1553, and Audio standards Digital
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: 2.0, LAN and GPIB connectivity SCPI and IVI-COM Code compatible with HP8903B Keysight Agilent HP U8903A offers you the flexibility to measure and quantify both analog and digital audio applications in one box. With a two-in-one digital audio interface card that provides S/PDIF/AES3 and
-
Supplier: Envirco
Description: DC mV Signal Output of the Following (readable by Digital Voltmeter) RPM, and Percent of Motor Torque LED Diagnostics » Support for External LED (10mA) Remote Status Notification via 2 Pin MTA » Green LED for On Board Status Notification » Red LED to Indicate Network
-
Supplier: ACCES I/O Products, Inc.
Description: via DB37 and DB25 connectors Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: via DB37 and DB25 connectors Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: via DB37 and DB25 connectors Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and Matrix
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
-
Supplier: Caterpillar Oil & Gas
Description: design prolongs life and lowers owning and operating costs - Broad operating speed range - High power density, lightweight engine for weight sensitive applications - Broad power range provides superior pumping performance Advanced Digital Engine Management ADEM A3 control system providing
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A4 engine management system integrates speed
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
Find Suppliers by Category Top
Featured Products Top
-
2-Wire vs. 4-Wire Terminal Connection for Resistance Testing Precision digital multimeters (DMMs) and source measurement units (SMUs) offer two (read more)
Browse Power Transformers Datasheets for Triad Magnetics
More Information Top
-
Some quantitative aspects of Acridine Orange fluorescence in unfixed, sucrose-isolated mammalian nuclei
This rather tong exposure time was mandated by the relatively slow response time of the digital voltmeter com- ponent of the photometric system.
-
Low temperature thermometry using inexpensive silicon diodes
Figure 3 shows an alternate circuit using the RS Components digital voltmeter chip RS7106 which interfaces directly to a liquid crystal display.
-
A THERMAL‐MECHANICAL FATIGUE CRACK‐GROWTH TESTING SYSTEM
The MXI-241board allowed the computer to interface with the GPIB-compatible components ( digital voltmeters , power supply, and function generator).
-
Integrated Converters: D to A and A to D Architectures, Analysis and Simulation
The dual-slope converter is a simple high resolution D to A converter, commonly used in instrumentation devices, whose principle has been known since the use of discrete component digital voltmeters .
-
Digital / Logic Electronic Circuits
Digital Voltmeter #2: This is just a schematic view of a digital voltmeter all components and values are listed.
-
A new high-precision continuous-heating differential calorimeter for the temperature range 1.5K to 300K
In an experimental run the current io is measured (in addition to Z ) rather than i2 to prevent the possibility that connection of a digital voltmeter to components within the bridge might alter its characteristics.
-
Magazine papers
The einzeluen parts like digital voltmeter , Kolbenbiirette, Anzeigeger ~ it and the double-walled titration cell with Public Relation ~ izisionsthermostaten (temperature konstanz better as 0,01° C) is described.
-
The electronic characteristics of a wide-band ultraviolet
radiation monitor
The greatest uncertaintyin figure 4of Mountford and Pepper(1981)was *5%, This uncertaintywas caused by the specified uncertainty in the last digit of the digital voltmeter display(RS Components 1981).
-
Automated Corrosion Fatigue Crack Growth Testing in Pressurized Water Environments
The other mam acquisition components are a digital voltmeter (DVM), a 40-channel scanner, a special cycle counter, and a real time clock.
-
5·8 m3 human heat-sink calorimeter with online data acquisition, processing and control
The system components were: digital voltmeter (DVM A 210, Solartron); precision current source (3717, Solartron) for PT .
Indicates content that may require registration and/or purchase.