Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KROHNE Messtechnik
Description: Reliable sludge blanket measurement via optical sensor. The sludge level meter OPTISYS SLM 2100 features an accurate and reliable profile measurement of the sedimentation tank using an optical sensor which travels through all layers of the tank reading suspended solids concentration at the
- Operating Temperature: -4 to 122 F
- Electrical Output: Analog Current Output
- Display Type: Digital Display
- Features and Functionality: Event Triggered
-
Supplier: SSI Technologies, LLC
Description: The Digital Fluid-Trac drum liquid level gauge is a cost competitive non-contact continuous drum liquid level gauge. It is designed for use on vertical drums (≤32 inch depths) storing a wide variety of media such as water, waste water, motor oil,
- Measuring Range: 32 inch
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: TE Connectivity
Description: Range : 2X FS Water-Level Sensor Accuracy : ± .05% FS Other Sensor Options : None Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Digital Water Level Sensors Usage Conditions Operating Temperature
- Maximum Operating Pressure: 28 psi
- Media Type: Liquid
- Communication Interface Options: Other
-
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM4891 water pressure transmitter is designed with the built-in LED digital display which is easier for the users to find out the output value on site. Hence, measuring water depth or water level with pressure sensors can be convenient and easy. MicroSenor’s
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Mar Cor Purification
Description: Rotameters Clean-in-Place Ports Feed, Pump, Outlet and Reject Pressure Gauges Control Panel Emergency Stop Circuit Distribution System Built-in Polypropelne Cone Bottom Tank with Spray Ball Digital Tank Level Controller Multi-Stage 316 SS Centrifugal Pump, TEFC 0.2 Micron Vent
- Continuous Flow Rate: 0.4166666666666667 to 1.5277777777777783 GPM
- Market: Industrial
- Removal Application: Ultra Pure Water
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM460W level controller with local LED display, supports relay signal, analogue or Modbus output. Maximum 5 controlling points. · Gauge 0~1…200mH2O · Max.5 relay to control · Key setting and calibration,easy installation Used For: Multi-functional level transmitting controller
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire level sensor is
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Uehling Instrument Company
Description: Digital Tank-O-Meters® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter® gauge products. Systems are also available as a
- Features: Alarm Indicator, Other
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485, Switch / Alarm
- Display Type: Digital
- Pressure Measurement: Gauge, Vacuum
-
Supplier: VEGA Americas, Inc.
Description: Application area The VEGAMET 391 controller powers any 4 … 20 mA/HART sensor, processes and displays the measured values. The VEGAMET 391 is perfectly suitable for simple control tasks in level, gauge and process pressure measurements as well as for inventory management (VMI) and
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input
- Interface: Digital Front Panel
- Media: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid
-
Supplier: Sitron
Description: active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Applications Water and Waste Water Utilities Sump or River Level Monitoring Sanitary Process Level Measurement Food
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Sitron
Description: ranges from 0…1 bar to 200bar. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Application Water and Waste Water
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current
-
Supplier: Sitron
Description: Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out CH65 Weatherproof Termination Box – Provides atmospheric venting with terminals for non-vented cable out Applications Water and Waste Water Utilities Sump or River
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: KEYENCE
Description: KEYENCE Multi-Fluid Digital Pressure Sensor Head: AP-V80W Series • Full stainless steel structure • Waterproof and heat resistant • Up to 7250 PSI rated pressure range KEYENCE AP-SK line of sensor heads are designed for use with AP-V80W amplifiers, a combination that creates a
- Working Pressure Range: 0 to 145 psi
- Operating Temperature: 14 to 158 F
- Pressure Connection Size: 0.125 inch
- Features: Alarm Indicator, Other, Sensor
-
Supplier: Sitron
Description: The LH840 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202 Relay
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: NuAire, Inc.
Description: demineralized water in the stainless steel pan that sits in the bottom of the chamber. Standard Features 16-Gauge Type 304 Polished Stainless Steel Growth Chamber 16-Gauge Type 304 Polished Stainless Steel Shelving (Qty 4) NuTouch Electronic Control System (ECS) Closed Loop HEPA
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harness Voltmeters Gauge mounting Ammeter Lube System Oil pans Drain and cover Oil level gauges Remote oil filter
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Digital Engine Management ADEM A4 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine management system with integrated digital ignition, engine protection and monitoring. Transmissions Caterpillar has a full
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: Caterpillar Oil & Gas
Description: Jacket water pump — belt-driven, centrifugal Water pump — inlet RH front vertical inlet (pointing down) — 63 mm (2.48 in) Exhaust System Single, right-side, center-mounted turbo with water-cooled turbine housing Exhaust manifold — water-cooled Front turbo exhaust
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Series 45 Pressure Sensor with digital read out is especially designed for tank level control and indication. The Series 45 flange is available in the size of any existing blind flange outlet (2" through 12"), making it ideal for direct mounting to existing flange outlets
- Operating Temperature: -20 to 400 F
- Pressure Connection Size: 2 to 12 inch
- Features: Digital, Liquid Filled, Other
- Pressure Measurement: Gauge
-
Dimensional Gages and Instruments - Length Comparator, w/Invar Bar, and Digital Indicator -- HM-250DSupplier: Gilson Company, Inc.
Description: Recommended HM-250D has a quick-reading 0.5in (12.5mm) range LCD digital indicator with in/mm switch, RS-232 port, and replaceable 200 hour battery. Economy HM-250 has a 0.4in range mechanical dial indicator, which will convert to time-saving digital version with purchase of a
- Gage / Instrument Type: Indicator / Comparator
-
Supplier: Watts
Description: Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low
- Maximum Liquid Flow: 15 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down •
- Maximum Liquid Flow: 30 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed
- Maximum Liquid Flow: 120 GPM
- Configuration: System
- Features: Water
-
Supplier: Watts
Description: coated carbon steel support frame • 316L stainless steel 300psi high-pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with
- Maximum Liquid Flow: 7.5 GPM
- Configuration: System
- Features: Water
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9
- Measuring Range: 98 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: This SDI12 digital water level sensor is made mostly from stainless steel 316L for long lasting protection agasinst corrosion whilst permanently immersed in freshwater. A silicon chip sensing element is utilised to measure the water depth inside a oil filled capsule with
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: RainWise, Inc.
Description: The RainWise Electronic evaporation gauge is a digital solid state design that provides reliable measurement of water level in a Class “A” evaporation pan. Product Features The gauge includes an adjustable base, a still-well, built-in bubble level and an
- Mounting Type: Base Mounted
- Device Classification: Sensor Only
-
Supplier: Cole-Parmer
Description: temperature controlled, water without the scale buildup, or costly water waste, normally encountered with tap water systems
a built-in filter cleans the circulating fluid. Featuring convenient "one-touch" temperature control and bright extra-large LED readout. The display - Frequency Range: 50 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: temperature controlled, water without the scale buildup, or costly water waste, normally encountered with tap water systems
a built-in filter cleans the circulating fluid. Featuring convenient "one-touch" temperature control and bright extra-large LED readout. The display - Frequency Range: 60 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: temperature controlled, water without the scale buildup, or costly water waste, normally encountered with tap water systems
a built-in filter cleans the circulating fluid. Featuring convenient "one-touch" temperature control and bright extra-large LED readout. The display - Frequency Range: 50 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: temperature controlled, water without the scale buildup, or costly water waste, normally encountered with tap water systems
a built-in filter cleans the circulating fluid. Featuring convenient "one-touch" temperature control and bright extra-large LED readout. The display - Frequency Range: 60 Hz
- Volume: 4.199999999999999 liters
- Operating Temperature: 14 to 104 F
- Configuration: Controlled Bath
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage;
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
Find Suppliers by Category Top
Featured Products Top
-
's Intelligent Process Control software (IPC) can record actionable data and provide automated real-time solutions, applying offset updates for common causes of instability such as tool wear and thermal drift. An example of the effectiveness of the Equator gauge's level (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Solartron Metrology offers high precision Digital probes that can be used to quickly gauge battery cells. Probes are quick and easy to install and can easily be networked and output via the Orbit® Network. Solartron Metrology probes offer high resolution and (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
.versatiletechnology.com.au) Conventional LVDT gauging is taken to another level by the Orbit® Digital Measurement System. Proven in real industry where dimensional measurement is critical to quality the (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
can be severely damaged if temperature levels rise or fall outside of the ideal operating range. Pelonis Technologies’ line of innovative temperature controllers can accurately gauge the heat levels within a given system, while providing automatic adjustments depending on (read more)
Browse Electric Heaters Datasheets for Pelonis Technologies, Inc. -
The application: Whether for flood prevention, the control of water reservoirs or environmental monitoring – the measurement of water levels is a central task in many hydrological and infrastructural applications. It plays a crucial role in safety, resource (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
The Myron L Company is pleased to announce the release of the latest product in our line of instrumentation for hemodialysis. The D-6 Digital Dialysate Meter offers exceptional accuracy and performance for testing both dialysate and water treatment control parameters in hemodialysis clinics (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
. The low level signal from the sensing chip is amplified, temperature-compensated, calibrated and converted to digital data proportional to the applied pressure. Gauge or differential pressure sensor. Features Differential version now available (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Solartron Metrology, the world leader in Digital Gauging Probe innovation introduces an accurate and innovative measuring solution whereby a Digital Probe and Electronics are connected with an In-Line Connector. The In (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology
Conduct Research Top
-
Experimental studies on the deformation and rupture of thin metal plates subject to underwater shock wave loading
In this paper, the dynamic deformation and rupture of thin metal plates subject to underwater shock wave loading are studied by using high-speed 3D digital image correlation (3D-DIC). An equivalent device consist of a gas gun and a water anvil tube was used to supplying an exponentially decaying
More Information Top
-
Proceedings of the 21st International Conference on Industrial Engineering and Engineering Management 2014
For instance, low water level alarm or low water level interlock protection device shall be installed at positions such as digital water level gauge and blowdown valve etc., high water level signaler, high pressure alarm and self-starting device for pump pit…
-
Annual ecosystem respiration variability of alpine peatland on the eastern Qinghai–Tibet Plateau and its controlling factors
its side wall was supported by a 7.8-cm-diameter and pierced PVC pipe, and the water table depth was mea- sured by a ZKGD3000-M digital water level gauge (Beijing Zhongke Guangda Automation Technology CO., LTD, China) at a frequency…
-
Evaluation of mulched drip irrigation for cotton in arid Northwest China
Electronic digital water level gauges were installed in the fields to monitor the water table.
-
Preliminary study on coseismic step-like changes of water-level in the Dazhai well, Simao city, Yunnan Province
…peak value period of rainfall; c) The water level data bear a negative relation to atmospheric pressure, which is higher in winter and lower in summer; d) The water level changes recorded minutely by digital water level gauge show clearly the changes…
-
Case Study: Hydraulic Model Experiment to Analyze the
Hydraulic Features for Installing Floating Islands
For the measurement of the starting point’s water level and depth, a digital water level gauge (PH-355, KENEK) with 0.1 mm measurement accuracy was used.
-
Hydrochemical Variation and Its Influencing Factors in Typical Karst Subterranean River in SW China
Two WGZ-1 photoelectric digital water level gauges set at D1 and S2 were used to measure water level online, and the discharge were calculated using Minning’s Equation.
-
Geodetic and Geophysical Observations in Antarctica
Statistical Behaviour of Digital Pressure Water Level Gauges .
-
IAG Newsletter
Statistical Behavior of Digital Pressure Water Level Gauges .
-
Hydrological characteristics of three North African coastal lagoons: insights from the MELMARINA project
Water level monitoring was undertaken using a combination of manually read stage boards (staff gauges ) and digital logging water level recorders.
-
Flood risk analyses—how detailed do we need to be?
The different models can be organized in a model matrix of different complexity levels: On the hazard side, the approaches/models selected were (A) linear interpolation of gauge water levels and intersection with a digital elevation model (DEM), (B) a mixed 1D/2D hydraulic…
Indicates content that may require registration and/or purchase.