-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9315 is a digitally controlled potentiometer (XDCP). The device consists of a resistor array, wiper switches, a control section, and nonvolatile memory. The wiper position is controlled by a 3-wire interface. The potentiometer is implemented by a
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.000001 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The X9221A integrates two digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated microcircuit. The digitally controlled potentiometer is implemented using 63 resistive elements in a series array. Between each element are tap points connected to the
- Operating Temperature: 85 C
- No. of Tap Positions: 64 #
- Current Rating: 0.0002 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The ISL90842 integrates four digitally controlled potentiometers (DCP) configured as variable resistors on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and
- Operating Temperature: 85 C
- No. of Tap Positions: 256 #
- Current Rating: 0.000005 amps
- Potentiometer Type: Digital Potentiometer
-
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming. The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0005 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Lingto Electronic Limited
Description: CONTROLLED VARIABLE RESISTOR
- Potentiometer Type: Digital Potentiometer
-
Supplier: Richardson RFPD
Description: The AD5160 provides a compact 2.9 mm × 3 mm packaged solution for 256-position adjustment applications. These devices perform the same electronic adjustment function as mechanical potentiometers1 or variable resistors but with enhanced resolution, solid-state reliability, and superior
- Features: Digital Potentiometer
-
Description: Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control
- Number of Axes / Motors: 1
- Rated Power: 350 watts
- Continuous Output Current: 1.25 amps
- Peak Output Current: 2.5 amps
-
Supplier: Richardson RFPD
Description: A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings.
- Resistance Range: 50 ohms
- Tolerance: 10 +/- %
- Power Rating: 100 watts
- Mounting / Packaging: Panel Mount
-
Description: Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for position control, Current, torque and speed control
- Number of Axes / Motors: 1 to 32
- Continuous Output Current: 7 amps
- Peak Output Current: 14 amps
- Supply Voltage (AC): 230 volts
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as
-
Supplier: Allied Electronics, Inc.
Description: The 438A Time Capsule is an all solid-state timing module rated at 1 ampere for Delay on Make control of any load device. The timing period is controlled by a fixed or variable resistor connected across the center two terminals of the Time Capsule. Supplied in Three Timing
-
Supplier: ValueTronics International, Inc.
Description: each Marker band set (2 each of 5 colors) - 1 each Accessory kit (solder-in differential probes TDP4000) containing Adapter, resistor/wire - 2 each Wire assembly w/ 0.02 diameter - 10 each Wire assembly w/ 0.008 diameter - 10 each 10 Ω resistor w/ 0.02 diameter wire - 10 each 10 Ω
- Bandwidth: 4,000 MHz
- Probe Type: Differential
-
Supplier: ValueTronics International, Inc.
Description: DR2DIO) The power supplies’ output voltage and current can be controlled by either external analog voltage or resistance. Use a 0-5 V or 0-10 V external DC voltage source, or 0-5 kΩ variable resistor to control the output from zero to full scale. Application software Create test
- DC Output Power: 209.99999999999986 watts
- Type: DC Power Supply
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-B1 with RP RD and RD-DB in tray packing EZ-PD™ PMG1-B1 CYPM1116-48LQXI distinguishes itself for its Rp and Rd termination resistors and the tray packing. It is part of the EZ-PD™ PMG1-B1 family of highly integrated single-port USB-C Power Delivery (PD) solution with integrated
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-B1 with RP and RD in tray packing EZ-PD™ PMG1-B1 CYPM1115-48LQXI distinguishes itself for its Rp and Rd termination resistors and the tray packing. It is part of the EZ-PD™ PMG1-B1 family of highly integrated single-port USB-C Power Delivery (PD) solution with integrated
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 105 C
- ROM Type: Flash
Find Suppliers by Category Top
Featured Products Top
-
, operate, and control circuits. They find use in a vast array of applications, including automotive, transport, industrial, consumer electronics, and IT & telecommunication industries. In particular, the consumer electronic industry has seen a high demand for chip resistors as technological (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
encased in a plastic or glass tube. Function: The primary function of a through-hole resistor is to control the amount of current that passes through a circuit. This is achieved by converting electrical energy into heat, which is dissipated. Resistors are used for various purposes (read more)
Browse Resistors Datasheets for Unikey Electronics Pte. Ltd. -
Vrms range, max current 4Arms; Adjustable output frequency: 40 … 440Hz in one band with 1Hz step; Digital meters for output voltage and frequency; Variable output voltage and frequency; Frequency Up/down buttons and pre-select buttons; Voltage (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
resistors, if equipped. The motor will have a shorter life due to high inrush currents. DIGITAL DIAGNOSTICS VFD: VFD control systems feature digital diagnostics, providing valuable information for maintenance and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Rockwell Automation has incorporated two more PowerFlex® variable frequency drives (VFDs) into (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
performance drivers offer a new approach to driving power devices through its paradigm-shifting drive strength control feature called “Selectable Variable Current Drive,” or SelVCD™. SelVCD provides eight selectable levels of output current for both turn on and turn off cycles, eliminating the need for gate resistors and clamping any Miller effect currents. (read more)
Browse Gate Drivers Datasheets for Skyworks Solutions, Inc. -
Electronic Enclosures cool, clean and protected and are a low-cost alternative to expensive, high-maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Hybrid material stackups Tight tolerance stripline HDI/PTH mode suppression Ticer/Ohmega resistors and filters Plated cavities and edges Controlled depth milling (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
general, passive filters are rugged, simple and reliable. Active Harmonic Filters, on the other hand, are high-tech, smart and adaptable. They use power electronics and digital control to continuously monitor and correct harmonics in real-time. These solutions can be (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Frequency Drives (VFDs), are now available. With decades of experience in digital power and motion control solutions, we provide the most technologically advanced solutions and best-in-class application support. And now, equipped with added built-in features, IMPULSE Series 5 Variable Frequency (read more)
Browse AC Motor Drives Datasheets for Columbus McKinnon Corporation
More Information Top
-
4-Bit Parallel-Input Exponential Digital-to-Analog Converter in CMOS 0.18 μm Technology
A single digitally controlled variable resistor is used to tune the circuit accord- ingly by controlling X with a digital word.
-
Global Trends in Computing and Communication Systems
The decoder and digitally controlled variable resistor have also been implemented using readily availa- ble IC’s.
-
Programmable CNN Analogue Chip for RD-PDE Multi-Method Simulations
The programmability is obtained by some digitally controlled variable resistors .
-
AD5280BRUZ50 Datasheet - +15 V, Single-Channel, I2C Compatible, 256 Position, Digital Potentiometer from Analog Devices
The AD5280/AD5282 are single-channel and dual-channel, 256-position, digitally controlled variable resistors (VRs) 2 .
-
Hot-Wire Velocity Measurements without Calibration
The R3 resistor is a 2-channel digitally controlled variable resistor device (2-channel digital potentiometer AD8402) whose resistance depends on a digital code loaded into the controlling serial input register.
-
Fiber Laser methane sensor with the function of self-diagnose
So we induce the digital potentiometers MAX5400 which is a digitally controlled variable resistor as the feedback resistor o f the OP amplifier.
-
A Phone Application to Provide
Advanced Remote Control Functionality
to an Embedded Systems Product
The AD5282/5280 potentiometers “are single-channel and dual-channel, 256-position, digitally controlled variable resistors (VRs).
-
Modular Analog Current and Voltage Preamplifier
System with State Variable Filters and Computer
Control Interface
Circuit for one of the digital-analog converters acting as digitally controllable variable resistors in the state-variable filters.
-
An 8b extremely area efficient threshold configuring SAR ADC with source voltage shifting technique
Source voltage shifting is realized by digitally controlled variable resistor connected to Vsp, which push up the source voltage by VTHcomp.
-
A 57.9-to-68.3 GHz 24.6 mW Frequency Synthesizer With In-Phase Injection-Coupled QVCO in 65 nm CMOS Technology
represents the digitally controlled variable resistor in order to reduce flicker noise.
Indicates content that may require registration and/or purchase.