-
Supplier: Standex-Meder Electronics
Description: General purpose line sensing dual in-line DIL Series Reed Relay with coil up to 11.000 Ω. Supplied in an epoxy encapsulated package. Available with dielectric strength 4.25kVDC. Optional diode and magnetic shield. UL approval.
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Changeover (CO): 1
- Maximum AC Switching Voltage: 500 volts
-
Description: RELAY REED DPDT 250MA 5V
- DC Coil Voltage: 5 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: REED RELAY, PCB MOUNT, D.I.L. STYLE
-
-
Supplier: Standex-Meder Electronics
Description: The SHV single in-line series is a high voltage reed relay and instrumentation grade reed relay supplied in a molded housing capable of switching up to 1kVDC and breakdown voltage of 4kVDC. This high voltage reed relay series features an insulation
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 1,000 volts
- Maximum DC Switching Voltage: 1,000 volts
- DC Coil Voltage: 5 to 12 volts
-
Supplier: Standex-Meder Electronics
Description: General purpose dual in-line (DIL) IC compatible DIP Series Reed Relay supplied in a rugged thermoset overmolded package. Available with dielectric strength 4.25kVDC. Optional diode. UL approval.
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Changeover (CO): 1
- Maximum AC Switching Voltage: 500 volts
-
Supplier: Standex-Meder Electronics
Description: General purpose instrumentation grade single in-line SIL Series Reed Relay is supplied in a rugged thermoset overmolded package. Utilizes minimum PCB area at only 50% compared to our DIP and DIL series. Available with dielectric strength 4kVDC. Optional diode and magnetic
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Changeover (CO): 1
- Maximum AC Switching Voltage: 500 volts
-
Supplier: Utmel Electronic Limited
Description: RELAY REED DPDT 250MA 5V
- DC Coil Voltage: 5 volts
- Coil Resistance: 150 ohms
- Coil Nominal DC Power: 0.167 watts
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option
- Maximum DC Switching Voltage: 175 volts
- Maximum DC Switching Power: 5 watts
- DC Coil Voltage: 12 volts
- Coil Resistance: 500 ohms
-
Supplier: Pickering Electronics
Description: The Series 97 is a range of reed relays with pins in the popular Dual-in-Line format. Being encapsulated in a plastic package using a very high resistivity epoxy resin gives the device several advantages over the more usual moulded construction. The reed switches are not
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Pickering Electronics
Description: The Pickering Series 98 is a range of Dual-In-Line relays, electrically equivalent to the Series 101 CMOS drive, Single-In- Line types, but pin compatible with standard DIL relays. The range features very high coil resistances, the 5 volt dry devices may be driven directly from
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
Find Suppliers by Category Top
More Information Top
-
The use of a micro‐computer in anaesthetic teaching
When A = 1, pin 1 goes to + 5 V and operates the first dual-in-line ( DIL ) reed relay (RLl).
-
Standard Handbook for Aeronautical and Astronautical Engineers > ANALOG AND DIGITAL ELECTRONICS THEORY
The timer can deliver currents of more than 100 mA, and it can therefore be used to drive a DIL reed relay directly.
-
Relay / 24
Series 98 - CMOS Drive DIL Reed Relays , Direct drive from 74HC or HCT .
-
Portable directional ultrasonic Doppler blood velocimeter for ambulatory use
(c) Timer: IC1 and IC2: DIL reed relays ; SJP1 and SJP2 : 3 three-pole chassis sockets; SJP3 : two-pole chassis socket .
-
Experimental data recording and analysis using a PET minicomputer
2.4 RS 349-383- DIL reed relays These dual-in-line (DIL)reed relays are the normally open, single-pole type with operate and release times < 1.2 ms (including bounce).
-
A controller for the Pye S8 auto-injection system
DIL reed relay 1 pole 12 V 24 V-0-24 V transformer 8 pin DIL sockets 14 pin DIL sockets 16 pin DIL sockets Plastic box to constructor’s choice 5 pin DIN plug and socket flip-flops.
-
The magnetoresistance of aluminium
The amplified signal is sent to one of the two integrators by the reed switch, C (a two-pole two-position DIL reed relay ), which is controlled by the flip-flop in the timing circuit.
-
An inexpensive and reliable electroantennometer with automatic base line offset and drift canceller
… high dv/dt of either the (+) or (-) rising edge of the EAG response is detected by the (+) and (-) slope detectors formed by IC,, which output fires Q1, triggering the seven seconds monost- able (IClo), activating DIL fast reed relay dl, opening dl, and …
-
DIL-CL-1A81-9-13M Meder Electronic | Reed Relays
Reed Relay , 1 Form A, SPST Current Sense Molded DIL .
-
TROUBLESHOOTING ELECTRONIC EQUIPMENT: Includes Repair And Maintenance, Second Edition > Mechanical and Electro-mechanical Components
Encapsulated reed relays which incorporate a coil (Fig. 6.19 (a) and (b)) to operate the contacts, when energized, are available in DIL (dual-in-line) package.
Indicates content that may require registration and/or purchase.