Products/Services for Dimethylformamide Scrubber
-
Scrubbers - (389 companies)Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image...Scrubber ModelOrientationProcess Type -
Floor Scrubbers - (153 companies)Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors and parking areas. Scrubbers Information. Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors... -
Filter Media - (445 companies)...that comprises several grades of polyamides. Nylon is tough, resistant, and has good pressure ratings. Nylon membranes are compatible with most solvents, both organic and aqueous. Use with strong acids, 70% ethanol, methylene chloride, or dimethylformamide... -
Tower Packing - (42 companies)...surface area for the gas and liquid in a web scrubber to make contact. Applications. Applications for tower packing include: aeration. acid gas scrubbing. catalytic gas scrubbing. distillation. precipitation. particulate removal. mist elimination... -
Vehicle Cleaning Systems - (41 companies)Vehicle cleaning systems wash the exteriors and interiors of aircraft, railcars, automobiles, and marine vessels. Systems include sprayers, scrubbers, dusters, vacuums, shampooers, and blowers that typically focused on a singular class of vehicle...
-
Dust Collectors and Dust Collector Filters - (765 companies)...are self-contained portable filtration systems that remove harmful particulates and return filtered air back into the facility, requiring no external ventilation. Wet Scrubbing. Wet scrubbers are devices that use a liquid (often water) to capture and remove...
-
Mist Collectors - (311 companies)Mist collectors reduce the amount of mist in the workplace atmosphere.
-
Sweepers - (224 companies)...or dump truck for transportation. Some sweepers also come equipped with vacuums and scrubbers to wash surfaces. These machines typically sweep the area first and then use a disk or cylinder scrub head to wash the floor. A sweeper fitted with a scrub...
-
Downdraft Tables - (68 companies)Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air.
-
Deaerators - (52 companies)Deaerators are used to remove dissolved, corrosive gases from boiler feed water. They heat incoming makeup water for injection into the boiler, and return the condensate to a temperature which minimizes the solubility of these gases.
Product News
-
Ducon Environmental Systems
What are Wet Scrubbers? Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
How do wet scrubbers work? What are Wet Scrubbers?. Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99%... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Cyclones and Scrubbers for Non Ferrous Mining Ducon equipment is used in almost every phase of copper ore preparation. You'll find Ducon cyclones and scrubbers collecting dust generated at crushers, conveyors, transfer screens and bins. Ducon Multivane and Dynamic UW-4 scrubbers are widely used in ore beneficiation and ore sintering operations. And a single stage Dynamic UvV-4 Scrubber has been selected to provide optimum collection efficiency on copper, Zinc, and lead concentrate driers. Where required, special stainless steel and other... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Control Instruments Corp.
Prevent Fires/Explosions in Scrubber Applications Add monitoring equipment like the PrevEx Flammability Analyzer to the outlet of your scrubber to stay safe. It's extremely short response time allows quick reaction to prevent fire or explosion. Read the case study to learn more. (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
MSA Safety
H2S Scrubber Gas Monitoring System MSA's Odor Scrubber Monitoring System provides valuable real-time H2S removal efficiency data for optimum control of odors and pollution from waste biogases to wastewater plant operators. With the increased concern about clean air, many wastewater treatment plants have added scrubber systems and biofilters to control odors and pollution from hydrogen sulfide (H2S) and other waste biogases. Known for its rotten egg smell, H2S is a colorless, clear toxic gas that is a potential danger... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Ducon Environmental Systems
Keep Maintenance to a minimum with our scrubbers Iron Mining. In pelletizing operations and other ore preparation beneficiation, sintering and reduction operations, Ducon refractory-lined cyclones and UW-4 Dynamic Scrubbers have become the standards of the industry. The UW-4 Scrubber gained fast acceptance in these applications because it has no small openings to cause clogging. And its wet fan keeps maintenance to a minimum. Twenty-five out of the last thirty major pelletizing plants built use Ducon collectors. And Ducon venturi scrubbers... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Shenzhen Jewellok Technology Co., Ltd.
Scrubber Tail Gas Treatment Systems Scrubber tail gas treatment systems are specialized equipment designed to remove pollutants and harmful gases from industrial exhaust streams, ensuring compliance with environmental regulations and improving air quality. These systems are critical in industries such as chemical manufacturing, pharmaceuticals, and power generation, where drying and cleaning processes generate hazardous emissions. A scrubber tail gas treatment cabinet integrates gas scrubbing technology to capture and neutralize... (read more)Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ducon Environmental Systems
Key Advantages of Ducon Chemical Scrubbers Highly Efficient Cleaning: Can achieve over 99.9% removal for many targeted gaseous pollutants and odors. Customized Solutions: Designed specifically for your process, targeting contaminants like SO?, HCl, H?S, NOx, NH?, CO?, odors, and many others. Versatile Designs: Available as Packed Towers (most common for gas absorption), Spray Towers (simpler, good for some applications), or Tray Towers. Reliable Operation: Uses non-plugging liquid distribution nozzles and robust construction for... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
3 Types of Wet Scrubbers-Remove Various Pollutants This is a quick Introduction to wet scrubbers. Wet scrubbers are a type of scrubbing system that uses a liquid substance to remove harmful materials from industrial exhaust gases, also known as flue gas. They were the original type of scrubber developed for this purpose. There are several different types of wet scrubbers designed to remove various pollutants from exhaust gas streams. The main categories include: Spray tower scrubbers, Venturi scrubbers, and Packed-bed scrubbers. Learn More from (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
How Wet Scrubbers Remove Air Pollutants Ducon Wet Scrubbers use variety of technological configurations to remove particulates and acid gases from exhaust flue gas stream. In a wet scrubber, the polluted gas stream is brought into contact with the scrubbing liquid, by spraying it with the liquid, and forcing it through a pool of liquid, or by some packing media or trays, so as to remove the pollutants. Ducon Wet Scrubbers are designed to collect particulate matter and/or gaseous pollutants with over 99.99% efficiency and can achieve... (read more)Browse Scrubbers Datasheets for Ducon Environmental Systems
-
The preparation and polymerization of ethylene‐d 4
Representation of gas trainused for studying the reactionof acetylene gas: (1) dropping funnel containingcalciumcarbide;(2) acetylenegenerator containingdeuteriumoxide;(3)chromous sulfate preparationvessel; (4) reactioncolumn containingchromoussulfate, deuterium oxide, and dimethylformamide ; (5) scrubber containing chromous sulfate, deuterium oxide, and dimethyl- formamide;(6)scrubbercontaining chromous sulfate …
-
Biological Microarrays
The filled mold was then subjected to UV light (l=365 nm) for 2 min under a nitrogen purge that was passed through a gas scrubber filled with N,N- dimethylformamide prior to entering the curing chamber.
-
Biological surveillance of workers exposed to dimethylformamide and the influence of skin protection on its percutaneous absorption
The principle of the technique used for the last 10 years for measuring DMF vapor con- centration if as follows: Thirty liters of air are drawn through two scrubbers containing 100 ml of … … rate of about 1I/min Dimethylformamide is hydrolyzed by concentrated …
-
Functional peroxides and peroxy oligoesters on the basis of pyromellitic dianhydride
39.8 g (0.10 mol) of (II), 119 g (1.0 mol) of SOCl2 and 0.2 ml of dimethylformamide (DMFA) were charged in a three-neck reactor equipped with … … a thermometer and a reflux condenser connected with wa- ter scrubber .
-
Synthesis and randomization of well‐defined sequence, wholly aromatic copolyester/esteramides
In a 2 L three-neck flask equipped with a nitrogen inlet and outlet, thermometer, condenser, safety trap, scrubber containing sodium hydroxidesolution, and mechanical stirrer were placed 100 g … … g of thionyl chloride, and 5 mL of N,N- dimethylform- amide .
-
Synthesis, characterization, and processing of aromatic copolyesters with different monomer sequences
In a 1L three-necked flask equipped with a nitrogen inlet and outlet, thermometer, condenser, scrubber containing sodium hydroxide solution, and me- chanical stirrer were placed 20 g … … isophthalate, 300 g of thionyl chloride, and 1 mL of N,N- dimethylformamide .
-
High Temperature Polymers
… out of the gas stream and the gas stresm that exits from the scrubber , nitrogen, is routed … … R-102 [4,4'-DCDPS (and isomers), chloro- benzene, ferric chloride, N,N- dimethylformamide ,and small amounts …
-
On-Purpose Butadiene Production
The remainder is cooled (E-206) and flows to the product scrubber (C-204). … butadiene steam that is purified to product 1,3-butadiene by extraction with dimethylformamide (DMF) in package …
-
Kinetics of air oxidation of sulfurous acid salts
… once again distilled and used within 4 hours for making solutions, filling gas scrubbers , and rinsing equip … N,N- dimethylformamide and N,N-dimethylacetamide were spectroquality reagents (Matheson Coleman, and Bell).
-
Chemical studies on the herring (Clupea harengus) . VI.—Carbonyl compounds formed during the heat processing of herring
… that described above was carried out without application of heat, no detectable precipitate formed in the scrubbers . Whatman No. 3 filter paper was immersed in a solution of NN- dimethylformamide in ether (I :I …
Indicates content that may require registration and/or purchase.