-
Supplier: Fabory North America
Description: Spring-type straight slotted heavy pins DIN 1481.
-
Supplier: Fabory North America
Description: Spring-type straight slotted heavy pins ≈ DIN 1481.
-
Supplier: Accuris
Description: Spring-Type Straight Pins (Roll Pins) Heavy Type
-
-
Supplier: TFC Ltd.
Description: Standard: DIN 1481 Size Range: M1.5 - M16 DIA Other Sizes available. Please contact the sales department for further details.
- Diameter / Size: 0.05905515 to 0.6299216 inch
- Features: Search All Spring Pins
Find Suppliers by Category Top
Spring Pins
(109 Companies)
DIN Connectors
(329 Companies)
Industrial Pins
(743 Companies)
DIN Rail
(135 Companies)
Featured Products Top
-
. The Advantages of SPIROL Standard Slotted Pins vs ISO 8752 We can provide special order slotted spring pins to ISO 13337 (DIN 7346) specifications. Also, we have the capability to provide special (read more)
Browse Spring Pins Datasheets for SPIROL -
and button signals makes the ESC17 SAFETY almost wear-free and extremely reliable. With 16 locking positions, the ball-spring latch used offers pleasant haptic feedback. This technology has been proven in numerous products, such as the ESC17 mini, its relatives of the ESC17 series, and its (read more)
Browse Absolute Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH
More Information Top
-
Handbook Timing Belts
Frictional connec- tion, which is based on surface pressure by radially acting spring stiffness. .... key fitted axially using a cylindrical pin ( DIN EN ISO 8734), Grooved dowel pin (DIN EN ISO 8740), Roll pin (DIN 1481 und DIN EN ISO 13337) Or Conical pin (DIN EN 22339) .
Indicates content that may require registration and/or purchase.