-
Supplier: RS Components, Ltd.
Description: DIN rail mounting component boxes with screw terminal connections. A matrix type PCB is available, for each size box, with connections to all terminals. Typical applications include: PCB relays and associated circuitry, opto-isolators and other signal interfacing. The
-
Supplier: RS Components, Ltd.
Description: DIN rail mounting component boxes with screw terminal connections. A matrix type PCB is available, for each size box, with connections to all terminals. Typical applications include: PCB relays and associated circuitry, opto-isolators and other signal interfacing. The
-
Supplier: RS Components, Ltd.
Description: DIN rail mounting component boxes with screw terminal connections. A matrix type PCB is available, for each size box, with connections to all terminals. Typical applications include: PCB relays and associated circuitry, opto-isolators and other signal interfacing. The
-
-
Supplier: RS Components, Ltd.
Description: DIN rail mounting component boxes with screw terminal connections. A matrix type PCB is available, for each size box, with connections to all terminals. Typical applications include: PCB relays and associated circuitry, opto-isolators and other signal interfacing. The
-
Supplier: ACCES I/O Products, Inc.
Description: connector on the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot length of
- Application Software Included: Yes
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: 32 to 158 F
-
Supplier: ACCES I/O Products, Inc.
Description: connector on the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot length of
- Computer Bus: Other
- Connection to Host: Direct Backplane Interface
- Digital I/O Channels: 12 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ACCES I/O Products, Inc.
Description: connector on the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot length of
- Application: General Lab and Industrial
- Application Software Included: Yes
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ACCES I/O Products, Inc.
Description: connector on the mounting bracket of the card. A molded breakout cable (model CAB78-37/2) is optionally available that divides the 78 pins into two DB37F connectors. Also available is a kit (model STB-37/2 Kit) which includes the cable, two STB-37 screw terminal boards, and one-foot length of
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 24
- Product Type: Other
Find Suppliers by Category Top
Featured Products Top
-
. All 5B modules are CSA C/US certified and CE and ATEX compliant. Accessories include a complete selection of backpanels, DIN rail mounting options, interface cables, mounting racks, power supplies, and other accessory items. (read more)
Browse Datasheets for Dataforth Corporation -
. The chassis-mountable enclosure is also available in DIN-rail format. Customized and fully custom designs ABSOPULSE Electronics is an original equipment manufacturer (OEM) specializing in the design and manufacture of an extensive range (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
RS-422
FEATURES: Opto Isolation; Built-in Power Supply; 115.2 KBPS Data Rate; DIN Rail Mounted ; Full Duplex; Programmable Terminations. The Model 8381 RS-422 Opto Isolator allows re-generating and extending the distance of RS-422 …
-
Intrinsic Safety Engineering comes into the Fieldbus era
… separate the intrinsically safe from non-safe equipment by using relays, transformers, or opto -couplers, which require … … 1 I/O system, no additional protective devices need be installed, as with safety barriers and isolator modules. · The BusRail, which mounts on a DIN rail , interconnects the modules electrically.
-
High bandwidth Hall effect current sensor range from Solid State Supplies features industry leading noise performance and ultra-low power loss
The terminals of the conductive path are electrically isolated from the sensor leads, allowing the ACS758 family to be used in applications requiring electrical isolation without the use of opto - isolators or other costly isolation techniques. The ACS758's compact form factor and easy mounting capability means the range is suited to applications including … DIN - Rail power supplies centre stage at PCIM show .
-
Automotive-grade Hall-effect linear current sensors offer high accuracy
This allows the ACS714 and ACS715 current sensors to be used in applications requiring electrical isolation without the use of opto - isolators or other costly isolation techniques. Both devices are supplied in a small, surface mount SOIC8 package. DIN - Rail power supplies centre stage at PCIM show .
-
High-performance low-noise current sensors with 2100V RMS isolation
requiring electrical isolation without the use of opto - isolators or other costly isolation techniques. The ACS712 and ACS713 are each supplied in a small, surface mount SOIC8 package. DIN - Rail power supplies centre stage at PCIM show .
-
Automation Control from Cole-Parmer
Idec DIN Rail and Panel Mount Sockets (1 Opto 22 (93 Isolators (5 .
-
Practical AVR Microcontrollers
… simulation, 364 electronics supplier, 364 interconnected column holes, 360 74LS08 chip, 361 power rails highlighted, 360–361 power … … Relays) sensor switches actuator arms, 138 advantages, 143 contact bounce, 140 debouncing, software solution, 140 direction switches, 144 door switches, 138 float switches, 144 Hall-effect switch, 143 4K7 pull-up resistor, 143 mercury switches, 143 opto - isolator , 142–143 pressure switches, 144 … … section, 124 main loop(), 129 mechanical advantage, 124 Motor PWM Tester V2, 129 mounting bracket, 125 PWM … … piezo mount, 267 plastic cable trunking, 259 ribbon cable conductors, 265 seven-way DIN connector, 261 12V …
-
Energy / DC
… programmable4 digit, high intensity LED displayDisplays Voltage, Current, Power and EnergyProgrammable digital output ( opto -coupler)Class 1 … Electronic energy meter of direct current for DIN rail mounting , 2 modules, max. SINEAX 2i1 - DC signal isolator .
-
CR4 - Blog Entry: Innovation: Where Do Good Ideas Come From?
Current detectors? signal isolators ? condition monitors? maybe there are too many possibilities with INDI-LINK and thats … … focus on two directions: low consumption displays and low consumption solid state relays based on opto -couplers. One would be for DIN rail mounting , the other fitted inside and industrial gland fitting filled with transparent epoxy.
-
Measurlogic
… programmable4 digit, high intensity LED displayDisplays Voltage, Current, Power and EnergyProgrammable digital output ( opto -coupler)Class 1 … Panel mounted electrical system analyzer (96 x 96 mm) which measures, calculates and displays the main electrical … Flexible mounting options including 4? round ANSI, 96x96mm, 144x144mm as well as DIN rail 300 x 240 pixel (1/4 VGA) graphic LCD, back-lit display. Serial communications isolator .