Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 30-3600 is a two component liquid epoxy system designed as a conformal dip coating on foil, metalized film, ceramic, mica and tantalum capacitors.
- Cure / Dry Temperature: 104 to 194 F
- Operating / Use Temperature: -76 to 428 F
- Resistivity: 400,000,000,000,000 ohm-cm
- Dielectric Strength: 18,110,236.220472403 V/m
-
Supplier: Glenro Inc.
Description: Proven Solutions® Dip Coat & Dry Conformal Coatings on PCBs Dip Coat & Dry Liquid Photo Resist on Metal Flats Specialty Coating Applications Proven Performance For Use with Thermally Curable Coatings Only Single Operator Extended Flow-Time Promotes Coating
- Internal Length: 63 inch
- Internal Width: 86 inch
- Internal Height: 100 inch
- Tank Capacity: 23 gallons
-
Supplier: Glenro Inc.
Description: Proven Solutions® Dip Coat & Dry Conformal Coatings on PCBs Dip Coat & Dry Liquid Photo Resist on Metal Flats Specialty Coating Applications Proven Performance For Use with Thermally Curable Coatings Only Single Operator Extended Flow-Time Promotes Coating
- Internal Length: 43 inch
- Internal Width: 45 inch
- Internal Height: 18 inch
- Tank Capacity: 23 gallons
-
-
Supplier: Heinkel USA
Description: for the benefit of the customer Economic coating of small parts with oil, lacquer, adhesive coatings etc. Optimised spinning off of excess coating material Simple installation
- Features: All Centrifugal Separators, Other
- Equipment Type: Centrifuge
-
Supplier: Accuris
Description: NEOPRENE, LATEX, DIP COATING
-
Supplier: Accuris
Description: DIP PRIMING COATING AUTOMOBILE BODYS
-
Supplier: Accuris
Description: Fasteners - Hot dip galvanized coatings
-
Supplier: Accuris
Description: Testing of metallic coatings; adherence of hot-dip zinc coatings
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Trelleborg Healthcare & Medical has developed and optimized specialized coating and dipping processes to manufacture products to meet customers' needs.
- Form / Shape: Pultruded Profile
-
Description: ISO 10684:2004 specifies material, process, dimensional and some performance requirements for hot dip spun galvanized coatings applied to coarse threaded steel fasteners from M8 up to and including M64 and for property classes up to and including 10.9 for bolts, screws and studs and 12
-
Supplier: CSA Group
Description: ISO 10684:2004 specifies material, process, dimensional and some performance requirements for hot dip spun galvanized coatings applied to coarse threaded steel fasteners from M8 up to and including M64 and for property classes up to and including 10.9 for bolts, screws and studs and 12
-
Supplier: U.S. Plastic Corporation
Description: ends of rope and to prevent breakage of glass bottles and containers. It also prevents corrosion of chains, locks and metal parts. Plasti Dip is an industrial grade, high solids material formulated to provide a permanent, smooth, thick coating. It is flammable, similar in appearance to
- Form: Aerosol
- Chemistry: Rubber / Elastomer Based
-
Supplier: ASTM International
Description: Specification for Hot-Dipped Aluminum Coatings on Ferrous Articles
-
Description: Safeguard workers and property from fire and explosion hazards with the 2018 edition NFPA 34. Up-to-date rules address dipping coating and printing operations. Vital to fire safety in many industrial facilities, NFPA 34: Standard for Dipping, Coating, and Printing Processes Using
-
Supplier: SAE International
Description: These specifications cover dipped goods and coatings made from compounded latex. Products manufactured from this material include boots, coated clips, coated sponge parts, and coated fabrics for automotive applications.
-
Supplier: SAE International
Description: These specifications cover dipped goods and coatings made from compounded latex. Products manufactured from this material include boots, coated clips, coated sponge parts, and coated fabrics for automotive applications.
-
Supplier: CSA Group
Description: The method is based on dissolving the coating on a surface of known area in inhibited acid and determination of the resultant loss in mass by weighing the sample before and after dissolving. Since knowledge of area of the surface is essential, it is mainly applicable to shapes whose areas are
-
Description: The method is based on dissolving the coating on a surface of known area in inhibited acid and determination of the resultant loss in mass by weighing the sample before and after dissolving. Since knowledge of area of the surface is essential, it is mainly applicable to shapes whose areas are
-
Supplier: ASTM International
Description: This specification covers three types of zinc-aluminum (Zn-Al) alloys in ingot form for re-melting for use in the production of hot-dip coatings on steel: Type 5 (95/5 Zn/Al), Type 10 (90/10 Zn/Al), and Type 15 (85/15 Zn/Al). Requirements prescribed by this specification cover ordering
-
Supplier: CSA Group
Description: welded mesh products that are continuously hot dip galvanized; tube and pipe that are hot dip galvanized in automatic plants; hot dip galvanized products (e.g. fasteners) for which specific standards exist and which might include additional requirements or requirements which are
-
Description: welded mesh products that are continuously hot dip galvanized; tube and pipe that are hot dip galvanized in automatic plants; hot dip galvanized products (e.g. fasteners) for which specific standards exist and which might include additional requirements or requirements which are
-
Supplier: ASTM International
Description: specification also examines the coating properties of the material, such as coating thickness and finish. It also identifies the tests that are conducted on the material, namely the thickness of coating test, the magnetic thickness measurements, the stripping method, the
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Metal Coatings Corporation
Description: Leaders in Protective Coating Application With 80,000 square feet of production space in Houston, TX devoted to the protective coating of machined components, assemblies and fabrications, Metal Coatings Corp. is equipped for responsiveness in the application of protective,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Mold Release / Nonstick, Oil & Grease Resistant, Protective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Oxygen Cleaning, Recoating / Refinishing, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Liner - Applied / Spray On, Painting, Phosphate Coating, Plastic Coating, Powder Coating, Spray Coating, Thin Film Coating
- Materials: Aluminum, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: Plastonics, Inc.
Description: Plastonics has been a custom powder coater since 1959. We have the capability of applying many different plastics: nylon, vinyl, polyethylene, polyolefins, epoxies, polyesters, fluorocarbons and more. All of these plastics are applied using the Powder Coating processes. The fluidized bed
- Coating Capabilities: Dip-To-A-Line, Electrostatic Spray , Fluidized Bed, Flo-Cad
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyethylene (PE), Polyolefin, Polypropylene (PP), Vinyl
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that get the very best
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
-
Supplier: Midwest Rubber Company
Description: Engineering Quality Rubber and Plastic Products Since 1946 Today's manufacturing environment demands action. Quick, decisive, and forward thinking. Automotive vehicle programs come to life faster than ever … medical advancements require agile processes … the line between Tier One, Tier Two and Tier
- Industry Served: Automotive, Marine, Medical / Healthcare, Military Specification, OEM / Industrial
- Coating Capabilities: Dip / Immersion Coating, Plastic Coating, Rubber Coating
- Services: Material Selection / Design Assistance, New / OEM Parts
- Materials: Metal, Plastic
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing, Research & Development, Sanding / Grinding, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Omnikote Ltd.
Description: Massive technical expertise 10 Good Reasons to Use Omnikote We are THE nylon coating experts. Omnikote were one of the first companies applying nylon powder coatings. We have developed new formulations and evolved coating and pre-treatment techniques that get the very best
- Coating Capabilities: Electrostatic Spray , Fluidized Bed
- Substrate Material: Aluminum, Copper / Copper Alloys, Glass, Iron - Cast, Lead, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Zinc
- Services: Engineering / Design Assistance, High Volume Production, Prototype / Short Run
- Coating Material: Epoxy, Nylon / Polyamide, Polyester, Polyolefin
-
Supplier: Whitford Corporation
Description: This resin bonded, lubricious, coating is designed to be applied by a dip spin technique.
- Cure / Dry Temperature: 428 to 527 F
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Electrolube® PUC Polyurethane Conformal Coating is a tough, abrasion-resistant coating with excellent mechanical and dielectric properties, while maintaining the flexibility needed to protect delicate components. It can be sprayed, dipped, or brushed. The thickness of
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly), Semiconductors / IC Packaging
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Mid-Mountain Materials, Inc.
Description: Thermoseal® Thermal Coatings are high-temperature coatings excellent for use as protection against flame erosion, molten metal corrosion, and thermal spalling. Our coatings are easily applied by rolling, dipping, or spraying.
- Coverage: 60.00000000000001 ft²
- Wet / Applied Thickness: 0.002 inch
- Operating / Use Temperature: 2,300 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Heilind Electronics, Inc.
Description: 100 PSI ABS AN LID DIP COMM NO COATING ANALOG 5V
- Device: Sensor Element / Chip
-
Supplier: Heilind Electronics, Inc.
Description: 1 PSI GAGE RR LID DIP COMM NO COATING ANALOG 5V
- Device: Sensor Element / Chip
Find Suppliers by Category Top
Featured Products Top
-
textiles Medical textiles Filtration Awnings and marine textiles They can be applied via dipping or industrial spray-coating and provide a high-performance, sustainable alternative to fluorinated repellent technologies (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
Efficient, effective conformal coating With its product Bectron PL 4122, ELANTAS offers a range of conformal coating solutions that can be used in a wide breadth of applications such as automotive electronics (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Plascoat PPA 571 ES is a high-performance thermoplastic powder coating based on acid-modified polyolefins. It delivers long-lasting, tough exterior protection for mild steel, galvanized steel, and aluminum without needing a primer. Halogen-free and low in smoke (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
through without releasing toxic gas Both silicone and acrylic coatings can be applied by spraying, dipping or brushing. Finding the right silicone for your application is not limited to CHT’s product portfolio. Our technical team will partner with you to (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
, powder coating, painting, hot-dip galvanizing, Industry: Automotive: Shifter yoke, pump & valve: Agriculture and construction machinery: mover hub, cutter socket pipe system: adapter Petrochemical and energy (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
coating line, pipe saw machine, pipe bending machine, pipe shrinkage machine, deburr machine, automatic drilling machine, Service: surface treatment, zinc plating, powder coating, painting, e-coated, Dacromet, hot dip galvanizing, polishing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
be carbon steel, stainless steel, aluminum alloy, etc. Post service: surfac treatment: zinc plating, nickel plating, hot dip galvanizing,powder coating, e-coated heat treatment: hardening and tempering, carburizing and quenching,carbonitriding, high-frequency quenching. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Fluidized Bed Dip Coatings
Advantages and Disadvantages of Fluidized Bed Dipping
More Information Top
-
Chemical Solution Deposition of Functional Oxide Thin Films
Spin- and dip coating in various modifications are the by far most frequently applied techniques.
-
http://dspace.mit.edu/bitstream/handle/1721.1/79142/844349578-MIT.pdf?sequence=2
(b) An SEM image of a lotus leaf surface after the dip coating process.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Film-former in various clear and pigmented coatings such as plas- tic coatings, dip coatings , hardboard ground and filler coats, alkali-re- movable coatings, printing inks .
Indicates content that may require registration and/or purchase.