-
Supplier: Fargo Controls, Inc.
Description: machines, winding machine's, automatic machines, presses, shearing machines, printing machines, extruded material, etc… Features Heavy duty design Double sided shaft Revolution or rotary direct drive versions Long mechanical life High speed Easy to read 5 digits Great price Push
- Number of Digits: 5
- Features: Double Shafts
- Reset: Manual
- Technology: Revolution Counters
-
Supplier: Fargo Controls, Inc.
Description: DESCRIPTION: Mechanical Counter model RL-80-5 offers highly visible 5 digits, small footprint and long mechanical life. Its price and features make it well suited for OEM equipment. This direct drive / rotary counter increments 10 count per revolution, is
- Number of Digits: 5
- Reset: Manual
- Technology: Rotary Counters
-
Supplier: Accuris
Description: COUNTER, ROTATING, MECHANICAL, DIRECT DRIVE: 8587543 (3200 MIL RESET)
-
-
Supplier: Specialty Product Technologies
Description: Bold 5-figure display and smooth rotary reset highlight this series of industrial grade totalizers. Other features include long-life bearings a 0.25 inch (6.35 mm) shaft, permitting use of our measuring wheels for linear footage totalizing applications.
- Number of Digits: 5
- Technology: Rotary Counters
-
Supplier: Accuris
Description: Counter, Rotating, Mechanical, Direct Drive: 8587543 (3200 MIL Reset)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIRECT DRIVE, COUNTER, MECHANICAL, 6 FIGURE DISPLAY, KNOB RESENT, BASE MOUNT, 5000 CPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MECHANICAL COUNTER, SMALL SQUARE CASE, DIRECT DRIVE, LUG MOUNT, 5 FIGURE, #1 ROT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PI (Physik Instrumente) L.P.
Description: by the user. PIMag® voice coil motor Voice coil motors are direct drives. In direct drives, the force of the drive element is transmitted directly to the load to be moved without the use of mechanical transmission elements such as coupling, drive
-
Supplier: Hykon Manufacturing Company, Inc.
Description: Flexible materials up to 2" in diameter are measured by the HYKON Cable Meter, Model HCM. The wire or cable passes over an accurately machined steel roller which is connected by a direct drive to the digital counter. Clear, large numerals on the counter indicate the
- Reading Method / Display: Direct Reading Scale
- Measurement Scale / Units: Inch / English
- Measuring Technology: Mechanical
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: Designed for residential single-phase power meter applications, the device accurately measures energy and performs energy-to-pulse conversions. The device’s low-frequency energy outputs, E1 and E2, supply average real power and can be used to drive a stepper motor or a mechanical
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
Yaskawa's direct drive servo motor packs a new level of performance into a more compact size than anything offered before. Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled (read more)
Browse AC Servomotors Datasheets for Yaskawa America, Inc. - Motion Division -
-Manufactured Direct-Drive (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
. Gearless Design for Reduced Maintenance Direct-drive BLDC technology eliminates gearboxes, (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Screw Blower Delta Hybrid direct driven The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
acceleration can reduce mechanical stress, water hammer, belt shock, and peak starting current compared with direct-on-line motor starting. The drive also supports DC-injection braking for bringing a motor to a standstill. Actual braking performance depends (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)
Browse Linear Motors Datasheets for Tecnotion -
Brushless torque motors are permanent-magnet direct drive motors that rotate along an axis. They can be used wherever a rotary movement is required and offer numerous advantages over conventional servo drives. The technology lowers costs, makes designs slimmer, and reduces wear and tear. Brushless motors eliminate the need for mechanical transmissions like gearboxes, belts, and speed reducers. (read more)
Browse Brushless Motors Datasheets for Tecnotion -
unmatched mechanical characteristics directly comparable with air bearing solution without the associated complexity, the DXRH is served at its heart by HEIDENHAIN best in class encoder and bearing technology, and ETEL direct drive technology toothless motor without any torque ripple. Learn More (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
comminutor. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet flanges, and elastomeric coupling with piloted C-flange motor mount. Vaughan's E-Series back pull-out design allows for external adjustment of all cutting clearances. Various sealing systems Direct or belt drive Adjustable back pull-out design (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
systems, lab automation, microscopy, semiconductor, and photonics applications where space is limited but precision cannot be compromised. Engineered with direct-drive linear motor technology, the V-141 eliminates the need for mechanical transmissions such as gears and screw drives (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
An electronic spark cutter
If errors do occur for any reason, such as switch failure, these are immediately indicated by referring to the direct drive mechanical counter which cannot become misaligned and indicates one digit per 0,025mm of carriage travel.
-
Digital recording mechanism for linear displacements
If errors do occur for any reason, such as switch failure, these are immediately indicated by referring to the direct drive mechanical counter which cannot become misaligned and indicates one digit per 0,025mm of carriage travel.
-
Florida Skid Correlation Study of 1967 Skid Testing with Automobiles
Fifth wheel with a tachometer generator and a distance transducer (exception - Virginia used direct - drive mechanical speedometer and distance counter ) 4.
-
Development of a walking support robot with velocity and torque-based mechanical safety devices
In order to lock Shaft C in clockwise and counter clockwise directions , each drive unit has two velocity-based mechanical safety devices (that is, one velocity-based safety device for locking in the clockwise direction and another velocity-based safety device for…
-
Development of a walking support robot with velocity-based mechanical safety devices
In order to lock Shaft A in clockwise and counter clockwise directions , each drive unit has two velocity-based mechanical safety devices (that is, one safety device for locking in the clockwise direction and another safety device for locking in the counterclockwise…
Indicates content that may require registration and/or purchase.