-
Gearboxes and Gearheads - Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output -- HdRS237-50/1-LSupplier: WorldWide Electric Corporation
Description: Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions
- Gear Ratio: 50 (X : 1)
- Gearing: Worm
-
Supplier: WorldWide Electric Corporation
Description: Drawings Download 2-D Drawings HdR Installation Maintenance Manual Reversing Direction Instructions
- Gear Ratio: 30 (X : 1)
- Features: Other
- Gearing: Worm
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: any Power Source Eliminates the Need for a Gearbox Powerful Airfoil Provides Better Airflow With Less Fan Blades Easy Handling and Installation Single Person Installation; No Additional Lifting Equipment Required Re-Circulate Air in Either Direction Control the Amount of Air Being Moved
-
-
Supplier: Autotrol Corporation
Description: Ambient Operating Temp. Range -20°C to +60°C Lubrication Permanently lubricated. Special lubricants available for operation under -20°C...consult factory (-40°C min.) Direction of Rotation DC Motors may be operated in either direction depending on polarity as applied to the terminals.
- Other DC Voltage: 6 VDC
- Continuous Current: 0.016 to 0.07 amps
- Continuous Torque: 9.375 In-lbs
- Shaft Size: 0.1245 to 0.469 inch
Find Suppliers by Category Top
Featured Products Top
-
options and multiple shaft arrangements enhance design versatility 360 Degree Correction - Allows for infinite adjustability in either direction Machined Housing - Mounting is possible on 6 surfaces Machined Flanges - Perfect for accurate shaft centering Reversing Option - Manual or pneumatic control can declutch or reverse rotation (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
Power transmission in vehicle gears
Further, is to recognize, cf. that a sign change also occurs because of the reversal of direction of rotation in the gear by the rearwardly driving in the power flow, also section 3.1.1.
-
Roloff / Matek machine elements
Exists the opposite direction of rotation (e.g., turning gear ) so, wL0 with negative sign is to use.
-
Roloff / Matek machine elements
Exists the opposite direction of rotation (e.g., turning gear ) so, wL0 with negative sign is to use.
-
Over the use possibility of an uranium compensation for exact measurement of the ultraradiation
~ NaehAblaui of the 120 windings of the roller takes place every 4 hours the reversal of its direction of rotation with the turning gear U. Simultaneously happens alas reversing of the compensation current dutch the dreipoligen QuecksilberschaltrShrchen Hg1.
-
CR4 - Thread: Ground 6-Volt Battery - 1936 Ford Sedan
It would need to be cranked either way, I assume via a reversing gearbox , as reversing direction of the motor (if this were possible) would not work due to the one-way clutch.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36692/77538433-MIT.pdf?sequence=2
Once the motor was received, it had to be modified since the gearbox would reverse the direction of rotation at the propeller.
-
Wheel directions of the road vehicles
A reversal of direction of rotation in the transmission gear gear leads to a significant shortening of the pole distance p and therefore to a drastic magnification of the angle bracket .
-
Vehicle gear
The necessary reversal of the direction of rotation of the gear output shaft is mostly realized by gear trains through an intermediate wheel switched to the power flow.
-
Machine elements
… Normalkreilriemen or classical V-belts (DIN 2215); b) narrow V-belts used today most often (DIN 7753); c) opening V-belts, predominantly for adjusting gear (DIN 7719); d) double V-belts, for gear with reversal of direction of rotation (DIN 7722); e …
-
Hydraulic system
< 0) is a reversal of direction of rotation of the drive shaft achievable over the effect reversal in the hydrostatic gear .
Indicates content that may require registration and/or purchase.