Products/Services for Disamatic Foundry Equipment

  • Foundry Equipment and Supplies-Image
    Foundry Equipment and Supplies - (154 companies)
    Foundry equipment and foundry supplies are used in die casting, investment casting, and other metal casting operations. Foundry equipment and foundry supplies include: mixers and molding machines ovens ladles transporters metals and alloys...
  • Semiconductor Foundry Services-Image
    Semiconductor Foundry Services - (175 companies)
    Semiconductor foundry services suppliers design and manufacture semiconductor chips on a contract basis, in prototype to production quantities. Semiconductor foundry services design and manufacture semiconductor chips on a contract basis...
  • MEMS Foundry-Image
    MEMS Foundry - (68 companies)
    MEMS foundry services suppliers design and manufacture microelectromechanical devices on a contract basis, in prototype to production quantities. MEMS foundry service suppliers design and manufacture microelectromechanical devices on a contract...
  •  
    Ingots and Casting Stock - (164 companies)
    Ingots and casting stock are metal and alloy product forms designed for foundry work, die casting, investment casting, and other metal casting applications. How to Select Ingots and Casting Stock. Ingots and casting stock are metal and alloy product...
  • Metal Casting Services-Image
    Metal Casting Services - (1621 companies)
    ...as sand molded casting, is characterized by using sand as the mold material. It is relatively cheap and sufficiently refractory even for steel foundry use, however it is less accurate than other methods and tends to leave rough surfacing on the product...
  •  
    Vacuum Ovens - (71 companies)
    ...baking, brazing and soldering, burn-off, curing, drying, firing and sintering, foundry and melting, heat treating, hot pressing, industrial, and laboratory. Features common to vacuum ovens include a cooling system, shelving, racks, and carts, air...
  •  
    MEMS Devices - (67 companies)
    ...to produce these tiny devices include photolithography, deposition, and etching. MEMS foundries design and manufacture microelectromechanical devices on a contract basis, in amounts ranging from prototype to production quantities. Typically, these companies...
  •  
    Crucibles - (162 companies)
    ...withstand extremely high temperatures, such as alumina, silicon carbide, quartz, or water-cooled copper. They may be large vessels, built-in place liners for industrial iron or aluminum melting in primary production plants, metal casting foundries...
  •  
    Safety Clothing - (798 companies)
    Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
  •  
    Wear Strips, Wear Plates, and Wear Parts - (281 companies)
    ...power generation, and cement manufacturing. Uses. Wear plates, wear strips and wear parts are used in bearings systems, foundry mold slides, and gas turbines. A bronze wear plate is commonly used as the flow divider plate in a gas turbine. Wear...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire