Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American Ring
Description: Belleville Disc Spring Washers
- Inside Diameter: 0.126 to 0.131 inch
- Outside Diameter: 0.23 to 0.236 inch
- Thickness / Working Height: 0.012 inch
- Washer Type: Belleville Washer
-
Supplier: ASRaymond
Description: Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).
- Inside Diameter: 0.642 inch
- Outside Diameter: 1.34 inch
- Thickness / Working Height: 0.0787 inch
- Features: Other
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form
- Washer Type: Belleville Washer
- Material: Brass, Copper Base Alloy / Bronze, Nickel Base Alloy, Stainless Steel, Titanium
- Features: Other
-
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of
- Inside Diameter: 0.0125 to 1.016 inch
- Outside Diameter: 0.25 to 10 inch
- Thickness / Working Height: 0.009 to 0.098 inch
- Washer Type: Belleville Washer, Conical Washer
-
Supplier: Associated Spring
Description: Our broad experience with metal stamping enables us to offer special spring washers at low cost. Slotted, curved, dished, wave, star, finger and disc spring washers are available in many materials and sizes. Wave spring washers are especially useful to apply moderate
- Washer Type: Wave Washer
-
Supplier: Coiling Technologies, Inc.
Description: Disc springs are the best choice when your application requires loading on an axial direction. Discs can be designed as single or stacked based on the needs of our customer. Advantages of Disc Springs include: Heavy load bearing capacity Space saving and low maintenance cost
- Washer Type: Belleville Washer
-
Supplier: Century Spring Corp.
Description: A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a
- Inside Diameter: 0.122 inch
- Outside Diameter: 0.315 inch
- Washer Type: Belleville Washer
- Features: Other
-
Supplier: Associated Spring
Description: Our broad experience with metal stamping enables us to offer special spring washers at low cost. Slotted, curved, dished, wave, star, finger and disc spring washers are available in many materials and sizes. Spring washers are used in seals, bearings, motors and other
-
Supplier: Associated Spring
Description: Our broad experience with metal stamping enables us to offer special spring washers at low cost. Slotted, curved, dished, wave, star, finger and disc spring washers are available in many materials and sizes. Belleville spring washers solve problems of high loads in
-
Supplier: Web Seal Inc.
Description: Flattened discs or gaskets inserted between joints, under fasteners or bearings are used to prevent leakage or loosening, relieve friction, distribute pressure, or isolate materials.
-
Supplier: SPIROL
Description: Disc Springs to meet the requirements of the application. Factors to take into consideration are forces, working parameters, environment, duty cycle, and required life. SPIROL can provide special dimensions, materials, finishes, and packaging to suit the application. SPIROL can supply
- Inside Diameter: 0.165 to 1.417 inch
- Outside Diameter: 0.3149608 to 2.7952771 inch
- Thickness / Working Height: 0.02362206 to 0.18110246 inch
- Washer Type: Conical Washer
-
Supplier: Associated Spring
Description: The Clover®Dome is a conical formed disc spring that utilizes stress-relieving cutouts on both the inner diameter and the outer diameter. These patented cutouts allow the Clover®Dome to achieve two to three times the deflection of current disc springs. This added deflection makes the
-
Supplier: igus® inc.
Description: Spring washers are discs that can be axially loaded and are concave in the axial direction. Polysorb disc springs require less space than other spring types. They are especially suitable for designs that do not require a high spring length. When to use Polysorb disc
- Inside Diameter: 0.20472452 to 0.80315004 inch
- Outside Diameter: 0.393701 to 1.574804 inch
- Thickness / Working Height: 0.01968505 to 0.088582725 inch
- Washer Type: Conical Washer
-
Supplier: TFC Ltd.
Description: To complement our extensive ranges of disc springs, we can offer the engineer a range waved spring washers which will provide lower forces. These products can be offered with a wide range of surface coatings including phosphate and zinc passivated. All popular sizes are in stock and
- Washer Type: Wave Washer
-
Supplier: TFC Ltd.
Description: To complement our extensive ranges of disc springs, we can offer the engineer a range of bowed spring washers which will provide lower forces. These products can be offered with a wide range of surface coatings including phosphate and zinc passivated. All popular sizes are in stock and
-
Description: AK Series springs are specifically designed as preloading springs for use with radial ball bearings. They are made from C1075 material and are intended to maintain the positioning accuracy of the bearing with no endplay and minimize vibration and shaft deflection. AK series springs are intended to
- Inside Diameter: 0.228 to 9.528 inch
- Outside Diameter: 0.366 to 14.094 inch
- Thickness / Working Height: 0.008 to 0.118 inch
- Washer Type: Belleville Washer
-
Supplier: Fabory North America
Description: Ball bearing location disc springs.
-
Supplier: R. S. Hughes Company, Inc.
Description: 95858 Fibre Washer
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: 95859 Fibre Washer
- Type: Disc Sander, Sander
-
Supplier: Fabory North America
Description: Locking disc springs type VS.
-
Supplier: Fabory North America
Description: Disc springs for critical applications.
-
Supplier: TFC Ltd.
Description: Very high energy storage capabilities are an inherent design feature of these Disc Springs. This enables retention of required joint loads when used singly in high tensile bolted or other fastened joints. Other applications such as bus bar connections will require stacks of springs where high
-
Supplier: Bowman International Ltd.
Description: Provides self-lubricating thrust surfaces especially in applications where assembly does not lend itself to the use of a flanged bearing. Alternatively can provide a second thrust surface at the non-flanged end of a bearing. In thrust applications PV should not exceed 0.36 N/mm2 × m/s. Surface
- Bore: 1 to 4 inch
- Outside Diameter: 3 to 6 inch
- Thickness: 3 to 6 inch
- Design Units: Inch, Metric
-
Supplier: Essentra Components
Description: Flange Protector Washers securely fasten flange protector discs when used with Essentra Flange Protector Pins. The washers are available in either chemically resistant HDPE or galvanized steel with a hard to scratch finish and a zinc oxide coating.
- Features: Other
- Material: Polyethylene (PE)
-
Description: FL (inch) and MFL (metric) series flange springs are primarily designed for pipe flange applications. They are intended to deflect and move with the bolted joint in the event of thermal and /or mechanical shock. Applications include piping joints, valve adn pump connections, and other similar
- Inside Diameter: 8.4 to 39.6 inch
- Outside Diameter: 15 to 70 inch
- Thickness / Working Height: 1.25 to 6.4 inch
- Washer Type: Belleville Washer
-
Supplier: American Belleville
Description: Belleville your support system when it comes to conical washers, flange washers, and disc spring needs. Our expert staff will provide you with the best products and advice to help you in every step of your process. American Belleville washers may be stacked in order to
- Inside Diameter: 1.01 inch
- Outside Diameter: 1.25 inch
- Thickness / Working Height: 0.074 inch
- Number Size: 1"
-
Supplier: AFC-HOLCROFT
Description: Processes: This washer is designed primarily for pre-washing light machine oil before processing and post-washing of parts to remove quench oil after quenching. Unique Features: - Available stock sizes: o 24"x 36"x 24" (1100 lb capacity) o 36"x 48"x 36" (3500 lb capacity) o 36"x 72"x 36"
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave washers? Wave spring washers are load-bearing devices that provide a preload between two surfaces. Other common types include flat washers, C-washers, D-shaped washers, countersunk or finishing washers, fender washers, SAE washers, torque
- Inner Diameter (ID): 5.750003105 inch
- Material: Stainless Steel
-
Supplier: Tolomatic
Description: Bellville Spring Washers Aluminum or Cast Iron Construction Standard Buna-N Seals Replaceable High-Grade Friction Material Zinc Plated Bolts
- Maximum Pressure: 1,500 psi
- Diameter: 6.313 inch
- Length: 0.593 inch
- Weight: 4 lbs
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: types are allowed for the spring outside diameter grows during compression, which if constrained in a bore prevents binding of comparable stamped wave washers, this design has dramatically improved the fatigue resistance and lifetimes. Thus reduces costs effectively. Spring washer:
- Material: Stainless Steel
-
Supplier: Daemar Inc.
Description: DIN 2093 Metric Series Disc Springs
- Inside Diameter: 2.79921411 inch
- Outside Diameter: 5.905515 inch
- Thickness / Working Height: 0.2362206 inch
-
Supplier: Tolomatic
Description: Bellville Spring Washers Aluminum or Cast Iron Construction Standard Buna-N Seals Replaceable High-Grade Friction Material Zinc Plated Bolts
- Maximum Pressure: 2,000 psi
- Length: 0.5 inch
- Weight: 14.5 lbs
- Configuration: Disc
-
Supplier: IHS ESDU
Description: ESDU 80004 provides basic fatigue data on which to assess the endurance of steel coned disc springs (Belleville washers) either singly or in combinations. Fatigue data on coned disc springs are such that a proper analysis of the major factors controlling the fatigue strength
-
Supplier: Chemdet, Inc.
Description: through an opening as small as 1-1/8"/29mm. Self Operating Powered by the cleaning fluid. Operates in any position. Simple Design Only one moving part (the disc). No maintenance required. No Lubrication No lubrication is required because the disc is hydraulically balanced & lubricated
- Maximum Pressure: 58 psi
- Maximum Flow: 900 GPH
- Orifice Size: 1,141.7329 mil
- Media: Chemicals
Find Suppliers by Category Top
Featured Products Top
-
Disc springs can be statically loaded either continuously or intermittently, or dynamically subjected to continuous load cycling. They can be used singularly or in multiples stacked parallel, in series or in a combination thereof. The advantages of Disc Springs compared to other types of (read more)
Browse Spring Washers Datasheets for SPIROL -
Disc Springs are conical-shaped springs that can be stacked to achieve varying force levels and deflections. This unique design allows them to absorb shock and maintain consistent force over a range of motion, making them ideal for applications where reliability is important. Disc springs (read more)
Browse Washers Datasheets for Coiling Technologies, Inc. -
SPIROL Now Offers Pre-Stacked Disc Springs for Streamlined Assembly SPIROL International Corporation is pleased to announce the availability of pre-stacked Disc Springs, designed to simplify assembly and improve production efficiency. While some applications require only (read more)
Browse Spring Washers Datasheets for SPIROL -
SPIROL offers a complete range of DIN EN 16983 Disc Springs in Series A, B, and C, plus expanded standard sizes from Ø8 mm to Ø200 mm. Available in carbon steel, alloy steel, and stainless steel, SPIROL Disc Springs can be used individually or stacked to achieve precise force (read more)
Browse Washers Datasheets for SPIROL -
Wave Springs as an Alternative to Belleville Disc Springs Belleville (disc) springs are commonly used for load management and preload control in mechanical systems. However (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
load control, chances are you’ve used or considered Belleville washers or disc springs. These components are well established in applications where axial force is needed in a limited space. However, their performance is tied to stacked configurations or fixed stamped geometries, which can (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Advantages of wave springs Greater force than its conventional counter parts Ideal for limited space applications 50 % more tolerance than disc springs Fewer materials used, which in turn lead to much lower production costs (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
extra retaining features. In applications that use stacked disc springs to meet load or travel requirements, a single multi-turn wave spring can often replace the entire stack. This reduces part count, simplifies handling, and lowers the chance of assembly errors (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
High Strength & Flexibility: Improved impact resistance compared with disc springs Wide (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
and are often compared to single Belleville washers or disc springs. • Linear Wave Springs: Offer an excellent option for applications requiring preload in a straight groove or channel. The new video is part of Rotor Clip’s ongoing effort to provide engineers with the (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
The Difference Between Disc Springs and Belleville Washers
While both Disc Springs and Belleville washers may be suitable for your application, they are not always interchangeable. This white paper breaks down some of the important differences, and why a disc spring may be more beneficial for your application.
-
Disc Springs
A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc.
-
How to Calculate the Estimated Fatigue Life of a Disc Spring
Disc Springs are conically shaped washers designed to provide predictable and repeatable results. This paper focuses on the use of Disc Springs and how to estimate fatigue life in dynamic situations.
More Information Top
-
Turning horst Constructional number panel
Strength classes fittings of screws and nuts norm for washers .
-
Practice book traumatology
By good bone quality, one had to give up washers because there is a risk, that the on the disc .
-
Practice book traumatology
By good bone quality, one had to give up washers because there is a risk that the screw head locating on the disc the Kortikalisniveau is clearly extended and causes an Impingementsyndrom in return.
-
Machine elements
Washers .
-
A new 1-hole-plate for the Reinsertion of video tape approaches
… retention of the video tape approach with the AO material (Spongiosa screw and washer of Polyazetal resin).
-
Technical to Draw
To round the subject matter bolted joint is also the associated accessory like washers in this chapter …
Indicates content that may require registration and/or purchase.