Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renesas Electronics Corporation
Description: The ISL59311 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range
-
Supplier: Infineon Technologies AG
Description: Class D Audio IC. The IRS2452AM integrates two channels of high voltage, high performance Class D audio amplifier drivers with PWM modulators and protections. In conjunction with external MOSFET, the IRS2452AM forms a complete 2 channel Class D audio amplifier. Benefits • 2 channel
- Supply Voltage (VS): 200 volts
- Pin Count: 32
- Features: Audio Amplifiers, Other
- Operation Class: Class D
-
Supplier: Infineon Technologies AG
Description: Discrete Class D Audio IC 400 V Class D audio amplifier IC Summary of Features Single channel integrated analog input Class D audio amplifier driver 400 V high voltage gate driver stage Differential or single-ended input Versatile protection control enabling latched,
- Supply Voltage (VS): 200 volts
- Features: Audio Amplifiers, Other
- Operation Class: Class D
- RoHS Compliant: RoHS Compliant
-
-
Supplier: Renesas Electronics Corporation
Description: The EL4543 is a high bandwidth triple differential amplifier with integrated encoding of video sync signals. The inputs are suitable for handling high speed video or other communications signals in either single-ended or differential form, and the common-mode input range extends
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Differential Amplifier 1
- Features: Other, Varactor Diodes
-
Supplier: Micross Components, Inc.
Description: products: Amplifiers and Differential Amplifiers; Switches: Low On Resistance, Analog Switch, and Low On Resistance Analog Specialized Products including Analog Multipliers, Balanced Mixer, Choppers, Commutators, Electrometers, Mixers, Oscillators Micross & InterFET collaborate
-
Supplier: Visual Sound, Inc.
Description: neodymium high frequency compression driver coupled to a 100° H by 60° V waveguide. Both components are driven by the discrete channels of a 280 watt Class-D integrated power amplifier. The input section contains all cross-over functions, protection, and mixer functionality.
-
Supplier: Visual Sound, Inc.
Description: level control, make the 801i extremely versatile. The 801i mixer is dependable, easy to install, simple to operate, and carries a five-year warranty. 8 differential balanced mic/line inputs & 1 aux line input Discrete transistor mic/line preamps for low noise/distortion +24 volt
-
Supplier: Visual Sound, Inc.
Description: Biamp Systems, Inc. The 601 is single rack space, six-input mic/line mixer. The 301 & 601 are single rack space, three input & six input mic/line mixers. Each input channel uses a differentially balanced, discrete transistor mic/line preamplifier for low noise and low distortion performance.
-
Supplier: Visual Sound, Inc.
Description: Biamp Systems, Inc. The 301 is a single rack space, three-input mic/line mixer. The 301 & 601 are single rack space, three input & six input mic/line mixers. Each input channel uses a differentially balanced, discrete transistor mic/line preamplifier for low noise and low distortion
-
Supplier: TMP Pro Distribution
Description: voice-coil and magnetic gap, neodymium woofer driven by a 1000 Watt (dual 500 watt) Crown Class-D power amplifier. Dual-Bridge Technology™ directly links discrete amplifier channel outputs to each voice coil in the Differential Drive woofer. Electrical power transfer to
- Sound Pressure Level: 133 dB
- Nominal Input Power: 1,000 watts
- Frequency Response: 30 to 105 Hz
- Speaker Size: 18 inch
-
Supplier: TMP Pro Distribution
Description: frequency compression driver coupled to a 100° H by 60° V waveguide. Both components are driven by the discrete channels of a 280 watt Class-D integrated power amplifier. The input section contains all cross-over functions, protection, and mixer functionality. System Power Rating : 280
- Sound Pressure Level: 121 dB
- Nominal Input Power: 280 watts
- Frequency Response: 58 to 18,500 Hz
- Speaker Size: 10 inch
-
Supplier: ACCES I/O Products, Inc.
Description: single-ended inputs. DISCRETE DIGITAL INPUT/OUTPUT There are four ports for discrete TTL-level digital inputs or outputs. When used as outputs, each output line can drive up to 350 mA. Also, there is a 7-bit output register. The latter is intended for use to send address and
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: are made through a standard 50-pin connector. Base I/O address selection is via dip switch. Analog inputs are multiplexed, amplified, held by a sample and hold amplifier, and then digitized by an eight-bit A/D converter. Amplifier gain is selected by software and can differ from
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 16.6 kHz
- Resolution: 8 bits
-
Supplier: Infineon Technologies AG
Description: directly be further processed within a micro controller. The large output voltage of the bridge renders any further signal amplification unnecessary. Summary of Features: Large output signals of up to 0.37 V/V for direct micro controller connection Discrete bridge with differential
- Accuracy: 1 degrees
- Output: Analog
- Form Factor: Integrated Chip (IC)
-
Supplier: Microchip Technology, Inc.
Description: current sensing for better current-limit accuracy and a dedicated differential amplifier for remote output sensing for accurate output voltage control. The MIC2111B has a high-gain transconductance amplifier for loop compensation. External slope compensation can be added through
- Input Voltage (VIN): 3.3 to 5 volts
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: fast-settle-time, high-common-mode rejection, monolithic instrumentation amplifier with switch selectable gains of 0.5, 1, 2, 5, and 10. Use of those gains provides voltage ranges of 10, 5, 2, and 1 volts unipolar and ±10, ±5, ±2.5, ±1, and ±0.5 volts bipolar. The amplifier has
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: sixteen differential analog input channels on the AXM-A75. Each input has its own high-speed 16-bit A/D converter offering the ability to simultaneously sample all channels. At the beginning of the analog signal chain is a low-pass filter to remove any unwanted EMI. A programmable gain
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
-
Supplier: ACCES I/O Products, Inc.
Description: single-ended inputs. DISCRETE DIGITAL INPUT/OUTPUT There are four ports for discrete TTL-level digital inputs or outputs. When used as outputs, each output line can drive up to 350 mA. Also, there is a 7-bit output register. The latter is intended for use to send address and
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Infineon Technologies AG
Description: output voltage of the bridge renders any further signal amplification unnecessary. Summary of Features Large output signals of up to 0.37 V/V for direct microcontroller connection Discrete bridge with differential sine and cosine output Supply current: ~2 mA Magnetic field range (20 mT
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 200 to 1,000 Oersted
- Features: Magnetic Sensor, Other
Find Suppliers by Category Top
Featured Products Top
-
coefficient, enhancement-mode (normally off). The MOSFET can be used in a variety of applications, including precision current mirrors, complementary push-pull linear drives, discrete analog switches, analog signal choppers, differential amplifier input stages, voltage comparators, data (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
applications in systems ranging from -0.40V to -8.0V (±0.20V to ±4.0V). Ideal for low input bias current, low input capacitance, and fast switching speeds. Applications: Typical application examples are differential amplifier input stages, backup power (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Single Supply Operation With Power Op Amps
this article assumes some knowledge of operational amplifiers it may be beneficial for some readers to review a brief refresher on op amp theory. Other readers may feel free to skip to page 3. Today's operational amplifiers, whether constructed from discrete components or a monolithic chip, approach
More Information Top
-
Amplifier Circuits - Differential, page 2 free electronic circuit links
Discrete Differential Amplifier - Circuit Ideas for Designers App Note - [Advanced Linear Devices, Inc] .
-
Amplifier Circuits - Differential, page 2 - free electronic circuit links
Discrete Differential Amplifier - Circuit Ideas for Designers Application Notes Advanced Linear Devices, Inc. (app note added 6/06) .
-
Analogue Electronics - Wikibooks, open books for an open world
• Discrete Differential Amplifiers .
-
A Practical Approach for Analysis of Input and Output Impedances of Feedback Amplifiers
Students were also enrolled in the “Analog Circuits Lab” class and gained hands-on experi- ence measuring the gain, input and output impedances of a real discrete differential amplifier with different feedback factors.
-
Rubidium Frequency Standard for the GPS IIF program and modifications for the RAFSMOD Program
This was accomplished, in part, by using additional devices for photocurrent compensation in these discrete differential amplifiers .
-
Application of bandpass sigma-delta A-D conversion in HF radar
Discrete differential amplifiers and LC filters are used for the loop filters and ecl logic elements for the digital components and comparators.
-
Stable differential voltage to frequency converter with low supply voltage and frequency offset control
These techniques involve discrete differential amplifiers , ADC’s, DAC’s, and computers/microcontrollers.
-
New circuit modeling of operational amplifiers
analitycal approach is not always possible because it must take into account a large number of junctions, resistors, capacitors, inductors, kind of signals, etc., for example just in a simple interface architecture as a discrete differential amplifier built up with two transistors.
-
Visible light photon counter timing measurements
D. Discrete Transistor Differential Amplifier .
-
Electronic Circuits
In the differential amplifier with discrete MOS- FETs, however, VBS = 0, so that in the relevant equations the substrate transconductance can be set to gm,B = 0.
Indicates content that may require registration and/or purchase.