Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Integrated Circuits (ICs) - Display Modules / LED Drivers / Display Drivers - LCD Drivers
-
Supplier: Quarktwin Technology Ltd.
Description: Vacuum Fluorescent (VF) Driver 44-TQFP (10x10)
- TJ: -40 to 85 C
- Device Type: LCD Driver
- Package Type: LQFP, QFP
- Features: Other, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Drivers & Controllers Liquid Crystal Display Driver (LCD Driver) 44-PLCC -40 to 85
- Pd: 350 milliwatts
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Display Drivers Pb-free w/Anneal 8-C ith on chip resistan
-
Supplier: DigiKey
Description: DLP Driver 201-NFBGA (13x13)
- TJ: -30 to 85 C
- Pin Count: 201 #
- Technology: I2C
- Features: Other
-
IC Interfaces - Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers -- LC75742ES-ESupplier: Acme Chip Technology Co., Limited
Description: IC VFD DISPLAY DRIVER
- Device Type: LCD Driver
-
Supplier: Texas Instruments
Description: Liquid Crystal Display Drivers 40-PDIP -40 to 85
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ICM7211AM device is a non-multiplexed four-digit seven-segment CMOS LCD display decoder-driver.brbr This device is configured to drive conventional LCD displays by providing a complete RC oscillator, divider chain, backplane driver, and 28 segment outputs.brbr It also
- Features: Other
- Package Type: PDIP
-
Supplier: Texas Instruments
Description: Liquid Crystal Display Driver 44-PLCC 0 to 70
- TJ: 0 to 70 C
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: Liquid Crystal Display Driver 44-PLCC -40 to 85
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: IC SOC PROCESSOR
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit drivers
- Features: Other
- Package Type: PDIP, SOIC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1253567-STFPC311 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tray Standard Package: 576 Mounting: SMD (SMT) Interface: Serial Current - Supply: 5 mA Display Type: Vacuum Fluorescent (VF) Voltage - Supply: 3V ~ 33.3V Package / Case:
- Supply Voltage (Vi): 3 to 33.3 volts
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Mounting: SMD Configuration: Dot Matrix Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Display Type: LCD Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Operating Supply
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1261531-STM86312 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 44-QFP Mounting: SMD Configuration: 16 Segments Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Serial Display Type: Vacuum Fluorescent (VF) Digits
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY DRIVER, -40 TO 85DEG C ROHS COMPLIANT: YES
-
Supplier: Renesas Electronics Corporation
Description: The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1353392-DLPC3436CZVB Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -30°C ~ 85°C (TA) Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Texas Instruments Package: Tray Product
- TJ: -30 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Utmel Electronic Limited
Description: Display Port Linear ReDriver 42-Pin TQFN T/R
- Supply Voltage: -3.3 V, 3 V
- Features: Other, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, 5 X 24 LED DISPLAY DRIVER; Device Topology:Boost (Step Up); No. of Outputs:29Outputs; Output Current:-; Output Voltage:-; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Core Chip:STLED524; Dimming Control Type:PWM; Kit RoHS Compliant: Yes
-
Supplier: Radwell International
Description: VACUUM FLUORESCENT DISPLAY, HIGH BRIGHTNESS BLUE GREEN DISPLAY, 280 X 32 GRAPHIC DOT MATRIX, CHIP IN GLASS DRIVER IC, LOW PINOUT COUNT, 4.5 TO 5.5 V, -40 TO +85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Blue, Green
- Lamp Type: Fluorescent Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Display Interface IC DisplayPort 1:2 Re- Driver Switch
- TJ: 0 to 85 C
- Supply Voltage: 3.3 V
- Features: Other, RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Drivers LCD DISPLAY DRIVER
- Pd: 200 milliwatts
- TJ: -40 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: DISPLAY DRIVER, 7-SEGMENT
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED Display Drivers 3.5- and 4.5-Digit, Single-Chip ADCs with LED Drivers Product overview: MAX1447ECJ+ from Analog Devices / Maxim Integrated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a
- Input Voltage Range (Vpp): 0 to 2 volts
- Input Type: Differential
- Package Type: PDIP, QFP
-
Supplier: Rochester Electronics
Description: LCD Display Driver
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
- Package Type: QFP, TQFP
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU97540KV-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 335 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BU97540KV-M is a 1/5, 1/4, 1/3duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 335 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: IC VIDEO DISPLAY DRIVER CHIP
- Mounting: Surface Mount (SMT)
-
Description: IC VIDEO DISPLAY DRIVER CHIP
- Mounting: Surface Mount (SMT)
-
Supplier: ODG (Origin Data Global)
Description: IC VIDEO DISPLAY DRIVER CHIP
- Features: Linear Regulator, Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's P134-06N-VGA DisplayPort to VGA Active Cable Adapter, allows you to connect a computer with a Displayport output to a VGA monitor. It features a simple plug and play design with an integrated chip that converts the digital Displayport signal to analog VGA; no drivers or
-
Supplier: Tripp Lite by Eaton
Description: Windows (up to 10) Compatible. Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p. Fully-molded compact one piece design ensures long life enjoyment. Features a simple plug and play design with an integrated chip that converts the digital Mini-DisplayPort
-
Supplier: Tripp Lite by Eaton
Description: Compatible. Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p. Fully-molded ends ensure long life enjoyment. It features a simple plug and play design with an integrated chip that converts the digital Mini-DisplayPort signal to analog VGA; no drivers
Find Suppliers by Category Top
Featured Products Top
-
full-chip erase Minimum endurance of 100,000 program/erase cycles per sector More than 20 years of data retention Erase and program suspend/resume functionality Software and hardware write-protection options 64-bit factory-programmed unique serial (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
TFT LCD Interface
A TFT LCD display module consists of a TFT LCD panel, one or more COG (chip-on-glass) or COB (chip-on-board) driver ICs, a backlight, and an interface. Several TFT display interface technologies exist today. Picking the right interface depends on specific end-product concerns. There are several
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Intel will spend $800 million to upgrade fab bought from DEC AMD to play key role in future of Alpha architecture Research firm raises semiconductor market forecast Shortage of flat-panel display driver ICs likely to get worse Debug interface standard released for embedded processors Micrel
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Congress, technology companies are furiously pitching mobile TV as the way to boost the replacement rate of mobile handsets. Roll-to-roll flexible displays still far from reality The path to making flexible displays a market reality has been linked with achieving high-volume, low-cost roll-to-roll
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
displays a market reality has been linked with achieving high-volume, low-cost roll-to-roll manufacturing. But the road is likely going to take longer than expected. Backseat boredom to drive electronic sales Backseat boredom among children could be a new driver for the worldwide electronics industry
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Hyundai's patent suit is retaliation for pending case Microsemi chip lowers power consumption of color displays in Palm PDA TI plans 0.13-micron DSPs with NumeriTech phase-shifting technology Intelic releases upgraded software to automate semiconductor sales process Amkor to add wafer bumping in Korea
More Information Top
-
Ultra-thin Chip Technology and Applications
32 Flexible Display Driver Chips ..........................................
-
A versatile micropower high-voltage flat-panel display driver in a 100-V 0.7-μm CMOS intelligent interface technology
IN MANY display driver chips , a combination of high- voltage driving capability (an output voltage swing up to 100 V or even more) and digital control by means of standard 3- to 5-V CMOS logic is required.
-
A multifunctional high-voltage driver chip for low-power mobile display systems
These level-shifters in standard display driver chips exhibit continuous power dissipation, which is of course an important drawback if we are aiming at battery-powered applications.
-
P‐34: A Micro‐Power 100‐V Cholesteric Texture LCD Driver
To fully exploit the multifunctional display driver chip , a ‘driving development kit’ was made.
-
CDT Acquires Assets of Next Sierra, a P-OLED/OLED Display Driver Chip Design House
CDT Acquires Assets of Next Sierra, a P-OLED/OLED Display Driver Chip Design House .
-
A design of automatic current limit block for OLED display driver IC
Recently, according to tendency of display market, display driver chip wants the product of high efficiency proportional to the chip size.
-
16.4: Ultra‐Thin Chip Packaging (UTCP): A Promising Technology for Future Flexible Display Interconnection
The chips used were slim display driver chips (approximately 1.5 mm by 22.5 mm), more specifically the eDrive021, a 320-output dot-matrix display driver developed by STMicroelectronics for e-paper applications.
-
http://dspace.mit.edu/bitstream/handle/1721.1/16986/53990942-MIT.pdf?sequence=2
backplanes and display driver chips ).
-
An LCD driver with on-chip frame buffer and 3 times image compression
… image fames, an on-chip frame buffer comprising of semiconductor SRAM cell arrays which for example, in 0.18um high voltage process with QVGA resolution (320x240) dominates about 50% die area making the cost of display driver chip , an LCD driver almost …
-
USDC Contracts with Next Sierra to Develop OLED Driver Chips
Update: CDT Acquires Assets of Next Sierra, a P-OLED/OLED Display Driver Chip Design House (Jan. 4, 2007 .
Indicates content that may require registration and/or purchase.