-
Supplier: RS Components, Ltd.
Description: 4 lens pocket magnifier
- Magnification: 3 to 9 X
- Features: Other
-
Supplier: DigiKey
Description: Magnifier, Headband 1x, 1.5x, 2x, 2.5x, 3.5x
- Magnification: 1 to 3.5 X
- Type / Mounting: Headband / Visor
-
Supplier: DigiKey
Description: FIBER OPTIC EYELOOP, X3, X6, X9
- Magnification: 3 to 9 X
- Type / Mounting: Desktop Stand
-
-
Supplier: DigiKey
Description: WIDE-VIEW MAGNIFIER [2.25X 4X]
- Magnification: 2.25 to 4 X
-
Supplier: DigiKey
Description: "Magnifier, Tweezers 1.25"" (31.75mm) 3x"
- Magnification: 3 X
-
Supplier: Carson Optical, Inc.
Description: The OD-36 MagniView™ from Carson Optical is a compact, easy-to-use 2x power Magnifier for home, recreation or travel. Its crystal clear acrylic lens gives you a sharp, distortion-free view and a 4.5x power bi-focal lens that allows you to see the finest details with ease
- Magnification: 2 to 4.5 X
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Up to seven different powers are available in one tool when using the 3 lenses individually or in combination for a range from 3X-12X. DCX optical glass elements are mounted in machined aluminum cells that swing into the protective cover/handle. A 1/4" diameter hole in the case permits a 12X
- Magnification: 3 to 12 X
- Type / Mounting: Handheld
-
Supplier: Carson Optical, Inc.
Description: Magnifier is a great low vision aid and assists in reading small print. The SureGrip™ Magnifier comes with a soft-padded zipper pouch to protect both lenses.
- Magnification: 2 to 10 X
- Type / Mounting: Handheld
-
Supplier: Carson Optical, Inc.
Description: The HF-25 MagniFree™ from Carson Optical is a Hands Free, hanging 2x Magnifier with a 3.5x power bi-focal spot lens. The MagniFree™ Magnifier has an adjustable cord for easy positioning. This Magnifier is perfect for crafts and any hobby or activity where both hands are needed!
- Magnification: 2 to 3.5 X
- Features: Other
-
Supplier: Carson Optical, Inc.
Description: The OD-65 MagniFly™ from Carson Optical is a lighted, fully-adjustable, flexible arm Hands Free Magnifier that attaches to your table-top or can be clamped to most fly-tying vises for convenient Hands Free use. Its large 2x power lens gives you a sharp, distortion-free view and 4x power spot
- Magnification: 2 to 4 X
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Unique optical system allows you to view at 2X, 3X, 4X or 5X by simply moving extra lenses into place. Features an adjustable padded headband and a flip-up frame so that the magnifier can be moved entirely out of view. Shatter resistant acrylic lens. Stereoscopic view at 2X and
- Magnification: 2 to 5 X
- Type / Mounting: Binocular, Headband / Visor
-
Supplier: Traceable® Products
Description: Magnifiers provide an in-focus and highly defined view of surface details, illuminating uniformly over the field of observation. High-powered magnification has universal application for precise scientific, plant, and fieldwork. Illuminated magnifiers are supplied with AA replaceable
- Magnification: 2 to 4 X
- Type / Mounting: Handheld
- Features: Illuminated, Other, Variable Magnification
- Applications: Medical / Life Science, Textile, Vision Aid
-
Supplier: Moffatt Products, Inc.
Description: Glass lens for superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier
- Magnification: 2 to 4 X
- Type / Mounting: Arm / Boom / Clamp, Magnetic Base
- Lens / Optical System: Bifocal Lens
-
Supplier: Moffatt Products, Inc.
Description: 2X PLUS 4X SHADE MOUNT MAGNIFIER ATTACHMENT fits any 100 watt Moffatt task light main lens 2 inch deep x 4 inch wide glass lens, 2x magnification dual lens 1 inch diameter meniscus lens bonded near corner of main lens, 4x magnification black color glass lens for superior optics and
- Magnification: 2 to 4 X
- Type / Mounting: Arm / Boom / Clamp
- Lens / Optical System: Bifocal Lens
-
Supplier: Traceable® Products
Description: Hands-Free™ Magnifiers allow two-handed examination of objects. They provide a sharp, crisp, distinct image with vivid enhancement of details. Some sizes provide battery-powered brilliant illumination for precision work (batteries supplied). Magnifiers have perfect focus with zero
- Magnification: 3 X
- Applications: Assembly, Electronics Manufacturing, Industrial Inspection, Medical / Life Science
- Type / Mounting: Folding / Linen
- Features: Other
-
Supplier: Moffatt Products, Inc.
Description: superior optics and excellent scratch resistance Vinyl-coated flex arm ensures durable positioning of the magnifier
- Magnification: 2 to 4 X
- Type / Mounting: Arm / Boom / Clamp
- Lens / Optical System: Bifocal Lens
- Features: Other
-
Supplier: TPI Corporation
Description: ROUND TYPE YES ADJUSTABLE PLASTIC LENS MATERIAL YES ILLUMINATED 3X MAGNIFICATION YES CASE INCLUDED YES BASE BULB POWER RATING 22 W AVERAGE BULB LIFE IN HOUR 16000 OVERALL REACH 45 INCH CORD SET SIZE 6 FT APPROVAL UL (CANADA AND US)
- Magnification: 3 X
- Type / Mounting: Desktop Stand, Folding / Linen
- Features: Illuminated
Find Suppliers by Category Top
More Information Top
-
Handbook of Visual Display Technology
… replace the combi- nation of the lamp and color wheel, resulting in a 3x improvement in system … … Benı´tez P, Min˜ano JC (2008) High- order aspherics: The SMS nonimaging design method applied to imaging optics . Dm 2007) Design and fabrica- tion of a dual-element off-axis near-eye optical mag- nifier . … noninterchangeable lens), of which an early example is shown in > Fig. 6; luxury/ premium compact; thin-and …
-
Handbook Of Biological Confocal Microscopy
1994 3x flux … possible and deliver it into the acceptance angle of the micro- scope illumination optics so that it … … first appeared two decades ago, living cell fluorescent imaging was uncommon and a premium was put first … … lens, z-resolution is moderate even when one utilizes the 1.5¥ auxiliary magnifier now found on … … light source intensity Sm, reflectivity Rm (a material property), and a direction term Dm (m = a, d …
-
Encyclopedia of Earthquake Engineering
… from the surface of mercury in the basin B and viewed through a magnifier , D (From Dewey … Mckeown DM Jr, Cochran SD, Fored SJ, Mcglone JC, Shufelt JA, Yokum DA underwrites policyholders’ potential seismic risks collec- tively in exchange for insurance premium . Þ À 1:5 þ 3X 1 À X The tech- nology is an alternative to fiber optics technolo- gies.
-
Encyclopedia of Smart Materials 2 Volume Set Complete Document
… can deliver a large displace- ment (40 µm) without any assistance from the magnifier , while maintaining a … … advanced func- tional materials, such as shape memory materials, piezo- electric materials, fiber- optics , magnetostrictive materials, electrostrictive … … Ntrz) ligands coordi- nated with Fe(II), a polymer of [Fe(trz)3− 3x (H2 Ntrz)3x … Vm = 2 dm /t m . Most electricity is generated by large units and there is a high premium for keeping those units …
-
Vaulter-paperback of mathematics
Example: In the geometric optics , L = n 1 + y 2 applies (x, y). x2, L3(x) = 1 − 3x + 3 2 dm dxm [(x2 − 1) m] … the time of the payments possibly to give of the insurer and the premium current, that the … When the work is taken from computers specifically under the magnifying glass , one determines, that it does nothing else as to convert certain texts into other texts.
-
Encyclopedia of Complexity and Systems Science
) C 4 3X Swofford DL, Olsen GJ, Waddell PJ, Hillis DM … keep the need for data integration through modeling at a high and increasing premium in biological research. … physics, medical nano-technol- ogy, molecular genetics, nano-biotechnology, information technology device fabrication, optics , electro-mechanical systems … Walrus uses three- dimensional hyperbolic geometry to display graphs un- der a fisheye-like magnifier .
-
Historical Encyclopedia of Natural and Mathematical Sciences
… ruins of the palace of King Sennacherib (705–681 BCE) of Assyria, a quartz magnifier : It seemed to … Another significant development in optics during this period is the use of metallic hand-held mirrors. dm dt + 3x2 ( ˙xo) + 3x ( ˙xo)2 + ( ˙xo)3 Dodson’s pioneering work on the level premium system led to the for- mation of the ‘Society for …
-
Frontier and Future Development of Information Technology in Medicine and Education
3x Bray F, McCarron P, Parkin DM … FirePackage version 3.0) provided by the CCD camera (Guppy AVT F-046, Edmund Optics , NJ, USA). … same surgeon and medical group with routine thyroid operation equipment and Heine 3.5 times operation magnifier . … of a hospital, but needs coordination of dif- ferent departments, especially at the premium stage of system …
-
Self-contributor powers in dermatology and the aesthetic medicine
… a more frequent billing the can lead above mentioned laser therapy digits as 3x per month (treatment … Harris DM , McDowell BA, Strisover J of (2009) lasers treatment for toenail fungus. Abb. 35.3 volume augmentation on the back of the hand. shows the a links the output findings. b of right the Radiesse effect with significantly tapered optics of the hand. Additionally possibly: 440A ( magnifying glass spectacles), 521, 530, as well as specific dermatological and … region, some insurance companies have been increased in the last years the insurance premiums strongly the new …
-
Manufacturing Engineering and Process II
[ x(M − 1, n) + 3x (M , n)] Optics DM Coke … in each layers, the sensitive function for the first and second layer, the magnifier coefficient of the … In a recent project, Premium AEROTEC won the JEC innovation award 2009 for its industrial application of …
Indicates content that may require registration and/or purchase.