-
Supplier: Newark, An Avnet Company
Description: DONUT CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, DONUT TYPE, 10KV 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: Electrocube, Inc.
Description: Instrument transformers, single phase, multiple phase What are current transformers (CTs) used for? Electrocube current sensing transformers, also known as instrument transformers, are used primarily for power system wiring protection and power supply
- Type / Applications: Commercial
- Features: Current Transformer
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Current Ratio: 50:5 - 400:5 A Current Rating:100A Features: 1.05" Mounting Type:Donut Series:2 RoHS Compliant
- Primary current (Ratio) Range: 5 to 100 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Fully Encapsulated for indoor and outdoor applications with Ammeters, Wattmeters and Relays. A Standard 5-amp secondary with others available. Used as input for power and current meters Input: 0-50 to 0-1600 Amps AC Typical Output: 0-5 Amps AC Solid Core 50:5 to 1600:5 ratios Features:1.56"
- Primary current (Ratio) Range: 5 to 400 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: ODG (Origin Data Global)
Description: CURRENT XFMR, DONUT, 100/5 AMPS
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: CURR SENSE XFMR 150:5 DONUT
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 120:1, 2VA; CT Construction:Donut; Current Ratio:120:1; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:52mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug
-
Supplier: Allied Electronics, Inc.
Description: For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
-
Supplier: Allied Electronics, Inc.
Description: For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
-
Supplier: Allied Electronics, Inc.
Description: For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
-
Supplier: Allied Electronics, Inc.
Description: For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 1; Power Rating:3VA; Window Diameter:30.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:100:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Transformer Terminals:Stud RoHS Compliant: No
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER 60A - .6A DONUT TYPE 18" LEADS. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new HACA-20RM Series are the world’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut” CTs are required!
- Number of Digits: 3.5
- Width: 46.3804 mm
- Height: 32.512 mm
- Depth: 4.7498 mm
Find Suppliers by Category Top
Conduct Research Top
-
Advantages and Disadvantages of using Toroidal Power Transformers
A toroidal transformer has its primary and secondary windings wrapped around a torus or donut-shaped core made of ferromagnetic material such as banded iron, magnetite, ferrite, or iron oxides, separated by an insulating material. Because of this nature, a toroidal transformer features lower
-
Conductivity Measurement: Critical for Clean-In-Place Systems
and are often called toroidal because they use toroidal transformers isolated from the process. One toroid acts as a transmitter and the other as a receiver. The transmitter toroid produces an electric current in the process solution that induces a voltage in the receiver toroid. The strength
More Information Top
-
Simpson - F35-1-46-0 - Digital Panel Meters - Digital Ammeters - Allied Electronics
Direct 5 AAC Input for Use with Donut Current Transformers .
-
Non-conventional current transformers on live tank circuit breakers
…temperature changes, there is a total drift amounting to 24.104 /°C To put it another way, the ANSI accuracy of 0.2 is true over a range of 135°C, (Fig. .5) which is an exceptional perliormance for conventional donut current transformers .
-
Current Transformer – Transformers - Electrical - Grainger Industrial Supply
Find a donut current transformer for digital or analog panels, or a 3 phase transformer for AC devices.
-
Simpson - F35-1-71-0 - Digital Panel Meters - Digital Process Meters - Allied Electronics
Direct 5 AAC Input for Use with Donut Current Transformers .
-
Simpson - 37023 - Transformers - Transformer - Allied Electronics
Current transformers are similar to Donut Current transformers , except that they have terminals instead of secondary leads.
-
Simpson - 37020 - Transformers - Transformer - Allied Electronics
Current transformers are similar to Donut Current transformers , except that they have terminals instead of secondary leads.
-
Simpson - F35-1-13-0 - Digital Panel Meters - Digital Voltmeters - Allied Electronics
Direct 5 AAC Input for Use with Donut Current Transformers .
-
Simpson - F35-1-11-0 - Digital Panel Meters - Digital Voltmeters - Allied Electronics
Direct 5 AAC Input for Use with Donut Current Transformers .
-
Simpson - F35-1-25-0 - Digital Panel Meters - Digital Ammeters - Allied Electronics
Direct 5 AAC Input for Use with Donut Current Transformers .
-
Simpson - F35-1-91-0 - Digital Panel Meters - Digital Frequency Meters - Allied Electronics
Direct 5 AAC Input for Use with Donut Current Transformers .
Indicates content that may require registration and/or purchase.