Products/Services for Dorn UV Coater
-
UV Curing Equipment - (151 companies)UV curing systems use ultraviolet radiation to initiate reactions and cure adhesives, coatings and other UV curable resin products. UV curing systems use ultraviolet radiation to initiate reactions and cure adhesives, coatings, stereolithography...ConfigurationSpectral RangeFeatures -
UV Cameras - (30 companies)...a special and expensive type of camera lens made of quartz or quartz-fluoride allows for the transmission of UV light in the 180 --200 nm wavelengths. A less-expensive, but viable option would be to use older (pre-WWII), uncoated or single-coated... -
UV Sensors - (113 companies)UV sensors are designed to measure the power or intensity of incident ultraviolet (UV) radiation. UV sensors measure the power or intensity of incident ultraviolet (UV) radiation. This form of electromagnetic radiation has shorter wavelengths than... -
Curtain Coaters - (20 companies)Curtain coaters, flow coaters, belt coaters, trickle coaters or cascaders forming a waterfall, narrow stream or sheet of liquid coating through which parts or stock materials are passed. Precise, narrow streams are used to selectively apply coatings...
-
Spin Coaters - (19 companies)Spin coaters deposit a very thin layer of liquid or resin coatings, often a photoresist, onto the surface of the spinning part, typically a silicon wafer or thin substrate. Spin coaters deposit a very thin layer of liquid or resin coatings, often...
-
UV Filters - (48 companies)Ultraviolet (UV) filters are optical filters which can be used to filter light in the ultraviolet part of the spectrum. These filters reduce haziness that can be created by the presence of ultraviolet light. UV filters appear clear and neutral...
-
Coated Fabrics - (194 companies)Coated fabrics consist of woven and non-woven cloth with a coating or resin applied to the surface or saturated into the bulk of the material to provide some additional property. Specifications include: product type. material type. dimensions...
-
Dip Coaters - (28 companies)Dip coaters are systems where the entire part is immersed or dipped into a tank filled with the paint or coating media and then excess coating drips off the part falling back into the tank. Dip coaters operate by immersing a substrate (substance...
-
Coated Abrasives - (183 companies)Coated abrasives are used for abrading, smoothing, or polishing. Coated abrasives contain abrasive grains held together in a matrix of glass, resin, rubber, or other binders. They are used to remove surface materials such as metal, ceramics, glass...
-
Metallized and Coated Films - (124 companies)Metallized and coated films have a coating or thin metal film for decorative or functional applications. There are several basic types of products. Metallized films have a metallized layer, metallic appearance or thin-film coating. Laminated films...
Product News
-
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions that could cause damage. Here we will look at the properties of silicone-coated fiberglass and what applications it is used in. The Properties of Silicone-Coated Fiberglass. Silicone-coated fiberglass can... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
AirClean Systems
The ABCs of UV Light . Options for UV lamps range from hot or cold cathode, slimline, low/high/very high ozone, low/high output, amalgam, excimer, pulsed xenon, or even black light. They are also coated differently to help achieve the intended use. Specific coatings can block certain levels of UV, thus only emitting the desired wavelength. The standard output is 425 mA, but the high-output bulbs range from 800-1200 mA, and the amalgam bulbs operate at 1200 mA or higher. Germicidal lamps (254 nm) are generally made... (read more)Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Mid-Mountain Materials, Inc.
What Types of Coated Fabric are Used in Aviation? Their ability to perform well in outdoor environments and resist UV radiation makes them perfect for external aircraft parts. Silicone coated fabrics are commonly used in applications such as spacecraft airbags, aircraft cargo covers, insulation pads, and engine covers. Polyurethane (PU) Coated Fabrics. Polyurethane-coated fabrics offer a versatile combination of durability and flexibility, making them suitable for various aerospace applications: Water Resistance: PU coatings provide excellent protection... (read more)Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
Using Silicone-Coated Textiles in Exhaust Ducts environments. Resistant to Multiple Factors. We have briefly mentioned that silicone is highly resistant to many environmental factors, including chemicals, corrosion, general wear, high temperatures, and UV. These properties significantly impact any application silicone-coated textiles are used in, as it provides durability, enhances safety measures and ensures machinery works more efficiently for longer periods of time. A Brief Outline of How Exhaust Ducts Are Made. Exhaust ducts, often called... (read more) -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Roof Prism but the optical path is collapsed, which shortens the length of the instrument. Phase correction: high-end roof prisms are coated with a phase coating to solve the problem of optical range difference caused by beam splitting on the roof surface, and to improve imaging contrast and resolution. Comparison of roof prism and paul prism. Characteristic. Roof Prism. Paul Prism. Volume. Compact, straight design. Large volume and wide objective lens spacing. Imaging Quality. Dependent on coating... (read more)Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
UV lenses At Avantier produces custom UV lenses for applications involving ultraviolet light from 10 nm to 400 nm. UV lenses are specialized optical components designed for wavelengths below 400 nm, making them ideal for UV laser applications, focusing, and collimation. Depending on the design and substrate, our UV lenses can also support applications across the VIS, NIR, and IR spectra. Applications of UV Lenses. UV lenses may be used for focusing ultraviolet light sources, for polychromatic... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Mid-Mountain Materials, Inc.
Applications of Polyurethane Coated Fabrics Applications of Polyurethane Coated Fabrics. The health risks to workers in industrial factories with insufficient safety measures for chemical exposure is well-known. One family of chemical compounds under particular scrutiny recently is perfluoroalkyl and polyfluoroalkyl substances (PFAS). Sometimes colloquially known as 'forever chemicals ', PFAS are often used as coatings for industrial textiles to improve strength, durability, and chemical and water resistance. The reason there has been so... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mid-Mountain Materials, Inc.
COATED FABRICS & TEXTILES COATED FABRICS & TEXTILES. Manufactured in a variety of configurations to address your application requirements. Mid-Mountain Materials, Inc. has been the leading supplier of precision coated fabrics and coated textiles for over 45 years. Our advanced, high-performance coated fabrics and industrial coated textiles are used in many applications across a broad range of industries, and can be fabricated, die-cut, or provided as rolled goods. Utilizing some of the most advanced fibers, specialized... (read more) -
Mid-Mountain Materials, Inc.
Silicone-Coated Ropes Outlining Silicone-Coated Rope. Silicone rubbers are highly stable elastomers that are broadly used in industrial engineering and sealing applications. They are a viscoelastic class of synthetic polymers composed of silicone with added organic functional groups. Also known as polysiloxane, silicones comprise an alternating molecular chain of silicon (Si) and oxygen (O). They are inherently lubricating and chemically inert. Adding organic functional groups, such as carbon (C) and hydrogen (H... (read more)Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Accurate Bushing Company, Inc.
Urethane Coated - Needle Rollers Download Urethane Coated Bearing Catalog Here. Urethane Coated - Needle Rollers. Cam Followers and Yoke Rollers manufactured with a Urethane Coated Outer Race; Ideal for applications where noise reduction and/or reduced track wear is needed. Standard Urethane Durometer Hardness 95 Shore A. Specials available upon request. Click here to download our complete catalog in Adobe Acrobat PDF format. Follow us on: Facebook. LinkedIn. YouTube. Needle Bearings, Bushings and Special Assemblies... (read more)
-
Coil Coating
Video tape coater … 90441 Nuremberg BASF'S Coatings AG, 48165 cathedral Becker industrial lacquer GmbH 59423, 41539 drying stomachs Brillux industrial … Fusion UV of system GmbH, 82152 Martinsried compartment dressings .
-
Flexible Flat Panel Displays
ROLL COATER : PHOTORESIST Preco has a wind, screen print, UV cure and wind system. Dorn is another screen print vendor.
-
The water bloom of Cyanobacterial picoplankton in Lake Biwa, Japan
Water samples were collected using Van Dorn water bottles from the North Basin of Lake Biwa (Fig … and opal glass to correct for scattering, with a Shimadzu UV -300, by the split beam method. Dryer and later coated by gold with a Hitachi Ion- Coater .
-
Advanced Materials and Processes II
… Mo-N ternary films with different Mo content are prepared by closed-field unbalanced magnetron sputtering coater . … an ion-exchange reaction and final reduction of the incorporated silver ions by UV , thermal treatment, leading … [5] A. De, L. Dorn and O.P. Gupta: Sci. Technol.
-
Industrial powder coating
DIN EN ISO 1519, coating materials, mandrel flexural attempt (cylindrical mandrel ) (ISO 1519: 2002); German socket EN … … 2007-05, coating materials, stress, of coatings through artificial weathering, stress, through fluoriszierende UV radiation and water … It is therefore advisable for every coater in the frame of its possibilities a regular production and …
-
Key Engineering Materials II
[7] l Seoud, A. O., Koschella, A., Fidale, C. L., Dorn , S., Heinze, T.: Applictions of ionic … This also caused the difference in UV -VIS absorption of these polyanilines. This solution was coated on glass substrate by spin coater using a spinning rate of 2000 rpm …
-
Biotechnology, Chemical and Materials Engineering
by repeated coating with a spin coater . … exhibited good photochromism and functioned as a fluorescence switch upon alternating irradiation with UV and visible light … [10] S. Dorn , F. Wendler, F. Meister and T. Heinze: Macromol.
-
National Ignition Facility Performance Review 1999
… J. Cimino, A. J. Marker III, K. Takeuchi, M. Smolleg, G. F. Fincini- Dorn , J. Non- Cryst. The UV optical damage aspect of crystal quality is discussed in further detail in Section 4.2 … To support these requirements, a commercial spin coater (Figure 6.4-9) was purchased for coating all …
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
Dorn J, Belegrinou S, Kreiter M, Sinner E-K, Meier W. Planar block copolymer membranes by vesicle … … undergoes trans–cis isomerization when the chromophores or azobenzene-derivatized polymers are irradiated with UV irradiation, and may … To spread the solution a casting knife, slot die, or lubrication flow coater can be used.
-
Material Sciences and Technology
This „Sputter coater ” procedure was applied at 30 mA, under vacuum 10–6 torr for 90 s … The physical characterization of MMTS was carried out by BET, FTIR, UV -Vis. [8] G. Luft, N. Fischer, M. Dorn , Angew. Makromol.
Indicates content that may require registration and/or purchase.