Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dapra Corporation
Description: USB Plug and Play Dot Peen Marking System A bench-mounted, fully programmable Dot Peen marking system in a cost-effective, easy-to-use package. PC driven via the MarkMaster™ Windows software. Uses an electric solenoid; no air required. User-friendly
-
Supplier: Dapra Corporation
Description: The PryorMark HandHeld Portadot is a fully programmable Dot Peen system for use in all environments where bringing the marking device to the part is required. It is the best solution for accurately marking text, symbols, and Data Matrix codes on large parts or components
-
Supplier: Dapra Corporation
Description: Portable and capable of marking deep marks, this Dot Peen system contains a robust marking mechanism and a steel housing that is well suited for industrial marking applications. Uses an electric solenoid; no air required. Industrial controller with embedded
-
-
Supplier: Dapra Corporation
Description: Multidot™ 3000 Marking Systems are electrically controlled units that utilize a tungsten carbide stylus to cold-form dots (spherical recesses) with low-stress, accurate, compressive force. Dot Peen is a highly readable marking method that can be used to permanently
-
Supplier: MECCO
Description: An evolution of the proven MC2000 dot peen product line, the COUTH Standard Series is the result of more than fifty years of experience and research. This next-generation dot peen marker is available in electric or pneumatic models and creates marks by indenting successive microdots,
- Operation: Air / Pneumatic
- Applications: Date Stamp, Labels
- Technology: Dot Peening
- Media Handling: Metals
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Processing speed: 1,500,000 dots/hour Application: Optical material processing Mold processing Tribology
- Laser Output Power: 15.000000000000002 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
-
Supplier: GT Schmidt Marking Systems
Description: The Mark3 is high quality, programmable marking equipment at an affordable price. This is a fully featured machine, with a 3" x 2" marking field. The Mark3 dot peen marker can accommodate parts up to 8" in height when used as a stand alone, column mounted system. The
- Printing / Marking Width: 1.0159994513602963 mm
- Operation: Air / Pneumatic, Electric
- Features: Application Software Included, Programmable
- Applications: Date Stamp
-
Supplier: Nordson EFD
Description: Unaffected by entrapped air in fluids Drip-free shutoff Compatible Fluids Epoxies Lubricants Marking inks Solvents UV-cure & light-cure Adhesives The complete system includes the 741MD-SS needle dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
-
Supplier: MECCO
Description: generation of dot peen marking. Chosen for their ability to create aesthetically pleasing, permanent marks at low noise levels, these industrial scribe markers will mark letters, numbers, graphics, and logos on many materials, including metals and some plastics.
- Applications: Date Stamp, Labels
- Media Handling: Metals
- Features: Other
- Technology: Stylus Marking / Scribing
-
Supplier: Nordson EFD
Description: Zero dead fluid volume Compatible Fluids Epoxies Lubricants Marking inks Solvents UV-cure & light-cure adhesives The complete system includes the xQR41 needle valve, ValveMate™ 8000 or ValveMate 7100 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
- Number of Components: Single Component Dispensing
-
Supplier: Walther Pilot North America
Description: Fully automatic spray gun for a wide range of fine spraying jobs, especially dot marking operations. Extremely short switching times. With pull bar for manual cleaning.
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Spray / Atomization (Wet Coating)
-
Supplier: MECCO
Description: solution in laser marking and engraving technology. Our CO2 lasers can achieve high-speed marking while maintaining mark quality, providing non-contrast marking in plastics as well as ink removal for date coding. As a result, these compact units commonly replace other
- Laser Output Power: 10 to 100 watts
- Diameter: 100 to 450 mm
- Focal Length: 81 to 454.00000000000006 mm
- Marking Area Length: 2.8 inch
-
Description: The labeling and direct marking requirement of ISO 28219:2009 and other standards can be combined labeling into one label or marking area or appear as separate labels or marking areas. ISO 28219:2009 uses the terms “part marking” and “item marking” interchangeably.
-
Supplier: CSA Group
Description: addition to any other mandated labelling direct-marking requirements. The labelling and direct marking requirement of ISO 28219:2017 and other standards can be combined into one label or marking area or appear as separate labels or marking areas. ISO 28219:2017 uses the
-
Supplier: MECCO
Description: The FM200 Flange Marking System is the next generation of dot peen markers, combining our industrial strength impact pin marking technology with a precision rotary chuck to produce marks on various size pipes, flanges and couplings. As an evolution of our MC2000 product
- Operation: Air / Pneumatic
- Applications: Date Stamp, Labels
- Technology: Dot Peening
- Media Handling: Metals
-
Supplier: Esprix Technologies
Description: fastness Improves image dot formation Improves color gamut/density for dye and pigment IJ inks 35% aqueous dispersion Reduces dye-fixative loadings Crosslinkers: Polyfunctional Aliphatic Epoxide (for hydroxy functional resins) Forms multiple bands, one epoxy unit per 180 mol.wt. Fully water
- Features: Identification / Marking
- Form: Ink
-
Supplier: CSA Group
Description: "heater" is used when identifying the appliance only. A propane-fired portable emergency use heater system is constructed entirely of new, unused parts and materials. Propane-fired portable emergency use heater systems have input ratings up to and including 15,000 Btu/hr (4 396 W). a)
-
Supplier: CSA Group
Description: identified by the markings "Hospital Only", "Hospital Grade", or a green dot on the BODY of the component, or otherwise implying suitability for medical use, are evaluated to the requirements of this Standard and CAN/CSA-C22.2 No. 60601-1/UL 60601-1. Requirements additional to those
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: dot diameter: 60μm Processable materials: PMMA or MS Processable material thickness: 2-3mm Backlighting of 32 inches and larger TVs Advertisement boards General lighting
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Videojet Technologies, Inc.
Description: meet numerous production line applications with the versatility to print dot matrix or fully formed, high-resolution characters from one truly reliable system. Most flexible controller available The Marsh PatrionPlus system is easy to install and even easier to operate. A
- Printing Rate: 101.59999999999995 to 1,015.9999999999994 mm/sec
- Resolution: 150 dpi
- Number of Colors: 4 #
- Automation: Automatic
-
Supplier: TelephoneStuff.com
Description: than other hand-held dot-matrix printers - Features the Quik-Key ™ Fast Label Formatting System for reduced set-up time - 20Kb File Storage Memory saves time when producing frequently used labels - Automatic serialization and legend repeat functions - Automatic recall of last legend
- Type: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: shrink labels and network system component labels faster than other hand-held dot-matrix printers - Features the Quik-Key Fast Label Formatting System for reduced set-up time - 20Kb File Storage Memory saves time when producing frequently used labels - Automatic serialization
- Type: AC/DC Adapter
-
Supplier: Nordson EFD
Description: Accelerators Marking inks Silicone oils Solvents UV-cure adhesives The complete system includes the 741V dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate with an EFD automated dispensing system. Also available,
- Application: Adhesive / Silicone
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: UL Standards & Engagement
Description: type. These requirements are not covered by UL 142 for general purpose steel aboveground tanks for flammable and combustible liquids, as each special purpose tank deviates from them by construction, performance and/or markings for the intended use. The basic types of different special purpose
Find Suppliers by Category Top
Featured Products Top
-
In conclusion, metal laser tubes are crucial components of industrial laser cutting systems. They provide the power and control required to generate laser beams for metal cutting, marking, and welding applications. In CO2 laser technology, these tubes allow for precise and efficient processing (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
, metal laser tubes are crucial components of industrial laser cutting systems. They provide the power and control required to generate laser beams for metal cutting, marking, and welding applications. In CO2 laser technology, these tubes allow for precise and efficient processing of various metal (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
and remain visible even on dark winter days. This makes them ideal for plow guidance, hazard marking, and ski area applications where visibility is critical. Reflective sheeting can also be applied to increase nighttime performance and guide operators during low light conditions. Snow (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
Conduct Research Top
-
What is Dot Peen Marking?
Dot peen marking is a unique way to mark metal tags and equipment. This article covers the basics of dot peen marking.
-
Laser Marking vs. Dot Peen
Laser Marking and Engraving is a widely expanding marketplace as users have seen the benefits of using. lasers over conventional methods like Chemical/Acid Etching for direct part marking to simple gift. personalization.
-
Tips for Selecting the Best Direct Marking Method for Your Part (.pdf)
success. Whichever method is chosen, whether it is Electro-Chemical Etch, Ink Jet, Laser Etch, or Dot Peen, it is important to review and experiment with as many methods as possible before selecting the appropriate one.
-
3-D Vision System Checks Tires (.pdf)
, type of tire, and US Department of Transportation (DOT) date codes, engraved on a tire by multiple mold inserts during manufacture (see photo). "In the manufacturing process," says Tobias Berlin, managing director of Comovia, "molding systems create distinct markings on a designated position
-
Have a Product That Needs Engraving? Save Money and Time by Bringing it In-House
and that require less maintenance than older models. As technology continues to advance, laser engraving/cutting machines remain quite user-friendly. The laser marking process produces a permanent, crisp, highly detailed mark and allows for engraving images up to 1,000 - 1,200 dots per inch (DPI). Lasers also
More Information Top
-
Leading Edge 3D Bin Picking for Casting Industry (.pdf)
In the case of data matrix dot marking systems , there is an addi- tional facility for applying an additional plain text.
-
The rates of Type Ia Supernovae. I. Analytical Formulations
Circled dots mark systems with MDD ≥ 1.4M⊙.
-
Planets in binary systems: is the present configuration indicative of
the formation process?
The two different distributions shown in Fig.2 correspond to eb = 0.2 and es = 0.2 (red dots) while the green dots mark systems where both the binary and the singleton are on circular orbits.
-
Marked for life | News | The Engineer
The device employs the company’s SIC-based electromagnetic dot marking system , which can deal with most non-porous clean surfaces and marks as deep as 0.3mm if required.
-
Nonadiabatic electron pumping: maximal current with minimal noise.
Driving frequencies close to the internal resonances of the double- dot system mark the optimal working points at which the pump current assumes a maximum while its noise power possesses a remarkably low minimum.
-
A high resolution Chinese character generator
[n our system marked dot matrix is selected as intermediate data where each dot position occupies two bits marking one of the four situations of that dot: (1) beginning of black section (01, called B-mark), (2) end of black section (10…
-
Manual business-to-business-marketing
While an extreme point through systems is labeled , there is the channels completely independently from each other operate in that (isolated design) that integrated design a kanalübergreifende, interdependent task fulfillment at the other end of the designing continuum depicted in Abb. 3.
-
Ultrafast laser irradiation of spherical nanoparticles: molecular-dynamics results on fragmentation and small-angle scattering
Small dots mark the system state every 0.2τ, thick dots every 5τ.
-
Evolution of low-mass binaries with black-hole components
Crosses mark systems that are stable according to Menou et al. criterion for instability of cold discs, while dots mark unstable systems .
-
Structured evaluation of computer systems
edge, dots mark specific system components and para- meters (or parameter values, depending on the level of evaluation detail).
Indicates content that may require registration and/or purchase.