-
Supplier: Witte Pumps & Technology GmbH
Description: POLY - Discharge Gear Pump POLY high-pressure gear pump for the discharge of medium to high viscosity media from the reactor. The extra large inlet opening guarantees an even flow of product to the gearwheels even under vacuum or extremely low NPSH conditions. Offered
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 3,225 psi
- Media Temperature: 662 F
- Features: Gear Pumps, Positive Displacement Pumps
-
Supplier: Radicon
Description: The Radicon Roloid Gear Pump is robust, compact and versatile. It is easy to install, extremely reliable, and requires little maintenance in service. The pump design and product range have matured over many years and in combination with Radicon's manufacturing excellence,
- Maximum Discharge Flow: 1.0296 to 277.728 GPM
- Maximum Discharge Pressure: 290.0754 psi
- Features: Gear Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: Boston Gear
Description: Overview This series of compact, heavy-duty helical gear reducers is available in single, double, and triple reductions. Their high-grade steel gears have received superior heat treatments to ensure the highest efficiency ratings possible. With standard NEMA C-face input
- Gear Ratio: 1.6 to 160 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 20 HP
- Gearing: Helical
-
-
Supplier: Boston Gear
Description: Overview Boston Gear's 800 Series contains a focused selection of compact, heavy duty helical gear drives that offer long-life performance and simplified maintenance. A broad range of reduction ratios suit an even broader range of specifications, while a variety of input shaft
- Gear Ratio: 1.5 to 71 (X : 1)
- Maximum Input Power: 0.1667 to 20 HP
- Gearing: Helical
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and
- Face Width: 18 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Herringbone Gear
-
Supplier: Boston Gear
Description: Overview Use the HM Series either alone or as a speed reducer or increaser with a 700 Series worm gear speed reducer to create an efficient right angle double reduction speed reducer. Features and Benefits Close grained cast iron housing and flanges Hardened steel helical
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Supplier: Lift Products, Inc.
Description: cylinder is hard chrome Pump unit with motor, solenoid, & gear pump Pressure compensated lowering valves Regenerative neutral braking Electromagnetic brake on armature shaft Constant travel speed to throttle position Automatic resetting circuit breaker Vertically mounted drive
- Type: Stacker / Walkie
Find Suppliers by Category Top
Featured Products Top
-
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
efficiency levels of 95 to 98%, compared with screw pumps at approximately 66%, and double contact gear pumps at around 87%. This helical gear pump performs at these levels even at low rotational speeds of 200 rpm therefore requiring less expensive connected running gear. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
gearboxes and drivetrains. Irrigation systems: Ensuring reliable operation in water pumps and other equipment. Renewable Energy: Supporting Sustainable Solutions Spur gears are also playing a key role in renewable energy systems, such (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
operating priorities: The wider range includes ELIKA® helical gear pumps for applications where noise and pulsation matter, high/low two-stage pumps, short multiple assemblies and cast iron pumps and motors. Displacement is the starting point. The (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
GML/GMB mag-drive gear pump The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
GML/GMB Mag-Drive Gear Pump The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Gear Type: Gear Ring, Gear shaft, helical tooth gear,planet gear, straight tooth, bevel gear, skew gear, internal/external tooth, Industry: New energy vehicle, Truck, excavator, crane, Automobile, Tractor, oil pump, valve (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Steam Plant Operation, Ninth Edition > Pumps
Figure 8.6 shows an illustration of a positive displacement pump with double helical herringbone gears .
-
Gear Design Effects on the Performance of High Speed Helical Gear Trains as Used in Aerospace Drive Systems
The design configurations included the current aircraft design, current design with isotropic superfinished gear surfaces, double helical design (inward and outward pumping ), increased pitch (finer teeth), and an increased helix angle.
-
Effect of Additive on the Performance Characteristics of Centrifugal and Progressive Cavity Slurry Pumps with High Concentration Fly Ash Slurries
The motion of the rotor is the same as the smaller gears of a planetary gears system and hence progressive cavity screw pump is a helical gear pump consisting of an internal gear with a double thread stator and an external gear…
-
Selection Criteria for Artificial Lift System Based on the Mechanical Limits: Case Study of Golfo San Jorge Basin
The progressing cavity pump consists of a single helical rotor which rotates inside a double helical elastomeric gear (stator) of the same minor diameter and twice the pitch length.
-
The Progressing Cavity Pump: Principle and Capabilities
PROGRESSING CAVITY PRINCIPLE PROGRESSING CAVITY PRINCIPLE The progressing cavity pump consists of a single helical gear (rotor) which rotates inside a double helical elastomeric gear (stator) of the same minor diameter and twice the pitch length.
-
Pump Handbook, Fourth Edition > SPEED-VARYING DEVICES
Smaller gear sets can also be used as an oil pump , because they do not have the gap between the teeth like the typical double helical gear set.
-
A Comparative Analysis of Efficiency and Horsepower Between Progressing Cavity Pumps and Plunger Pumps
Introduction The design of the most common progressing cavity pump is one that consists of 1) a single helical gear turning eccentrically inside a 2) double helical elastomeric gear of the same minor diameter.
Indicates content that may require registration and/or purchase.