-
Supplier: Lee Controls, LLC
Description: and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow
- Bearing Width: 3.25 inch
- Bearing Length: 2.625 inch
- Inside Diameter (Round only): 1 inch
- Dynamic Load Capacity: 1,910 lbs
-
Supplier: Lee Controls, LLC
Description: and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow
- Bearing Width: 2.75 inch
- Bearing Length: 2.625 inch
- Inside Diameter (Round only): 0.956 inch
- Dynamic Load Capacity: 1,200 lbs
-
Supplier: Radwell International
Description: PILLOW BLOCK ROLLER BEARING, 2 INCH BORE, CAST STEEL, 2 BOLT, SPHERICAL, DOUBLE ROW, 26300 IBF DYNAMIC LOAD, 26600 IBF STATIC LOAD. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Spherical Roller Bearing
-
-
Supplier: Lee Controls, LLC
Description: and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow
- Bearing Width: 2 inch
- Bearing Length: 3.5 inch
- Inside Diameter (Round only): 0.687 inch
- Dynamic Load Capacity: 800 lbs
-
Supplier: Lee Controls, LLC
Description: and black oxided rollers, this rugged bearing has no plastic parts to melt or wear out. As an added feature, the Roller Bearing Pillow Block is the only linear bearing that is rebuildable. LEE LINEAR's Roller Bearing Pillow
- Bearing Width: 2.75 inch
- Bearing Length: 4.5 inch
- Inside Diameter (Round only): 0.956 inch
- Dynamic Load Capacity: 1,200 lbs
-
Supplier: RegalRexnord
Description: 2" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 2.5 inch
- Center to Center Mounting Hole Distance: 6.75 inch
- Maximum Speed: 3,650 rpm
-
Supplier: RegalRexnord
Description: 2" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 2.5 inch
- Center to Center Mounting Hole Distance: 6.5625 to 8 inch
- Maximum Speed: 3,650 rpm
-
Supplier: RegalRexnord
Description: 2" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 2.5 inch
- Center to Center Mounting Hole Distance: 6.75 inch
- Maximum Speed: 3,650 rpm
-
Supplier: RegalRexnord
Description: 2" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
- Nominal Shaft / Bore Size: 2 inch
- Base to Bore Center Distance: 2.75 inch
- Center to Center Mounting Hole Distance: 7.5 inch
- Maximum Speed: 3,650 rpm
-
Supplier: Spyraflo, Inc.
Description: feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better
- Bore: 0.6245 to 0.625 inch
- Outside Diameter: 1.063 inch
- Seals: Double Seal, None (Open Bearing), Single Seal
- Type: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle, Needle Roller Without Inner
-
Supplier: SKF/Global
Description: Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 22 Shaft diameter range 20 to 100 mm Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Seals Double-lip Lubrication Grease
- Nominal Shaft / Bore Size: 0.787402 to 3.93701 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: Timken Company (The)
Description: Cylindrical bearing type NUP has a double ribbed outer ring and a single-ribbed inner ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load capacities are
- Outside Diameter: 3.149608 to 78.7402 inch
- Type: Cylindrical
-
Supplier: Radwell International
Description: (023414) TAPERED ROLLER BEARING, DOUBLE INTERLOCK, 3INCH BORE, FOUR BOLT BASE, SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Annular Lubrication Groove: Radial holes on inner and outer rings allow convenient re-lubrication, minimizing downtime. Double Rubber-Lipped Seals: Dual inward-turning rubber lips block contaminants and retain (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Spherical Bearings Thrust Bearings Needle Roller Bearings Select No Shield, Single Shield, Double Shield and type of lubrication, various materials, and ABEC specifications. Stock components are available online, Shop SDP-SI! Of particular interest are the (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
An Old Mine Is Given New Life With A Modern Hoisting Plant - Document Summary
With the addition of brake rings, clutch, bull gear and rope, the total dead weight adds up to nearly 250 tons that is supported by just three double row spherical roller pillow block bearings .
-
Modernization of the pillow blocks of the triple roller block
Such a combination of roller bearing pillow blocks causes pre- mature failure of the double -row tapered roller bearings and additional downtime on the mill.
-
Sell Tapered roller bearing
Our array of bearings includes deep groove ball bearings, tapered roller bearings, double row self-aligning ball bearings, cylindrical roller bearings, double row spherical roller bearings , angular contact ball bearings, thrust ball bearings and pillow block ball bearings and many other non …
-
Sell Angular contact bearing
Our array of bearings includes deep groove ball bearings, tapered roller bearings, double row self-aligning ball bearings, cylindrical roller bearings, double row spherical roller bearings , angular contact ball bearings, thrust ball bearings and pillow block ball bearings and many other non …
-
Joint Bearings Spherical Plain Bearing from QING DAO QDB INTERNATIONAL. Co.,Ltd, China
Our main series include: deep groove ball bea- rings, tapered roller bearings, double row selfalign-ing ball bearings, cylindrical roller bearings, double row spherical roller bearings , angular contact ball bearings, thrust ball bearings and pillow block ball bearings and as well as …
Indicates content that may require registration and/or purchase.