-
Supplier: ASTM International
Description: This specification covers double submerged-arc welded, black, plain end steel pipes for use in the conveyance of fluids under pressure. The pipes shall be capable of being welded in the field. Skelp widths for helical seam pipe shall be neither less than 0.8 nor more than 3.0 times the
-
Supplier: ASTM International
Description: This specification covers double submerged-arc welded, black, plain end steel pipes for use in the conveyance of fluids under pressure. The pipes shall be capable of being welded in the field. Skelp widths for helical seam pipe shall be neither less than 0.8 nor more than 3.0 times the
-
Supplier: APX Enclosures, Inc.
Description: angles. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are ground smooth or sealed weathertight
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
-
Supplier: APX Enclosures, Inc.
Description: angles. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are ground smooth or sealed weathertight
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: angles. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of door opening and help prevent dust and liquids from dropping and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: 2. Each enclosure is equipped with two (2) adjustable "C" mounting channels on both side walls and back wall, providing veresatile positioning of shelves or optional panels or rack mounting angles. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the
Find Suppliers by Category Top
Featured Products Top
-
duct joints and seams to form an airtight seal. It sticks easily to metal surfaces, making it suitable for stationary ductwork and rigid connections. Once dried, it forms a strong barrier against air leaks, increasing HVAC efficiency. 2. Foil Tape And Mastic Tape Foil and (read more)
Browse Datasheets for Petersen Products Co. -
½” ASTM 99.9% pure lead, featuring fully sealed double-door seams and overlap strips. What Custom Features Were Included to Meet the Lab’s Requirements? The custom lead lined cabinet included (read more)
Browse Cabinets and Casework Datasheets for MarShield
More Information Top
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Top Double Seam Inspection & Evaluation, American Can Company, Geneva, NY, 1966.
-
QP Toolbox: February 2008
The online double seam inspection system by CMC-Kuhnke measures food and beverage cans externally.
-
Effective sealing of multilayer containers.
This paper discusses container design (plug diam., flange, countersink wall neck) and double seam formation (closing machine, double seam tools, closing machine adjustment, double seam integrity, double seam inspection [overlap, tightness] and package integrity).
-
Restart Plan for the Prototype Vertical Denitration Calciner [SD Coversheet has Incorrect Document Number]
OperatePPSL Can Sealer and Inspect double Seam on Seam Sealed cans ADO~Vand Remove CuuiWiie Seals in PPSL Move SpecialNuclear Material Test Plan forRadioactive Testing of Vertical Direct Denitration Calciner Continuous Air Monitor Alarm Breached Glove .
-
Restart plan for the prototype vertical denitration calciner
OperatePPSL Can Sealer and Inspect double Seam on Seam Sealed cans ADO~Vand Remove CuuiWiie Seals in PPSL Move SpecialNuclear Material Test Plan forRadioactive Testing of Vertical Direct Denitration Calciner Continuous Air Monitor Alarm Breached Glove .
-
Essentials of Thermal Processing
Good manufacturing practice guidelines indicate that visual inspection of double seams should be at least every 30 minutes.
-
Seam-saw/projector combination inspects metal-can seams in minutes.
Food applications suggested are control of the cans by the food processor to ensure adequate product protection, and inspection of double seams as part of good manufacturing practice (FDA requirement).
-
Test plan for radioactive testing of a vertical direct denitration calciner
Seal the bagged slip-lid can into two outer cans per ZP-100-015, “Operate PPSL Can Sealer and Inspect Double - Seam on Seam-SealedCans.” .
-
Technical note – effects of seaming conditions on external and internal double‐seam characteristics in round metal cans
A METOP seam saw MSS-2 (METOP AB) were used to cut the double seam for internal inspection .
Indicates content that may require registration and/or purchase.